BCP68
BCP68
Active
Description:  TRANS NPN 20V 1A SOT223-4
Manufacturer:  Fairchild Semiconductor
Datasheet:   BCP68 Datasheet
History Price: $0.04000
In Stock: 13200
BCP68 Specification
Specification
Part No
BCP68
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
20 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
85 @ 500mA, 1V
Power - Max
1.5 W
Frequency - Transition
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223-4
BCP68 Related Parts
BCP 51-16 H6778
BCP 51-16 H6778
Infineon Technologies
TRANS PNP 45V 1A SOT143R-3D
BCP 53-16 E6327
BCP 53-16 E6327
Infineon Technologies
TRANS PNP 80V 1A SOT143R-3D
BCP 54-16 E6327
BCP 54-16 E6327
Infineon Technologies
TRANS NPN 45V 1A SOT223-4
BCP 54-16 H6778
BCP 54-16 H6778
Infineon Technologies
TRANS NPN 45V 1A SOT223-4
BCP 54-16 H6779
BCP 54-16 H6779
Infineon Technologies
TRANS NPN 45V 1A SOT223-4
BCP 55-16 E6327
BCP 55-16 E6327
Infineon Technologies
TRANS NPN 60V 1A SOT223-4
BCP 56-10 E6433
BCP 56-10 E6433
Infineon Technologies
TRANS NPN 80V 1A SOT223-4
BCP 56-10 H6433
BCP 56-10 H6433
Infineon Technologies
TRANS NPN 80V 1A SOT223-4
BCP 68-25 E6327
BCP 68-25 E6327
Infineon Technologies
TRANS NPN 20V 1A SOT223-4
BCP 68-25 H6327
BCP 68-25 H6327
Infineon Technologies
TRANS NPN 20V 1A SOT223-4
BCP 69-16 E6327
BCP 69-16 E6327
Infineon Technologies
TRANS PNP 20V 1A SOT223-4
BCP 69US E6327
BCP 69US E6327
Infineon Technologies
TRANS PNP 20V 1A TSOP6-6
BCP68 Description
The Fairchild Semiconductor BCP68 is a high-performance NPN bipolar junction transistor (BJT) designed for a variety of applications, including general-purpose switching and amplification. This transistor is particularly well-suited for low to medium power applications, making it a popular choice in consumer electronics, automotive, and industrial applications. Below is a detailed overview of the BCP68, including its specifications, features, and typical applications.

## Overview

The BCP68 is a medium voltage NPN transistor that offers a combination of high current gain and fast switching speeds. It is designed to operate efficiently in a wide range of conditions, making it suitable for various electronic circuits. The device is housed in a compact SOT-23 package, which is ideal for space-constrained applications.

## Key Features

1. High Current Gain: The BCP68 provides a high DC current gain (hFE), typically ranging from 100 to 400, which allows for effective amplification of input signals.

2. Fast Switching Speed: With a transition frequency (fT) of approximately 150 MHz, the BCP68 is capable of fast switching, making it suitable for high-frequency applications.

3. Medium Voltage Rating: The transistor can handle collector-emitter voltages (VCE) up to 45V, making it suitable for a variety of medium voltage applications.

4. Compact Package: The SOT-23 package allows for easy integration into compact circuit designs, making it ideal for modern electronic devices.

5. Low Saturation Voltage: The BCP68 features a low saturation voltage (VCE(sat)), which enhances efficiency in switching applications.

6. Thermal Stability: The device is designed to operate reliably over a wide temperature range, ensuring stable performance in various environmental conditions.

## Specifications

- Type: NPN Bipolar Junction Transistor
- Collector-Emitter Voltage (VCE): 45V (maximum)
- Emitter-Base Voltage (VEB): 5V (maximum)
- Collector Current (IC): 500 mA (maximum)
- DC Current Gain (hFE): 100 to 400 (at IC = 10 mA)
- Transition Frequency (fT): 150 MHz (typical)
- Saturation Voltage (VCE(sat)): 0.3V (typical at IC = 100 mA)
- Power Dissipation (PD): 500 mW (at 25°C)
- Operating Temperature Range: -55°C to +150°C
- Package Type: SOT-23

## Applications

The BCP68 is suitable for a wide range of applications, including:

- Switching Applications: Ideal for use in relay drivers, motor drivers, and other switching circuits where efficient control of current is required.
- Amplification: Can be used in audio amplifiers and signal processing circuits where high gain and low distortion are essential.
- Consumer Electronics: Commonly found in devices such as televisions, radios, and other electronic appliances that require reliable amplification and switching.
- Automotive Applications: Suitable for automotive electronics, including control systems and sensor interfaces.

## Conclusion

The Fairchild Semiconductor BCP68 is a versatile and efficient NPN transistor that offers high current gain, fast switching speeds, and reliable performance in a compact package. Its medium voltage rating and low saturation voltage make it an excellent choice for a variety of applications, from consumer electronics to industrial systems. With its robust specifications and thermal stability, the BCP68 is a valuable component for designers seeking effective solutions for amplification and switching in their electronic circuits.
BCP68 Compare Parts
  • BCP68 vs BCP69T1G
  • BCP68 vs BCP69T1
  • BCP68 vs BCP69E6327
  • BCP68 vs BCP6925TC
  • BCP68 vs BCP6925TA
  • BCP68 vs BCP6925H6327XTSA1
  • BCP68 vs BCP6925E6327HTSA1
  • BCP68 vs BCP69-25E6327
  • BCP68 vs BCP69-25-TP
  • BCP68 vs BCP69-16/S500115
  • BCP68 vs BCP69-16/DG,115
  • BCP68 vs BCP69-16
  • BCP68 vs BCP69
  • BCP68 vs BCP69
  • BCP68 vs BCP68TA
  • BCP68 vs BCP68T1G
  • BCP68 vs BCP68T1
  • BCP68 vs BCP68E6327
  • BCP68 vs BCP6825TC
  • BCP68 vs BCP6825TA
  • BCP68 vs BCP68,115
  • BCP68 vs BCP56TX
  • BCP68 vs BCP56TA
  • BCP68 vs BCP56T3G
  • BCP68 vs BCP56T1G
  • BCP68 vs BCP56T,115
  • BCP68 vs BCP56HX
  • BCP68 vs BCP56H115
  • BCP68 vs BCP56H,115
  • BCP68 vs BCP5616TTC
  • BCP68 vs BCP5616TTA
  • BCP68 vs BCP5616TQTC
  • BCP68 vs BCP5616TQTA
  • BCP68 vs BCP5616TC
  • BCP68 vs BCP5616TA
  • BCP68 vs BCP5616QTC
  • BCP68 vs BCP5616QTA
  • BCP68 vs BCP5616H6327XTSA1
  • BCP68 vs BCP5616E6327HTSA1
  • BCP68 vs BCP5610TA
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you