MB8S
MB8S
Active
Description:  BRIDGE RECT 1P 800V 500MA MBS
Manufacturer:  SMC Diode Solutions
Datasheet:   MB8S Datasheet
History Price: $0.04796
In Stock: 3100
MB8S Specification
Specification
Part No
MB8S
Category
Diodes - Bridge Rectifiers
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
800 V
Current - Average Rectified (Io)
500 mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 800 mA
Current - Reverse Leakage @ Vr
5 μA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
MBS
MB8S PDF Datasheet
MB8S Related Parts
MB8F
MB8F
SMC Diode Solutions
BRIDGE RECT 1P 800V 500MA MBF
MB8S-TP
MB8S-TP
Micro Commercial Components
BRIDGE RECT 1P 800V 500MA MBS-1
MB800K01F3
MB800K01F3
Yangjie Technology
Diodes - Bridge Rectifiers F3 2X
MB8M-BP
MB8M-BP
Micro Commercial Components
BRIDGE RECT 1P 800V 500MA MB-1
MB8M-G
MB8M-G
Comchip Technology
BRIDGE DIODE GPP 0.8A 800V MPM
MB8S-G
MB8S-G
Comchip Technology
BRIDGE RECT 800V 800MA MBS
MB8SA
MB8SA
Yangjie Technology
MBS 800V 1.0A Diodes Bridge Re
MB8F
MB8F
Rectron Limited
BRIDGE RECT GLASS 800V .8A MB-F
MB8S Description
The Yangjie Technology MB8S is a high-performance bridge rectifier designed for various applications in power electronics. This component is particularly effective in converting alternating current (AC) to direct current (DC), making it an essential part of power supply circuits in a wide range of electronic devices. The MB8S is known for its reliability, efficiency, and compact design, making it suitable for both consumer and industrial applications.

## Overview

The MB8S bridge rectifier consists of four diodes arranged in a bridge configuration, allowing it to efficiently rectify AC voltage into DC voltage. This full-wave rectification process results in a smoother DC output compared to half-wave rectifiers, which is crucial for applications requiring stable power supply. The MB8S is designed to handle significant current loads while maintaining high efficiency and reliability.

## Key Features

1. Bridge Rectifier Configuration: The MB8S features a standard bridge rectifier design, which allows for full-wave rectification of AC signals. This configuration is widely used in power supply applications.

2. High Current Rating: The MB8S is capable of handling high current loads, making it suitable for applications that require robust power management.

3. Low Forward Voltage Drop: The diodes in the MB8S are designed to have a low forward voltage drop, which minimizes power loss during operation and enhances overall efficiency.

4. Compact Package: The MB8S is available in a compact package, which is advantageous for space-constrained applications. Its small footprint allows for easy integration into various circuit designs.

5. Wide Operating Temperature Range: The device is rated for operation over a broad temperature range, ensuring reliable performance in diverse environmental conditions.

6. High Surge Current Capability: The MB8S can withstand high surge currents, making it suitable for applications where transient voltage spikes may occur.

## Specifications

- Maximum Reverse Voltage (VR): Typically rated at 800V, allowing it to handle high voltage applications effectively.
- Maximum Forward Current (IF): Rated at 0.5A to 1A, depending on the specific variant, making it suitable for various power requirements.
- Forward Voltage Drop (VF): Typically around 0.5V to 0.7V at rated current, ensuring low power loss during operation.
- Surge Current Rating (IFSM): Capable of withstanding surge currents of up to 30A, providing robustness against transient conditions.
- Operating Temperature Range: -40°C to +125°C, suitable for both industrial and consumer applications.
- Package Type: Available in a standard DO-214AA (SMB) package, which is widely used in the industry.

## Applications

The Yangjie Technology MB8S is suitable for a variety of applications, including:

- Power Supply Circuits: Used in AC to DC conversion for power supplies in consumer electronics, computers, and industrial equipment.
- Battery Chargers: Ideal for rectifying AC input in battery charging applications.
- Motor Drives: Utilized in motor control circuits where AC power needs to be converted to DC.
- LED Drivers: Employed in LED lighting applications that require efficient power conversion.
- Home Appliances: Commonly found in various household appliances that require reliable power management.

## Conclusion

The Yangjie Technology MB8S is a robust and efficient bridge rectifier that provides essential functionality for converting AC to DC in a wide range of applications. With its high current rating, low forward voltage drop, and compact design, the MB8S is an excellent choice for engineers and designers looking to implement reliable power management solutions in their electronic systems. Its versatility and performance make it a valuable component in both consumer and industrial applications, ensuring that it meets the demands of modern electronic devices.
MB8S Compare Parts
  • MB8S vs MB8F
  • MB8S vs MB8SA
  • MB8S vs MB8S-G
  • MB8S vs MB8M-G
  • MB8S vs MB8M-BP
  • MB8S vs MB800K01F3
  • MB8S vs MB8F
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you