DF20AA120
DF20AA120
Active
Description:  DIOE MODULE 1200V 20A
Manufacturer:  SanRex Corporation
Datasheet:   DF20AA120 Datasheet
History Price: $39.37000
In Stock: 33600
DF20AA120 Specification
Specification
Part No
DF20AA120
Category
Diodes - Bridge Rectifiers
Manufacturer
SanRex Corporation
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Three Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1.2 kV
Current - Average Rectified (Io)
20 A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 20 A
Current - Reverse Leakage @ Vr
3 mA @ 1200 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
Module
Supplier Device Package
-
DF20AA120 PDF Datasheet
DF20AA120 Related Parts
DF2005S-G
DF2005S-G
Comchip Technology
BRIDGE RECT 1PHASE 50V 2A DFS
DF2005SP-G
DF2005SP-G
Comchip Technology
BRIDGE RECT 1PHASE 50V 2A DFS
DF2005ST-G
DF2005ST-G
Comchip Technology
BRIDGE RECT 1PHASE 50V 2A DFS
DF201S-G
DF201S-G
Comchip Technology
BRIDGE RECT 1PHASE 100V 2A DFS
DF201SP-G
DF201SP-G
Comchip Technology
BRIDGE RECT 1PHASE 100V 2A DFS
DF201ST-G
DF201ST-G
Comchip Technology
BRIDGE RECT 1PHASE 100V 2A DFS
DF202S-G
DF202S-G
Comchip Technology
BRIDGE RECT 1PHASE 200V 2A DFS
DF202SP-G
DF202SP-G
Comchip Technology
BRIDGE RECT 1PHASE 200V 2A DFS
DF202ST-G
DF202ST-G
Comchip Technology
BRIDGE RECT 1PHASE 200V 2A DFS
DF204SP-G
DF204SP-G
Comchip Technology
BRIDGE RECT 1PHASE 400V 2A DFS
DF204ST-G
DF204ST-G
Comchip Technology
BRIDGE RECT 1PHASE 400V 2A DFS
DF206SP-G
DF206SP-G
Comchip Technology
BRIDGE RECT 1PHASE 600V 2A DFS
DF20AA120 Compare Parts
  • DF20AA120 vs DF25NA160
  • DF20AA120 vs DF25NA160
  • DF20AA120 vs DF25NA100
  • DF20AA120 vs DF25NA100
  • DF20AA120 vs DF210ST-G
  • DF20AA120 vs DF210SP-G
  • DF20AA120 vs DF208ST-G
  • DF20AA120 vs DF208SP-G
  • DF20AA120 vs DF208S-G
  • DF20AA120 vs DF206ST-G
  • DF20AA120 vs DF206SP-G
  • DF20AA120 vs DF204ST-G
  • DF20AA120 vs DF204SP-G
  • DF20AA120 vs DF202ST-G
  • DF20AA120 vs DF202SP-G
  • DF20AA120 vs DF202S-G
  • DF20AA120 vs DF201ST-G
  • DF20AA120 vs DF201SP-G
  • DF20AA120 vs DF201S-G
  • DF20AA120 vs DF2005ST-G
  • DF20AA120 vs DF2005SP-G
  • DF20AA120 vs DF2005S-G
  • DF20AA120 vs DF208-G
  • DF20AA120 vs DF202-G
  • DF20AA120 vs DF201-G
  • DF20AA120 vs DF2005-G
  • DF20AA120 vs DF20NA80S
  • DF20AA120 vs DF20NA80F1
  • DF20AA120 vs DF20NA160 S
  • DF20AA120 vs DF20NA160 F1
  • DF20AA120 vs DF20CA160
  • DF20AA120 vs DF20AA160
  • DF20AA120 vs DF206S
  • DF20AA120 vs DF2010S
  • DF20AA120 vs DF200AE80
  • DF20AA120 vs DF200AE160
  • DF20AA120 vs DF200AB80
  • DF20AA120 vs DF200AB160
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!