CS23-12IO2
CS23-12IO2
Obsolete
Description:  SCR 1.2KV 50A TO208AA
Manufacturer:  IXYS Corporation
Datasheet:   CS23-12IO2 Datasheet
History Price: Obsolete
In Stock: 17300
CS23-12IO2 Specification
Specification
Part No
CS23-12IO2
Category
Thyristors - SCRs
Manufacturer
IXYS Corporation
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
1.2 kV
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
Current - Gate Trigger (Igt) (Max)
50 mA
Voltage - On State (Vtm) (Max)
1.8 V
Current - On State (It (AV)) (Max)
32 A
Current - On State (It (RMS)) (Max)
50 A
Current - Hold (Ih) (Max)
100 mA
Current - Off State (Max)
3 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
450A, 480A
SCR Type
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Chassis, Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-208AA (TO-48)
CS23-12IO2 PDF Datasheet
CS23-12IO2 Related Parts
CS20-12IO1
CS20-12IO1
IXYS Corporation
SCR 1.2KV 30A TO247AD
CS20-14IO1
CS20-14IO1
IXYS Corporation
SCR 1.4KV 30A TO247AD
CS20-16IO1
CS20-16IO1
IXYS Corporation
SCR 1.6KV 30A TO247AD
CS20-22MOF1
CS20-22MOF1
IXYS Corporation
SCR 2.2KV I4-PAC
CS20-25MOT1-TUB
CS20-25MOT1-TUB
IXYS Corporation
SCR 2.5KV TO268AA
CS202-4B
CS202-4B
Central Semiconductor
SCR 200V 4A TO202
CS202-4B-2
CS202-4B-2
Central Semiconductor
SCR 200V 4A TO202
CS202-4D
CS202-4D
Central Semiconductor
SCR 400V 4A TO202
CS202-4D-2
CS202-4D-2
Central Semiconductor
SCR 400V 4A TO202
CS202-4M
CS202-4M
Central Semiconductor
SCR 600V 4A TO202
CS202-4M-2
CS202-4M-2
Central Semiconductor
SCR 600V 4A TO202
CS202-4N
CS202-4N
Central Semiconductor
SCR 800V 4A TO202
CS23-12IO2 Description
The IXYS Corporation CS23-12IO2 is a high-performance, advanced IGBT (Insulated Gate Bipolar Transistor) module that is designed for industrial power applications requiring high efficiency, robust performance, and reliable operation. The CS23-12IO2 is typically used in motor drives, industrial equipment, power inverters, and other applications requiring high power conversion efficiency and voltage handling capability. This module is a part of IXYS’ IGBT power module series, offering reliable and durable solutions for power electronic systems.

## Key Features

* High Voltage Rating: The CS23-12IO2 is designed to operate at a nominal voltage of 1200V, making it suitable for applications where higher voltage handling is necessary, such as in industrial motor drives or power inverters.
* High Current Capacity: With a rated current of 23A, the CS23-12IO2 can handle significant amounts of power, making it appropriate for medium to high-power applications, while maintaining reliable operation over extended periods.
* Low Switching Losses: One of the key advantages of the CS23-12IO2 is its low switching losses. This reduces the overall power loss in the system, leading to better efficiency, especially in high-frequency switching applications.
* Built-In Diodes: The module integrates freewheeling diodes that allow for improved circuit design, providing better control over the switching behavior and ensuring smoother operation.
* Compact Design: The CS23-12IO2 features a compact package that ensures high power density and facilitates easier integration into power conversion systems without taking up excessive space.

## Specifications

* Type: IGBT Module (Insulated Gate Bipolar Transistor)
* Maximum Collector-Emitter Voltage (V\_CEO): 1200V
* Collector Current (I\_C): 23A (continuous)
* Collector-Emitter Saturation Voltage (V\_CES): 2.1V (max)
* Gate-Emitter Threshold Voltage (V\_GE(th)): 4V (typical)
* Diode Forward Voltage (V\_F): 1.7V (typical)
* Switching Frequency: 20 kHz (typical)
* Power Dissipation (P\_diss): 30W (typical)
* Junction Temperature (T\_J): -40°C to +150°C
* Storage Temperature (T\_stg): -40°C to +150°C
* Thermal Resistance (R\_thJC): 0.6°C/W (junction to case)
* Package Type: Full-Bridge (Dual IGBT, Dual Diode)

## Performance Characteristics

1. High Efficiency: The CS23-12IO2 is designed to offer very low conduction and switching losses, which makes it particularly beneficial for applications where high energy efficiency is a requirement, such as in motor control, UPS (Uninterruptible Power Supply) systems, and renewable energy systems.

2. Thermal Management: The module has low thermal resistance, which helps in efficiently dissipating the heat generated during operation. This allows the CS23-12IO2 to operate reliably under heavy loads and high switching frequencies, without risking overheating or failure.

3. Fast Switching: The low switching losses of the CS23-12IO2 enable it to operate at high switching frequencies, making it ideal for applications where fast switching is required, such as in PWM (Pulse Width Modulation) motor control and high-frequency inverters.

4. High Voltage and Current Handling: With its high collector-emitter voltage of 1200V and continuous collector current rating of 23A, the CS23-12IO2 is ideal for medium to large-scale power conversion applications that demand robust voltage and current handling capabilities.

5. Protection Features: The integrated diodes provide enhanced reliability and protection in power systems, safeguarding against voltage spikes, transients, and other electrical faults that could potentially damage the IGBT or surrounding components.

6. Long Lifecycle: Due to its robust construction, the CS23-12IO2 is built to withstand long operational lifecycles, even under challenging operating conditions, making it a reliable choice for industrial applications that require high uptime and low maintenance.

## Applications

1. Motor Drives: The CS23-12IO2 is commonly used in variable frequency drives (VFDs) for controlling the speed and torque of motors. The ability to handle high current and voltage while maintaining low losses makes it suitable for AC and DC motor control systems.

2. Power Inverters: In renewable energy applications like solar or wind energy systems, the CS23-12IO2 is used in inverters to convert DC power to AC power. Its high efficiency and fast switching make it ideal for high-frequency inverters that convert energy with minimal loss.

3. Industrial Power Supplies: For high-power industrial equipment, the CS23-12IO2 offers the robustness needed to handle demanding loads. It can be found in power supplies for automation equipment, robotics, and heavy machinery.

4. Uninterruptible Power Supplies (UPS): In UPS systems, where power continuity is critical, the CS23-12IO2 ensures high efficiency during the DC-AC conversion, minimizing losses and heat generation to provide reliable backup power.

5. Welding Equipment: The high current capacity of the CS23-12IO2 makes it suitable for use in welding machines, where rapid and efficient switching of high currents is necessary to maintain stable arc control.

## Reliability

The CS23-12IO2 offers high reliability thanks to its rugged construction, ensuring stable operation in demanding environments. It can withstand temperatures as high as 150°C, making it suitable for use in industrial environments with high ambient temperatures or where thermal management is a challenge. Its robust design also helps reduce the likelihood of failure due to thermal cycling, overvoltage, or other stress factors, enhancing the overall longevity of the system.

## Conclusion

The IXYS Corporation CS23-12IO2 is a high-performance IGBT module with impressive voltage and current handling capabilities, low switching losses, and a compact, efficient design. It is well-suited for a range of high-power industrial applications, from motor drives to renewable energy systems, offering reliability, efficiency, and robust thermal management. This makes it an excellent choice for engineers and designers looking to optimize the performance and lifespan of power electronics in demanding environments.
CS23-12IO2 Compare Parts
  • CS23-12IO2 vs CS29-08IO1C
  • CS23-12IO2 vs CS23-16IO2
  • CS23-12IO2 vs CS23-08IO2
  • CS23-12IO2 vs CS220-8N
  • CS23-12IO2 vs CS220-8M
  • CS23-12IO2 vs CS220-8D
  • CS23-12IO2 vs CS220-8B
  • CS23-12IO2 vs CS220-35N
  • CS23-12IO2 vs CS220-35M
  • CS23-12IO2 vs CS220-25PB
  • CS23-12IO2 vs CS220-25P
  • CS23-12IO2 vs CS220-25N
  • CS23-12IO2 vs CS220-25M
  • CS23-12IO2 vs CS220-25D
  • CS23-12IO2 vs CS220-25B
  • CS23-12IO2 vs CS220-16P
  • CS23-12IO2 vs CS220-16N
  • CS23-12IO2 vs CS220-16M
  • CS23-12IO2 vs CS220-16D
  • CS23-12IO2 vs CS220-16B
  • CS23-12IO2 vs CS220-12P
  • CS23-12IO2 vs CS220-12N
  • CS23-12IO2 vs CS220-12M
  • CS23-12IO2 vs CS220-12D
  • CS23-12IO2 vs CS220-12B
  • CS23-12IO2 vs CS220-10N
  • CS23-12IO2 vs CS220-10M
  • CS23-12IO2 vs CS220-10D
  • CS23-12IO2 vs CS220-10B
  • CS23-12IO2 vs CS22-12IO1M
  • CS23-12IO2 vs CS22-08IO1M
  • CS23-12IO2 vs CS202-4N-2
  • CS23-12IO2 vs CS202-4N
  • CS23-12IO2 vs CS202-4M-2
  • CS23-12IO2 vs CS202-4M
  • CS23-12IO2 vs CS202-4D-2
  • CS23-12IO2 vs CS202-4D
  • CS23-12IO2 vs CS202-4B-2
  • CS23-12IO2 vs CS202-4B
  • CS23-12IO2 vs CS20-25MOT1-TUB
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate