Categories
Manufacturers
Home  /  Discrete Semiconductors  /  Thyristors - SCRs  /  Bourns Inc TIC106M-S
TIC106M-S
TIC106M-S
Bourns Inc

TIC106M-S

Obsolete Obsolete
Description:  SCR 600V 5A TO220
Manufacturer:  Bourns Inc
Datasheet:   Datasheet TIC106M-S Datasheet
3D Model Icon

TIC106M-S Stock: 29470

Part Number *
Manufacturer
Contact Person *
Email Address *
Inquiry Quantity *
Delivery Country *

TIC106M-S Specification

Technical Parameter
Mfr Part
Manufacturer
Series
-
Packaging
Tube
Product Status
Obsolete
Environmental Compliance
Lead Free
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Voltage - Off State
600 V
Voltage - Gate Trigger (Vgt) (Max)
1 V
Current - Gate Trigger (Igt) (Max)
200 μA
Voltage - On State (Vtm) (Max)
1.7 V
Current - On State (It (AV)) (Max)
3.2 A
Current - On State (It (RMS)) (Max)
5 A
Current - Hold (Ih) (Max)
5 mA
Current - Off State (Max)
1 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
30A @ 50Hz
SCR Type
Sensitive Gate
Operating Temperature
-40 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220

TIC106M-S PDF Datasheet

TIC106M-S Datasheet
Click and Download: TIC106M-S Datasheet

TIC106M-S Related Parts

TIC106D-S
TIC106N-S
TIC106S-S
TIC108D-S
TIC108M-S
TIC108N-S
TIC116D-S
TIC116M-S
TIC116N-S
TIC116S-S
TIC126D-S
TIC126M-S

TIC106M-S Compare Parts

  • TIC106M-S vs TIC126S-S
  • TIC106M-S vs TIC126N-S
  • TIC106M-S vs TIC126M-S
  • TIC106M-S vs TIC126D-S
  • TIC106M-S vs TIC116S-S
  • TIC106M-S vs TIC116N-S
  • TIC106M-S vs TIC116M-S
  • TIC106M-S vs TIC116D-S
  • TIC106M-S vs TIC108N-S
  • TIC106M-S vs TIC108M-S
  • TIC106M-S vs TIC108D-S
  • TIC106M-S vs TIC106S-S
  • TIC106M-S vs TIC106N-S
  • TIC106M-S vs TIC106D-S
  • TIC106M-S Equivalent
  • TIC106D-S

    ### Overview of Bourns Inc TIC106M-S

    The TIC106M-S by Bourns Inc. is a versatile and reliable component designed for various applications, particularly in power management and control systems. This device is primarily a Triac (Triode for Alternating Current) that is widely used in AC switching applications. The TIC106M-S is known for its efficiency, durability, and ease of integration into electronic circuits.

    ### Key Features

    1. High Voltage Rating: The TIC106M-S can handle high voltages, making it suitable for a wide range of AC applications.

    2. Low Trigger Current: This Triac requires a lower gate trigger current, which enhances the overall efficiency of the circuit designs using this component.

    3. Robust Construction: Designed with robust materials, the TIC106M-S ensures long-term reliability and performance under challenging conditions.

    4. Fast Switching: The device offers fast switching capabilities, making it ideal for applications that require rapid on/off control.

    5. Compact Size: The small form factor facilitates easy integration into various assemblies and reduces the overall footprint of the design.

    6. Temperature Stability: The TIC106M-S operates effectively across a broad temperature range, ensuring stable performance in different environmental conditions.

    ### Specifications

    Here are the detailed specifications for the TIC106M-S:

    | Parameter | Specification |
    |----------------------------------|------------------------------|
    | Type | Triac |
    | Voltage Rating (VDRM) | 600 V |
    | Current Rating (IT(RMS)) | 6 A |
    | Trigger Current (IGT) | 10 mA (max) |
    | Holding Current (IH) | 20 mA (min) |
    | Gate Voltage (VGT) | 1.5 V |
    | Surge Current (ITSM) | 100 A (for 20 ms) |
    | Operating Temperature Range | -40°C to +125°C |
    | Package Type | TO-220 |
    | Isolation Voltage (VISO) | 2500 V |
    | Power Dissipation (Ptot) | 2 W |

    ### Electrical Characteristics

    The following table outlines additional electrical characteristics for the TIC106M-S:

    | Parameter | Conditions | Min | Typ | Max |
    |---------------------------------|----------------------------------|----------|-----------|-----------|
    | Breakover Voltage (VBO) | | | 600 V | |
    | Gate Trigger Voltage (VGT) | Typical | 0.6 V | 1.5 V | 2.5 V |
    | On-State Voltage (VTM) | IT = 6A | 1.5 V | | 2.5 V |
    | Critical Rate of Voltage Rise (dv/dt) | 50 Hz, Tj = 25°C | 500 V/µs | | |
    | Critical Rate of Current Rise (di/dt) | IT = 6A, Tj = 25°C | 10 A/µs | | |

    ### Applications

    The TIC106M-S is suitable for various applications, including:

    1. Lighting Control: Used in dimmer switches and light control systems, allowing for smooth transitioning and efficient power management.

    2. Motor Control: Ideal for controlling AC motors in industrial and home appliances, providing efficient speed and torque adjustments.

    3. Heater Control: Suitable for controlling resistive loads such as heating elements, ensuring stable and efficient operation.

    4. Solid State Relays: Commonly integrated into solid-state relay designs for remote switching capabilities.

    5. AC Power Switching: Used in applications requiring reliable switching of AC power, such as in HVAC systems and other heavy-duty equipment.

    ### Advantages

    - High Reliability: The robust construction of the TIC106M-S ensures longevity and reliability in various applications.

    - Energy Efficiency: With low trigger current requirements, the TIC106M-S enhances energy efficiency in system designs.

    - Versatility: Its wide voltage and current ratings make it suitable for numerous applications across different industries.

    - Ease of Use: The compact package and straightforward connections facilitate easier integration into existing designs.

    ### Conclusion

    The Bourns Inc TIC106M-S Triac is a feature-rich component designed for efficient power management in a variety of applications. With its high voltage and current ratings, low trigger current requirements, and robust thermal performance, it stands out as a reliable choice for engineers and designers working in fields ranging from consumer electronics to industrial automation. For specific application needs and further design resources, consulting the official Bourns datasheet is recommended.

    TIC106D-S Customer Reviews

    5.0 / 5.0
    Customer Reviews
    65 Reviews
    Elżbieta Czarnecka
    Poland
    5 stars
    2025-04-17 12:07
    Porz?dne transistors, withstand high power, recommend
    Sofía Carolina
    Spain
    5 stars
    2025-04-17 10:38
    Perfect recommended ok
    Christine Lewis
    United States
    5 stars
    2025-04-17 09:30
    It came well fast and everything in good condition
    Ana Beltrán
    Spain
    5 stars
    2025-04-17 08:53
    The product is what it says it is. At the moment I only used one and it worked.
    Martin Morel
    France
    5 stars
    2025-04-17 08:19
    Good product, compliant
    Ronald Harris
    United States
    5 stars
    2025-04-17 05:19
    Very serious seller, fast in shipment, recommend it to everyone.