ADPA1105-EVALZ
ADPA1105-EVALZ
Active
Description:  ADPA1105 EVAL BOARD
Manufacturer:  Analog Devices
History Price: $982.26
In Stock: 43100
ADPA1105-EVALZ Specification
Specification
Part No
ADPA1105-EVALZ
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Power Amplifier
For Use With/Related Products
900MHz ~ 1.6GHz
Supplied Contents
ADPA1105
Type
Board(s)
ADPA1105-EVALZ PDF Datasheet
ADPA1105-EVALZ Related Parts
ADPA1107-EVALZ
ADPA1107-EVALZ
Analog Devices
ADPA1107 EVAL BOARD
ADPA7002-EVALZ
ADPA7002-EVALZ
Analog Devices
VAL ADPA7002
ADPA7005-EVALZ
ADPA7005-EVALZ
Analog Devices
VAL ADPA7005
ADPA7006-EVALZ
ADPA7006-EVALZ
Analog Devices
VAL ADPA7006
ADPA9002-EVALZ
ADPA9002-EVALZ
Analog Devices
ADPA9002 EVAL BOARD
ADP-L200-00S
ADP-L200-00S
u-blox
LTE ADAPTER BOARD FOR WIRELESS E
ADP-L201-00S
ADP-L201-00S
u-blox
ADAPTER BOARD FOR EVK-L22 INCLUD
ADP-L210-00S
ADP-L210-00S
u-blox
LTE ADAPTER BOARD FOR WIRELESS E
ADP-L220-00S
ADP-L220-00S
u-blox
ADAPTER BOARD FOR EVK-L24 INCLUD
ADP-L280-00S
ADP-L280-00S
u-blox
ADAPTER BOARD FOR EVK-L23 INCLUD
ADP-R203-00B
ADP-R203-00B
u-blox
ADAPTER BOARD FOR EVK-R203 INCLU
ADP-R211-00B
ADP-R211-00B
u-blox
ADAPTER BOARD FOR EVK-R211 INCLU
ADPA1105-EVALZ Compare Parts
  • ADPA1105-EVALZ vs ADP-U260-00S
  • ADPA1105-EVALZ vs ADP-U230-01S
  • ADPA1105-EVALZ vs ADP-U201SARA-03B
  • ADPA1105-EVALZ vs ADP-U200-01S
  • ADPA1105-EVALZ vs ADP-R8001M10-00C
  • ADPA1105-EVALZ vs ADP-R8001-00C
  • ADPA1105-EVALZ vs ADP-R6801-00B
  • ADPA1105-EVALZ vs ADP-R220-00B
  • ADPA1105-EVALZ vs ADP-R211-00B
  • ADPA1105-EVALZ vs ADP-R203-00B
  • ADPA1105-EVALZ vs ADP-L280-00S
  • ADPA1105-EVALZ vs ADP-L220-00S
  • ADPA1105-EVALZ vs ADP-L210-00S
  • ADPA1105-EVALZ vs ADP-L201-00S
  • ADPA1105-EVALZ vs ADP-L200-00S
  • ADPA1105-EVALZ vs ADPA9002-EVALZ
  • ADPA1105-EVALZ vs ADPA7006-EVALZ
  • ADPA1105-EVALZ vs ADPA7005-EVALZ
  • ADPA1105-EVALZ vs ADPA7002-EVALZ
  • ADPA1105-EVALZ vs ADPA1107-EVALZ
  • ADPA1105-EVALZ vs ADP-R6401D-00B
  • ADPA1105-EVALZ vs ADP-R6401-00B
  • ADPA1105-EVALZ vs ADP-R6001D-00B
  • ADPA1105-EVALZ vs ADP-R6001-00B
  • ADPA1105-EVALZ vs ADP-R510S-1
  • ADPA1105-EVALZ vs ADP-R510M8S-1
  • ADPA1105-EVALZ vs ADP-R500S-1
  • ADPA1105-EVALZ vs ADP-R422S-0
  • ADPA1105-EVALZ vs ADP-R422M8S-0
  • ADPA1105-EVALZ vs ADP-R422M10S-0
  • ADPA1105-EVALZ vs ADP-R422-0
  • ADPA1105-EVALZ vs ADP-R412M-02B
  • ADPA1105-EVALZ vs ADP-R410M-02B
  • ADPA1105-EVALZ vs ADP-R280-00B
  • ADPA1105-EVALZ vs ADP-R204-00B
  • ADPA1105-EVALZ vs ADP-R202-00B
  • ADPA1105-EVALZ vs ADP-R200-00B
  • ADPA1105-EVALZ vs ADP-N310-0
  • ADPA1105-EVALZ vs ADP-G450-0
  • ADPA1105-EVALZ vs ADPA7009-2-EVALZ
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description