☰
TMC5062-EVAL
TMC5062-EVAL
Discontinued at Digi-Key
Description:  EVALUATION BOARD FOR TMC5062-LA
Manufacturer:  Maxim Integrated
History Price: $80.25
In Stock: 4510
TMC5062-EVAL Specification
Specification
Part No
TMC5062-EVAL
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver, Stepper
Embedded
Yes, MCU
Utilized IC / Part
TMC5062
Primary Attributes
Motors (Stepper)
Supplied Contents
Board(s)
TMC5062-EVAL Related Parts
TMC2210-EVAL
TMC2210-EVAL
Maxim Integrated
EVALUATION BOARD FOR TMC2210
TMC2210-EVAL-KIT
TMC2210-EVAL-KIT
Maxim Integrated
EVALUATION KIT FOR TMC2210
TMC2300-MOTOR-EVAL
TMC2300-MOTOR-EVAL
Maxim Integrated
POWER MANAGEMENT IC DEVELOPMENT
TMC2300-THERMO-BOB
TMC2300-THERMO-BOB
Maxim Integrated
POWER MANAGEMENT IC DEVELOPMENT
TMC262-BOB30
TMC262-BOB30
Maxim Integrated
BREAKOUT BOARD FOR TMC262
TMC262-BOB40
TMC262-BOB40
Maxim Integrated
BREAKOUT BOARD FOR TMC262
TMC262-EVAL
TMC262-EVAL
Maxim Integrated
EVAL BOARD FOR TMC262
TMC2660-EVAL
TMC2660-EVAL
Maxim Integrated
EVALUATION BOARD FOR TMC2660-PA
TMC429+TMC26X-EVAL
TMC429+TMC26X-EVAL
Maxim Integrated
EVAL MOD TMC429,260,261,262
TMC429-BOB
TMC429-BOB
Maxim Integrated
BREAKOUT BOARD FOR TMC429
TMC4361A-BOB
TMC4361A-BOB
Maxim Integrated
BREAKOUT BOARD FOR TMC4361A-LA
TMC457-EVAL
TMC457-EVAL
Maxim Integrated
EVAL MODULE FOR TMC457
TMC5062-EVAL Description
The Maxim Integrated TMC5062-EVAL is an evaluation board designed for evaluating the TMC5062 stepper motor driver IC from Maxim Integrated. This evaluation board facilitates the development and testing of motor control applications by providing an accessible platform to evaluate the performance and capabilities of the TMC5062 stepper motor driver. Here is a detailed overview, including specifications and features of the TMC5062-EVAL.

## Overview

The TMC5062-EVAL evaluation board is engineered to support the TMC5062 stepper motor driver IC, which is a sophisticated device designed to control stepper motors with high precision and efficiency. The evaluation board provides a comprehensive environment for developers to assess the IC%27s performance and capabilities, experiment with different configurations, and validate the design for various motor control applications.

## Key Features

1. Integrated TMC5062 Driver IC: The evaluation board features the TMC5062 stepper motor driver IC, known for its high precision and advanced motor control capabilities. The IC supports various stepping modes and advanced features for optimized motor performance.

2. High-Current Driver Capability: The TMC5062 supports high-current driving capabilities, making it suitable for driving stepper motors with high torque requirements. The evaluation board allows testing of the driver’s performance under different current settings.

3. Advanced Motion Control: The TMC5062 offers advanced motion control features such as microstepping, which improves the resolution and smoothness of motor movements. The evaluation board provides access to these features for experimentation and tuning.

4. Flexible Power Supply Options: The evaluation board supports multiple power supply options to accommodate different motor and application requirements. This flexibility allows for a broad range of testing scenarios.

5. User-Friendly Interface: The evaluation board is designed with a user-friendly interface, including connectors, switches, and indicators, to simplify the process of evaluating and configuring the TMC5062 IC.

6. Cooling Solutions: The board includes provisions for adequate cooling to ensure stable operation of the TMC5062 IC during testing, especially under high-current conditions.

7. Software Support: The TMC5062-EVAL comes with software tools and documentation to facilitate setup, configuration, and monitoring of the motor control system. This includes graphical user interfaces for adjusting parameters and analyzing performance.

8. Evaluation and Debugging Tools: The board includes evaluation and debugging tools such as oscilloscopes and current sensors to monitor the performance of the motor driver and diagnose issues.

## Specifications

- Part Number: TMC5062-EVAL
- IC Featured: TMC5062 Stepper Motor Driver
- Motor Driver Current: Capable of driving stepper motors with currents up to 2.5A per phase
- Supply Voltage Range: Supports a supply voltage range from 8V to 45V
- Microstepping Resolution: Up to 256 microsteps per full step
- Operating Temperature Range: Designed for operation in the industrial temperature range, typically -40°C to +85°C
- Interface: Includes connectors for motor phases, power supply, and communication interfaces
- Cooling: Includes heat sinks and cooling provisions to ensure stable operation
- Software Compatibility: Compatible with Maxim Integrated’s software tools for configuration and monitoring

## Applications

The TMC5062-EVAL is suitable for evaluating and developing motor control solutions for various applications, including:

- Industrial Automation: For controlling stepper motors in automation equipment, such as conveyors, robotics, and CNC machines.
- Consumer Electronics: In devices requiring precise motor control, such as printers and scanners.
- Medical Devices: For applications such as positioning systems in medical imaging equipment.
- Automotive: In automotive systems requiring precise motor control, such as seat adjustment and other motor-driven components.

## Conclusion

The Maxim Integrated TMC5062-EVAL evaluation board provides a comprehensive platform for testing and evaluating the TMC5062 stepper motor driver IC. With its high-current driver capabilities, advanced motion control features, and flexible power supply options, the evaluation board enables developers to thoroughly assess the performance of the TMC5062 IC and integrate it into their motor control systems. The user-friendly interface, cooling solutions, and software support further enhance the development and debugging process, making the TMC5062-EVAL a valuable tool for designing high-performance motor control applications.

For additional details, including technical documentation, software downloads, and support resources, you can visit Maxim Integrated’s official website or contact their technical support team.
TMC5062-EVAL Compare Parts
  • TMC5062-EVAL vs TMC2210-EVAL
  • TMC5062-EVAL vs TMCSILENTSTEPSTICK SPI
  • TMC5062-EVAL vs TMC8670-EVAL
  • TMC5062-EVAL vs TMC8462A-EVAL
  • TMC5062-EVAL vs TMC8461-EVAL
  • TMC5062-EVAL vs TMC7300-EVAL-KIT
  • TMC5062-EVAL vs TMC7300-BOB
  • TMC5062-EVAL vs TMC6300-EVAL
  • TMC5062-EVAL vs TMC6300-BOB
  • TMC5062-EVAL vs TMC6140-EVAL-KIT
  • TMC5062-EVAL vs TMC5240-EVAL-KIT
  • TMC5062-EVAL vs TMC5240-EVAL
  • TMC5062-EVAL vs TMC5160-EVAL-KIT
  • TMC5062-EVAL vs TMC5160-EVAL
  • TMC5062-EVAL vs TMC5130A-BOB
  • TMC5062-EVAL vs TMC5072-EVAL-KIT
  • TMC5062-EVAL vs TMC5072-EVAL
  • TMC5062-EVAL vs TMC5041-EVAL
  • TMC5062-EVAL vs TMC5041-BOB
  • TMC5062-EVAL vs TMC5031-EVAL
  • TMC5062-EVAL vs TMC4671-TOSV-REF
  • TMC5062-EVAL vs TMC4671-EVAL
  • TMC5062-EVAL vs TMC4671-BOB
  • TMC5062-EVAL vs TMC4671+TMC6100-
  • TMC5062-EVAL vs TMC457-EVAL
  • TMC5062-EVAL vs TMC4361A-BOB
  • TMC5062-EVAL vs TMC429-BOB
  • TMC5062-EVAL vs TMC429+TMC26X-EVAL
  • TMC5062-EVAL vs TMC2660-EVAL
  • TMC5062-EVAL vs TMC262-EVAL
  • TMC5062-EVAL vs TMC262-BOB40
  • TMC5062-EVAL vs TMC262-BOB30
  • TMC5062-EVAL vs TMC2300-THERMO-BOB
  • TMC5062-EVAL vs TMC2300-MOTOR-EVAL
  • TMC5062-EVAL vs TMC-UPS-10A70V-EVAL
  • TMC5062-EVAL vs TMC-UPS-10A70V-A-EVAL
  • TMC5062-EVAL vs TMCSILENTSTEPSTICK SPI
  • TMC5062-EVAL vs TMCSILENTSTEPSTICK
  • TMC5062-EVAL vs TMC-SCHRAUBSTOCK
  • TMC5062-EVAL vs TMCM-1617-GRIP-REF
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you