LM2842XMK-ADJEV
LM2842XMK-ADJEV
Active
Description:  SWITCHING REGULATOR, CURRENT-MOD
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 12700
LM2842XMK-ADJEV Specification
Specification
Part No
LM2842XMK-ADJEV
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
National Semiconductor
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
-
Outputs and Type
-
Voltage - Output
-
Current - Output
-
Voltage - Input
-
Regulator Topology
-
Frequency - Switching
-
Board Type
-
Supplied Contents
-
Utilized IC / Part
-
Power - Output
-
LM2842XMK-ADJEV Related Parts
LM20123EVAL
LM20123EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20123
LM20124EVAL
LM20124EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20124
LM20125EVAL
LM20125EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20125
LM20133EVAL
LM20133EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20133
LM20134EVAL
LM20134EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20134
LM20136MHEVAL
LM20136MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20136MH
LM20143EVAL
LM20143EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20143
LM20144EVAL
LM20144EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20144
LM20145EVAL
LM20145EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20145
LM20146MHEVAL
LM20146MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20146MH
LM20154EVAL
LM20154EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20154
LM20242EVAL
LM20242EVAL
Texas Instruments
BOARD EVAL 2A POWERWISE LM20242
LM2842XMK-ADJEV Compare Parts
  • LM2842XMK-ADJEV vs LM2853-3.3EVAL
  • LM2842XMK-ADJEV vs LM2853-1.8EVAL/NOPB
  • LM2842XMK-ADJEV vs LM2853-1.8EVAL
  • LM2842XMK-ADJEV vs LM2853-1.2EVAL
  • LM2842XMK-ADJEV vs LM2852Y-3.3EVAL
  • LM2842XMK-ADJEV vs LM2852Y-1.8EVAL
  • LM2842XMK-ADJEV vs LM2852Y-1.2EVAL
  • LM2842XMK-ADJEV vs LM2852X-3.3EVAL
  • LM2842XMK-ADJEV vs LM2852X-1.8EVAL
  • LM2842XMK-ADJEV vs LM2852X-1.2EVAL
  • LM2842XMK-ADJEV vs LM2842XMK-ADJEV/NOPB
  • LM2842XMK-ADJEV vs LM2841YMK-ADJEV/NOPB
  • LM2842XMK-ADJEV vs LM2833ZSDEVAL
  • LM2842XMK-ADJEV vs LM2833ZMYEVAL
  • LM2842XMK-ADJEV vs LM2833XSDEVAL
  • LM2842XMK-ADJEV vs LM2833XMYEVAL
  • LM2842XMK-ADJEV vs LM2832ZSD EVAL
  • LM2842XMK-ADJEV vs LM2832YSD EVAL
  • LM2842XMK-ADJEV vs LM2832YMY EVAL
  • LM2842XMK-ADJEV vs LM2831ZMF EVAL
  • LM2842XMK-ADJEV vs LM2831YMF EVAL
  • LM2842XMK-ADJEV vs LM2831XMF EVAL
  • LM2842XMK-ADJEV vs LM2787BPEV
  • LM2842XMK-ADJEV vs LM2776EVM
  • LM2842XMK-ADJEV vs LM27762EVM
  • LM2842XMK-ADJEV vs LM27761EVM
  • LM2842XMK-ADJEV vs LM2775EVM
  • LM2842XMK-ADJEV vs LM2757TMEV
  • LM2842XMK-ADJEV vs LM2745-19AEVAL
  • LM2842XMK-ADJEV vs LM2744EVAL
  • LM2842XMK-ADJEV vs LM2743EVAL/NOPB
  • LM2842XMK-ADJEV vs LM2743-19AEVAL
  • LM2842XMK-ADJEV vs LM27403EVM-POL600
  • LM2842XMK-ADJEV vs LM27403EVM
  • LM2842XMK-ADJEV vs LM27402SQEVAL/NOPB
  • LM2842XMK-ADJEV vs LM2738YSDEVAL
  • LM2842XMK-ADJEV vs LM2738YMYEVAL
  • LM2842XMK-ADJEV vs LM2738XSDEVAL
  • LM2842XMK-ADJEV vs LM2738XMYEVAL
  • LM2842XMK-ADJEV vs LM2736Y EVAL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 83 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you