☰
COM-13705
COM-13705
Active
Description:  LED DRIVER PICOBUCK
Manufacturer:  SparkFun Electronics
Datasheet:   COM-13705 Datasheet
History Price: $17.5
In Stock: 9940
COM-13705 Specification
Specification
Part No
COM-13705
Category
LED Driver Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
330mA
Outputs and Type
3, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
6V ~ 36V
Supplied Contents
Board(s)
Utilized IC / Part
AL8805
COM-13705 PDF Datasheet
COM-13705 Compare Parts
  • COM-13705 vs COM-12937
  • COM-13705 vs COM-11850
  • COM-13705 vs COMBOLED
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you