☰
EVAL-ADF7023DB5Z
EVAL-ADF7023DB5Z
Active
Description:  DAUGHTER CARD, 862-928MHZ
Manufacturer:  Analog Devices
History Price: $60.79
In Stock: 25520
EVAL-ADF7023DB5Z Specification
Specification
Part No
EVAL-ADF7023DB5Z
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
431MHz ~ 464MHz, 862MHz ~ 928MHz
Supplied Contents
ADF7023
Type
Board(s)
EVAL-ADF7023DB5Z PDF Datasheet
EVAL-ADF7023DB5Z Related Parts
EVAL_PAN1321I
EVAL_PAN1321I
Panasonic Electronic Components
EVAL KIT FOR PAN1321I
EVAL_PAN1323
EVAL_PAN1323
Panasonic Electronic Components
RF EVAL KIT FOR PAN13XX
EVAL_PAN1555
EVAL_PAN1555
Panasonic Electronic Components
KIT EVAL BLUETOOTH PAN1555
EVAL_PAN1721-BR
EVAL_PAN1721-BR
Panasonic Electronic Components
EVAL KIT FOR PAN1721 BLUERADIOS
EVAL_PAN4555
EVAL_PAN4555
Panasonic Electronic Components
ZIGBEE DEVELOPMENT KIT PAN4555
EVAL_PAN4555ETU
EVAL_PAN4555ETU
Panasonic Electronic Components
RF PROTO MODULE PAN4555 SNAP
EVAL_PAN4561
EVAL_PAN4561
Panasonic Electronic Components
EVAL KIT FOR PAN4561 MODULE
EVAL_PAN4561ETU
EVAL_PAN4561ETU
Panasonic Electronic Components
RF PROTO MOD PAN4561 W/ANT SNAP
EVAL_PAN4561ETU-UFL
EVAL_PAN4561ETU-UFL
Panasonic Electronic Components
RF PROTO MODULE PAN4561 UFL SNAP
EVAL01-HMC1013LP4E
EVAL01-HMC1013LP4E
Analog Devices
EVAL BOARD HMC1013LP4E
EVAL01-HMC1018LP4E
EVAL01-HMC1018LP4E
Analog Devices
BOARD EVAL HMC1018LP4E
EVAL01-HMC1019LP4E
EVAL01-HMC1019LP4E
Analog Devices
BOARD EVAL HMC1019LP4E
EVAL-ADF7023DB5Z Compare Parts
  • EVAL-ADF7023DB5Z vs EVAL-CN0534-EBZ
  • EVAL-ADF7023DB5Z vs EVAL-CN0522-EBZ
  • EVAL-ADF7023DB5Z vs EVAL-CN0417-EBZ
  • EVAL-ADF7023DB5Z vs EVAL-CN0399-SDPZ
  • EVAL-ADF7023DB5Z vs EVAL-CN0390-EB1Z
  • EVAL-ADF7023DB5Z vs EVAL-CN0377-EB1Z
  • EVAL-ADF7023DB5Z vs EVAL-CN0285-EB1Z
  • EVAL-ADF7023DB5Z vs EVAL-CN0211-EB1Z
  • EVAL-ADF7023DB5Z vs EVAL-CN0178-SDPZ
  • EVAL-ADF7023DB5Z vs EVAL-CN0150A-SDPZ
  • EVAL-ADF7023DB5Z vs EVAL-ADRF6755SDZ
  • EVAL-ADF7023DB5Z vs EVAL-ADGM1304SDZ
  • EVAL-ADF7023DB5Z vs EVAL-ADGM1144SDZ
  • EVAL-ADF7023DB5Z vs EVAL-ADGM1004SDZ
  • EVAL-ADF7023DB5Z vs EVAL-ADGM1004EBZ
  • EVAL-ADF7023DB5Z vs EVAL-ADG936REBZ
  • EVAL-ADF7023DB5Z vs EVAL-ADG936EBZ
  • EVAL-ADF7023DB5Z vs EVAL-ADG919EBZ
  • EVAL-ADF7023DB5Z vs EVAL-ADG918EBZ
  • EVAL-ADF7023DB5Z vs EVAL-ADG902EBZ
  • EVAL-ADF7023DB5Z vs EVAL-ADG901EBZ
  • EVAL-ADF7023DB5Z vs EVAL-ADF7XXXMB4Z
  • EVAL-ADF7023DB5Z vs EVAL-ADF7242DB1Z
  • EVAL-ADF7023DB5Z vs EVAL-ADF7241DB1Z
  • EVAL-ADF7023DB5Z vs EVAL-ADF70XXMBZ2
  • EVAL-ADF7023DB5Z vs EVAL-ADF70XXEKZ1
  • EVAL-ADF7023DB5Z vs EVAL-ADF7025DBZ1
  • EVAL-ADF7023DB5Z vs EVAL-ADF7024DB4Z
  • EVAL-ADF7023DB5Z vs EVAL-ADF7024DB3Z
  • EVAL-ADF7023DB5Z vs EVAL-ADF7024DB2Z
  • EVAL-ADF7023DB5Z vs EVAL-ADF7024DB1Z
  • EVAL-ADF7023DB5Z vs EVAL-ADF7023-JDB3Z
  • EVAL-ADF7023DB5Z vs EVAL-ADF7023-JDB2Z
  • EVAL-ADF7023DB5Z vs EVAL-ADF7023-JDB1Z
  • EVAL-ADF7023DB5Z vs EVAL-ADF7023DB4Z
  • EVAL-ADF7023DB5Z vs EVAL-ADF7023DB3Z
  • EVAL-ADF7023DB5Z vs EVAL-ADF7023DB2Z
  • EVAL-ADF7023DB5Z vs EVAL-ADF7023DB1Z
  • EVAL-ADF7023DB5Z vs EVAL-ADF7021-VDB3Z
  • EVAL-ADF7023DB5Z vs EVAL-ADF7021-VDB2Z
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!