☰
DEV-RR-SDK-01A
DEV-RR-SDK-01A
Active
Description:  KIT SOFTWARE ROADRUNNER PLUGTALK
Manufacturer:  Qualcomm
History Price: $1064
In Stock: 24070
DEV-RR-SDK-01A Specification
Specification
Part No
DEV-RR-SDK-01A
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Qualcomm
Series
RoadRunner
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? Classic
For Use With/Related Products
2.4GHz
Supplied Contents
BlueCore3-Multimedia EXT
Type
Board(s), Accessories
DEV-RR-SDK-01A Related Parts
DEV-11197
DEV-11197
SparkFun Electronics
ATMEGA128RFA1 DEV BOARD
DEV-13321
DEV-13321
SparkFun Electronics
PHOTON REDBOARD SPARKFUN
DEV-13907
DEV-13907
SparkFun Electronics
SPARKFUN ESP32 THING
DEV-14431
DEV-14431
SparkFun Electronics
ONION OMEGA2+ IOT COMPUTER
DEV-14432
DEV-14432
SparkFun Electronics
ONION OMEGA2 IOT COMPUTER
DEV-15025
DEV-15025
SparkFun Electronics
PRO NRF52840 MINI - BLUETOOTH DE
DEV-15420
DEV-15420
SparkFun Electronics
EDGE 2 DEV BOARD - ARTEMIS
DEV-15442
DEV-15442
SparkFun Electronics
REDBOARD ARTEMIS ATP
DEV-15443
DEV-15443
SparkFun Electronics
REDBOARD ARTEMIS NANO
DEV-15444
DEV-15444
SparkFun Electronics
REDBOARD ARTEMIS
DEV-16828
DEV-16828
SparkFun Electronics
SPARKFUN ARTEMIS DEVELOPMENT KIT
DEV-17272
DEV-17272
SparkFun Electronics
SPARKFUN MICROMOD ASSET TRACKER
DEV-RR-SDK-01A Description
The Qualcomm DEV-RR-SDK-01A is a comprehensive development kit designed to facilitate the development and testing of applications for Qualcomm%27s advanced wireless technologies. This kit is particularly aimed at developers working on projects that involve 5G, IoT (Internet of Things), and other cutting-edge wireless communication technologies. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The DEV-RR-SDK-01A is part of Qualcomm%27s robust ecosystem for developers, providing the necessary tools and resources to create, test, and optimize applications that leverage Qualcomm%27s state-of-the-art hardware and software solutions. This development kit is designed to support a wide range of applications, from mobile devices to industrial IoT solutions, making it a versatile tool for engineers and developers.

## Key Features

1. Comprehensive Development Environment: The SDK includes a complete set of development tools, libraries, and documentation to streamline the application development process.

2. Support for 5G Technologies: The kit is designed to support the latest 5G technologies, enabling developers to create applications that can take advantage of high-speed data transfer, low latency, and enhanced connectivity.

3. IoT Capabilities: The DEV-RR-SDK-01A is equipped with features that facilitate the development of IoT applications, including support for various communication protocols and sensors.

4. Hardware Integration: The development kit includes hardware components that allow for easy integration with other devices and systems, enabling developers to prototype and test their applications effectively.

5. Software Libraries: The SDK comes with a rich set of software libraries that provide pre-built functions and APIs, allowing developers to focus on application logic rather than low-level programming.

6. User-Friendly Interface: The development environment is designed to be user-friendly, with intuitive tools and interfaces that simplify the development process.

7. Debugging and Testing Tools: The kit includes debugging and testing tools that help developers identify and resolve issues during the development process, ensuring high-quality applications.

8. Community and Support: Qualcomm provides extensive support and resources for developers, including access to forums, documentation, and technical support to assist with any challenges encountered during development.

## Specifications

- Part Number: DEV-RR-SDK-01A
- Supported Technologies: 5G, LTE, IoT
- Development Environment: Integrated development environment (IDE) with support for various programming languages
- Hardware Components: Includes development boards, sensors, and connectivity modules
- Software Libraries: Comprehensive libraries for wireless communication, data processing, and application development
- Power Supply: Typically powered via USB or external power supply
- Operating System Support: Compatible with various operating systems, including Windows, Linux, and Android
- Connectivity Options: Supports multiple connectivity options, including Wi-Fi, Bluetooth, and cellular networks

## Applications

The Qualcomm DEV-RR-SDK-01A is suitable for a variety of applications, including:

- 5G Application Development: Ideal for developers creating applications that leverage the capabilities of 5G networks, such as enhanced mobile broadband and ultra-reliable low-latency communication.

- IoT Solutions: Can be used to develop IoT applications for smart cities, industrial automation, and connected devices, enabling seamless communication and data exchange.

- Mobile Device Prototyping: Useful for engineers designing and testing mobile applications that require high-speed connectivity and advanced features.

- Smart Home Devices: The kit can be utilized to create smart home solutions, including security systems, smart appliances, and home automation systems.

- Automotive Applications: Suitable for developing applications for connected vehicles, including telematics, infotainment, and vehicle-to-everything (V2X) communication.

## Conclusion

The Qualcomm DEV-RR-SDK-01A is a powerful and versatile development kit that provides developers with the tools and resources needed to create innovative applications leveraging Qualcomm%27s advanced wireless technologies. With its support for 5G and IoT, comprehensive development environment, and extensive hardware and software resources, it is an excellent choice for engineers and developers looking to push the boundaries of wireless communication. For specific applications and detailed performance characteristics, it is recommended to consult the manufacturer%27s documentation and resources.
DEV-RR-SDK-01A Compare Parts
  • DEV-RR-SDK-01A vs DEV-SYS-MONOHS-1A///
  • DEV-RR-SDK-01A vs DEV-SYS-1824-3A
  • DEV-RR-SDK-01A vs DEV-SYS-1645B3-1A
  • DEV-RR-SDK-01A vs DEV-SYS-1519-1B
  • DEV-RR-SDK-01A vs DEV-SYS-1504-1A
  • DEV-RR-SDK-01A vs DEV-SYS-1487-1B
  • DEV-RR-SDK-01A vs DEV-SYS-1455-2A
  • DEV-RR-SDK-01A vs DEV-SYS-1439-1B
  • DEV-RR-SDK-01A vs DEV-SYS-1309-1C
  • DEV-RR-SDK-01A vs DEV-SYS-0115-1A
  • DEV-RR-SDK-01A vs DEV-SYS-0114-1A
  • DEV-RR-SDK-01A vs DEV-SYS-0104-1B
  • DEV-RR-SDK-01A vs DEV-SYS-0101-1B
  • DEV-RR-SDK-01A vs DEV-RR-001-1A
  • DEV-RR-SDK-01A vs DEV-PC-1888-3A
  • DEV-RR-SDK-01A vs DEV-PC-1833-4A
  • DEV-RR-SDK-01A vs DEV-PC-1309C
  • DEV-RR-SDK-01A vs DEV-PC-0123-1C
  • DEV-RR-SDK-01A vs DEV-PC-0119-1C
  • DEV-RR-SDK-01A vs DEV-MP3-1A
  • DEV-RR-SDK-01A vs DEV-20270
  • DEV-RR-SDK-01A vs DEV-19957
  • DEV-RR-SDK-01A vs DEV-17725
  • DEV-RR-SDK-01A vs DEV-17272
  • DEV-RR-SDK-01A vs DEV-16828
  • DEV-RR-SDK-01A vs DEV-15444
  • DEV-RR-SDK-01A vs DEV-15443
  • DEV-RR-SDK-01A vs DEV-15442
  • DEV-RR-SDK-01A vs DEV-15420
  • DEV-RR-SDK-01A vs DEV-15025
  • DEV-RR-SDK-01A vs DEV-14432
  • DEV-RR-SDK-01A vs DEV-14431
  • DEV-RR-SDK-01A vs DEV-13907
  • DEV-RR-SDK-01A vs DEV-13321
  • DEV-RR-SDK-01A vs DEV-11197
  • DEV-RR-SDK-01A vs DEV-SYS-EGPS-1B
  • DEV-RR-SDK-01A vs DEV-SYS-1519-1A
  • DEV-RR-SDK-01A vs DEV-RR-CT-SDK-01A
  • DEV-RR-SDK-01A vs DEV
  • DEV-RR-SDK-01A vs DEVKIT EXS82-W LPWAN
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!