☰
DEV-19957
DEV-19957
Active
Description:  SPARKFUN AZUREWAVE THING PLUS -
Manufacturer:  SparkFun Electronics
Datasheet:   DEV-19957 Datasheet
History Price: $51.56
In Stock: 16750
DEV-19957 Specification
Specification
Part No
DEV-19957
Category
RF Evaluation and Development Kits, Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? 5
For Use With/Related Products
2.4GHz, 5GHz
Supplied Contents
AW-CU488, RTL8721DM
Type
Board(s), Accessories
DEV-19957 PDF Datasheet
DEV-19957 Related Parts
DEV-11197
DEV-11197
SparkFun Electronics
ATMEGA128RFA1 DEV BOARD
DEV-13321
DEV-13321
SparkFun Electronics
PHOTON REDBOARD SPARKFUN
DEV-13907
DEV-13907
SparkFun Electronics
SPARKFUN ESP32 THING
DEV-14431
DEV-14431
SparkFun Electronics
ONION OMEGA2+ IOT COMPUTER
DEV-14432
DEV-14432
SparkFun Electronics
ONION OMEGA2 IOT COMPUTER
DEV-15025
DEV-15025
SparkFun Electronics
PRO NRF52840 MINI - BLUETOOTH DE
DEV-15420
DEV-15420
SparkFun Electronics
EDGE 2 DEV BOARD - ARTEMIS
DEV-15442
DEV-15442
SparkFun Electronics
REDBOARD ARTEMIS ATP
DEV-15443
DEV-15443
SparkFun Electronics
REDBOARD ARTEMIS NANO
DEV-15444
DEV-15444
SparkFun Electronics
REDBOARD ARTEMIS
DEV-16828
DEV-16828
SparkFun Electronics
SPARKFUN ARTEMIS DEVELOPMENT KIT
DEV-17272
DEV-17272
SparkFun Electronics
SPARKFUN MICROMOD ASSET TRACKER
DEV-19957 Compare Parts
  • DEV-19957 vs DEV-SYS-MONOHS-1A///
  • DEV-19957 vs DEV-SYS-1824-3A
  • DEV-19957 vs DEV-SYS-1645B3-1A
  • DEV-19957 vs DEV-SYS-1519-1B
  • DEV-19957 vs DEV-SYS-1504-1A
  • DEV-19957 vs DEV-SYS-1487-1B
  • DEV-19957 vs DEV-SYS-1455-2A
  • DEV-19957 vs DEV-SYS-1439-1B
  • DEV-19957 vs DEV-SYS-1309-1C
  • DEV-19957 vs DEV-SYS-0115-1A
  • DEV-19957 vs DEV-SYS-0114-1A
  • DEV-19957 vs DEV-SYS-0104-1B
  • DEV-19957 vs DEV-SYS-0101-1B
  • DEV-19957 vs DEV-RR-SDK-01A
  • DEV-19957 vs DEV-RR-001-1A
  • DEV-19957 vs DEV-PC-1888-3A
  • DEV-19957 vs DEV-PC-1833-4A
  • DEV-19957 vs DEV-PC-1309C
  • DEV-19957 vs DEV-PC-0123-1C
  • DEV-19957 vs DEV-PC-0119-1C
  • DEV-19957 vs DEV-MP3-1A
  • DEV-19957 vs DEV-20270
  • DEV-19957 vs DEV-17725
  • DEV-19957 vs DEV-17272
  • DEV-19957 vs DEV-16828
  • DEV-19957 vs DEV-15444
  • DEV-19957 vs DEV-15443
  • DEV-19957 vs DEV-15442
  • DEV-19957 vs DEV-15420
  • DEV-19957 vs DEV-15025
  • DEV-19957 vs DEV-14432
  • DEV-19957 vs DEV-14431
  • DEV-19957 vs DEV-13907
  • DEV-19957 vs DEV-13321
  • DEV-19957 vs DEV-11197
  • DEV-19957 vs DEV-SYS-EGPS-1B
  • DEV-19957 vs DEV-SYS-1519-1A
  • DEV-19957 vs DEV-RR-CT-SDK-01A
  • DEV-19957 vs DEV
  • DEV-19957 vs DEVKIT EXS82-W LPWAN
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!