PIC32-EMZ64
PIC32-EMZ64
Active
Description:  PIC32MZ2048EFH064 EVAL BRD
Manufacturer:  Olimex LTD
Datasheet:   PIC32-EMZ64 Datasheet
History Price: $46.63
In Stock: 23500
PIC32-EMZ64 Specification
Specification
Part No
PIC32-EMZ64
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Olimex LTD
Series
PIC?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
MIPS32? M-Class
Platform
-
Utilized IC / Part
PIC32MZ2048EFH064
Mounting Type
Fixed
Contents
Board(s), OLED
PIC32-EMZ64 PDF Datasheet
PIC32-EMZ64 Related Parts
PIC32-HMZ144
PIC32-HMZ144
Olimex LTD
PIC32MZ2048 EVAL BRD
PIC32-MAXI-WEB
PIC32-MAXI-WEB
Olimex LTD
PIC32MX795F512L EVAL BRD
PIC32-PINGUINO-MICRO
PIC32-PINGUINO-MICRO
Olimex LTD
PINGUINO PIC32MX440F256H EVAL BD
PIC32-PINGUINO-OTG
PIC32-PINGUINO-OTG
Olimex LTD
PINGUINO PIC32MX440F256H-80I/PT
PIC-IO
PIC-IO
Olimex LTD
PIC16F628 EVAL BRD
PIC-MT-USB
PIC-MT-USB
Olimex LTD
PIC16F877 EVAL BRD
PIC-P18-20MHZ
PIC-P18-20MHZ
Olimex LTD
PIC16F628 EVAL BRD
PIC-P26J50
PIC-P26J50
Olimex LTD
PIC18F26J5X EVAL BRD
PIC-P28-20MHZ
PIC-P28-20MHZ
Olimex LTD
PIC16F876 EVAL BRD
PIC-P32MX
PIC-P32MX
Olimex LTD
PIC32MX340F512 EVAL BRD
PIC-P40-20MHZ
PIC-P40-20MHZ
Olimex LTD
PIC16F877 EVAL BRD
PIC-USB-4550
PIC-USB-4550
Olimex LTD
PIC18F4550 EVAL BRD
PIC32-EMZ64 Compare Parts
  • PIC32-EMZ64 vs PIC-USB-4550
  • PIC32-EMZ64 vs PIC-P40-20MHZ
  • PIC32-EMZ64 vs PIC-P32MX
  • PIC32-EMZ64 vs PIC-P28-20MHZ
  • PIC32-EMZ64 vs PIC-P26J50
  • PIC32-EMZ64 vs PIC-P18-20MHZ
  • PIC32-EMZ64 vs PIC-MT-USB
  • PIC32-EMZ64 vs PIC-IO
  • PIC32-EMZ64 vs PIC32-PINGUINO-OTG
  • PIC32-EMZ64 vs PIC32-PINGUINO-MICRO
  • PIC32-EMZ64 vs PIC32-MAXI-WEB
  • PIC32-EMZ64 vs PIC32-HMZ144
  • PIC32-EMZ64 vs PICOPIGL
  • PIC32-EMZ64 vs PICOPIFL
  • PIC32-EMZ64 vs PICONYMPHGL
  • PIC32-EMZ64 vs PICONYMPHFL
  • PIC32-EMZ64 vs PICOHOBBITGL
  • PIC32-EMZ64 vs PICOHOBBITFL
  • PIC32-EMZ64 vs PICODWARFGL
  • PIC32-EMZ64 vs PICODWARFFL
  • PIC32-EMZ64 vs PIC-LCD3310
  • PIC32-EMZ64 vs PIC18F8722 DEVELOPMENT BOARD KIT
  • PIC32-EMZ64 vs PIC18F67J10 DEVELOPMENT BOARD KIT
  • PIC32-EMZ64 vs PIC18F6722 DEVELOPMENT BOARD KIT
  • PIC32-EMZ64 vs PIC18F4520 DEVELOPMENT BOARD KIT
  • PIC32-EMZ64 vs PIC18F452 DEVELOPMENT KIT
  • PIC32-EMZ64 vs PIC18F452 DEVELOPMENT BOARD KIT
  • PIC32-EMZ64 vs PIC16F877A DEVELOPMENT BOARD KIT
  • PIC32-EMZ64 vs PIC12F683 DEVELOPMENT BOARD KIT
  • PIC32-EMZ64 vs PIC12F675 DEVELOPMENT BOARD KIT
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.