PIC-USB-4550
PIC-USB-4550
Active
Description:  PIC18F4550 EVAL BRD
Manufacturer:  Olimex LTD
History Price: $14.21
In Stock: 26600
PIC-USB-4550 Specification
Specification
Part No
PIC-USB-4550
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Olimex LTD
Series
PIC?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
PIC
Platform
-
Utilized IC / Part
PIC18F4550
Mounting Type
Socket
Contents
Board(s)
PIC-USB-4550 PDF Datasheet
PIC-USB-4550 Related Parts
PIC32-EMZ64
PIC32-EMZ64
Olimex LTD
PIC32MZ2048EFH064 EVAL BRD
PIC32-HMZ144
PIC32-HMZ144
Olimex LTD
PIC32MZ2048 EVAL BRD
PIC32-MAXI-WEB
PIC32-MAXI-WEB
Olimex LTD
PIC32MX795F512L EVAL BRD
PIC32-PINGUINO-MICRO
PIC32-PINGUINO-MICRO
Olimex LTD
PINGUINO PIC32MX440F256H EVAL BD
PIC32-PINGUINO-OTG
PIC32-PINGUINO-OTG
Olimex LTD
PINGUINO PIC32MX440F256H-80I/PT
PIC-IO
PIC-IO
Olimex LTD
PIC16F628 EVAL BRD
PIC-MT-USB
PIC-MT-USB
Olimex LTD
PIC16F877 EVAL BRD
PIC-P18-20MHZ
PIC-P18-20MHZ
Olimex LTD
PIC16F628 EVAL BRD
PIC-P26J50
PIC-P26J50
Olimex LTD
PIC18F26J5X EVAL BRD
PIC-P28-20MHZ
PIC-P28-20MHZ
Olimex LTD
PIC16F876 EVAL BRD
PIC-P32MX
PIC-P32MX
Olimex LTD
PIC32MX340F512 EVAL BRD
PIC-P40-20MHZ
PIC-P40-20MHZ
Olimex LTD
PIC16F877 EVAL BRD
PIC-USB-4550 Compare Parts
  • PIC-USB-4550 vs PIC-P40-20MHZ
  • PIC-USB-4550 vs PIC-P32MX
  • PIC-USB-4550 vs PIC-P28-20MHZ
  • PIC-USB-4550 vs PIC-P26J50
  • PIC-USB-4550 vs PIC-P18-20MHZ
  • PIC-USB-4550 vs PIC-MT-USB
  • PIC-USB-4550 vs PIC-IO
  • PIC-USB-4550 vs PIC32-PINGUINO-OTG
  • PIC-USB-4550 vs PIC32-PINGUINO-MICRO
  • PIC-USB-4550 vs PIC32-MAXI-WEB
  • PIC-USB-4550 vs PIC32-HMZ144
  • PIC-USB-4550 vs PIC32-EMZ64
  • PIC-USB-4550 vs PICOPIGL
  • PIC-USB-4550 vs PICOPIFL
  • PIC-USB-4550 vs PICONYMPHGL
  • PIC-USB-4550 vs PICONYMPHFL
  • PIC-USB-4550 vs PICOHOBBITGL
  • PIC-USB-4550 vs PICOHOBBITFL
  • PIC-USB-4550 vs PICODWARFGL
  • PIC-USB-4550 vs PICODWARFFL
  • PIC-USB-4550 vs PIC-LCD3310
  • PIC-USB-4550 vs PIC18F8722 DEVELOPMENT BOARD KIT
  • PIC-USB-4550 vs PIC18F67J10 DEVELOPMENT BOARD KIT
  • PIC-USB-4550 vs PIC18F6722 DEVELOPMENT BOARD KIT
  • PIC-USB-4550 vs PIC18F4520 DEVELOPMENT BOARD KIT
  • PIC-USB-4550 vs PIC18F452 DEVELOPMENT KIT
  • PIC-USB-4550 vs PIC18F452 DEVELOPMENT BOARD KIT
  • PIC-USB-4550 vs PIC16F877A DEVELOPMENT BOARD KIT
  • PIC-USB-4550 vs PIC12F683 DEVELOPMENT BOARD KIT
  • PIC-USB-4550 vs PIC12F675 DEVELOPMENT BOARD KIT
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.