Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Skyworks Solutions EVB7230
EVB7230
Obsolete
RF Evaluation and Development Kits, Boards
Description:
EVALUATION BOARD AWB7230P8
Manufacturer:
Skyworks Solutions
Datasheet:
EVB7230 Datasheet
History Price: Obsolete
In Stock: 2150
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVB7230 Specification
Specification
Part No
EVB7230
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Skyworks Solutions
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
3.4GHz ~ 3.8GHz
Supplied Contents
AWB7230
Type
Board(s)
EVB7230 PDF Datasheet
EVB7230 Datasheet
Click and Download: EVB7230 Datasheet
EVB7230 Related Parts
EVB2460
Skyworks Solutions
EVALUATION BOARD ACA2460P2
EVB7124
Skyworks Solutions
EVALUATION BOARD AWB7124P8
EVB7129
Skyworks Solutions
EVALUATION BOARD AWB7129P8
EVB7138
Skyworks Solutions
EVALUATION BOARD AWB7138P8
EVB7222
Skyworks Solutions
EVALUATION BOARD AWB7222P8
EVB7229
Skyworks Solutions
EVALUATION BOARD AWB7229P8
EVB7232
Skyworks Solutions
EVALUATION BOARD FOR AWB7232
EVB7238
Skyworks Solutions
EVALUATION BOARD AWB7238P9
EVB7239
Skyworks Solutions
EVALUATION BOARD AWB7239P8
EVB-LIV3F
STMicroelectronics
TESEO LIV3F MODULE EVALUATION BO
EVB-LIV4F
STMicroelectronics
PROTOTYPE
EVB-VIC3DA
STMicroelectronics
TESEO-VIC3DA GNSS DEAD-RECKONING
EVB7230 Compare Parts
EVB7230 vs EVB-LIV4F
EVB7230 vs EVB-LIV3F
EVB7230 vs EVB7239
EVB7230 vs EVB7238
EVB7230 vs EVB7232
EVB7230 vs EVB7229
EVB7230 vs EVB7222
EVB7230 vs EVB7138
EVB7230 vs EVB7129
EVB7230 vs EVB7124
EVB7230 vs EVB2460
EVB7230 vs EVB-T5
EVB7230 vs EVB-T3DRAW
EVB7230 vs EVB-T3
EVB7230 vs EVB-LIV3R
EVB7230 vs EVB-LIV3FL
EVB7230 vs EVB9580
EVB7230 vs EVB9264
EVB7230 vs EVB7335
EVB7230 vs EVB71278
EVB7230 vs EVB7123
EVB7230 vs EVB6268
EVB7230 vs EVB5075
EVB7230 vs EVB4733
EVB7230 vs EVB3116
EVB7230 vs EVB2788
EVB7230 vs EVB2608
EVB7230 vs EVB2604
EVB7230 vs EVB2463
EVB7230 vs EVB2461
EVB7230 vs EVB2456
EVB7230 vs EVB2455
EVB7230 vs EVB2454
EVB7230 vs EVB2416
EVB7230 vs EVB2206
EVB7230 vs EVB2019
EVB7230 vs EVB2000
EVB7230 vs EVB1216
EVB7230 vs EVB0505
EVB7230 vs EVB0301
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described