☰
EVAL3K3WTPPFCCCTOBO1
EVAL3K3WTPPFCCCTOBO1
Active
Description:  CFD7 EVAL BOARD
Manufacturer:  Infineon Technologies
History Price: $526.86
In Stock: 37360
EVAL3K3WTPPFCCCTOBO1 Specification
Specification
Part No
EVAL3K3WTPPFCCCTOBO1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Infineon Technologies
Series
CoolMOS?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Factor Correction
Embedded
Yes
Utilized IC / Part
CFD7, XMC1402
Primary Attributes
-
Supplied Contents
Board(s)
EVAL3K3WTPPFCCCTOBO1 PDF Datasheet
EVAL3K3WTPPFCCCTOBO1 Related Parts
EVAL_TLE9180D-31QK
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVAL3K3WTPPFCCCTOBO1 Compare Parts
  • EVAL3K3WTPPFCCCTOBO1 vs EVAL-VNH5019-P2
  • EVAL3K3WTPPFCCCTOBO1 vs EVAL-VNH5019-P1
  • EVAL3K3WTPPFCCCTOBO1 vs EVALTOLL72VDC2KWTOBO1
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTWBC-EP
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTPM3X-3PH
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTPM34
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTPM33
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTPM32
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTISO62XV1
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTGAP2SM
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTGAP2SICSC
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTGAP2SICS
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTGAP2SICD
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTGAP2SCM
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTGAP2HSM
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTGAP2HSCM
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTGAP2HDM
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTGAP2DM
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTGAP1S
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTGAP1AS
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTDRV600HB8
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTDRIVE601
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSTDRIVE101
  • EVAL3K3WTPPFCCCTOBO1 vs EVALST7590-1
  • EVAL3K3WTPPFCCCTOBO1 vs EVALST7540-2
  • EVAL3K3WTPPFCCCTOBO1 vs EVALST7540-1
  • EVAL3K3WTPPFCCCTOBO1 vs EVALST7538DUAL
  • EVAL3K3WTPPFCCCTOBO1 vs EVAL-SPOE-KIT-AZ
  • EVAL3K3WTPPFCCCTOBO1 vs EVALSP820-XS
  • EVAL3K3WTPPFCCCTOBO1 vs EVAL-SCS002V1
  • EVAL3K3WTPPFCCCTOBO1 vs EVAL-SCS001V1
  • EVAL3K3WTPPFCCCTOBO1 vs EVAL-RS485HDEBZ
  • EVAL3K3WTPPFCCCTOBO1 vs EVAL-RS485FDEBZ
  • EVAL3K3WTPPFCCCTOBO1 vs EVAL-RS485FD8EBZ
  • EVAL3K3WTPPFCCCTOBO1 vs EVALPWD5F60
  • EVAL3K3WTPPFCCCTOBO1 vs EVALPWD13F60
  • EVAL3K3WTPPFCCCTOBO1 vs EVALPSIRS200XTOBO1
  • EVAL3K3WTPPFCCCTOBO1 vs EVALPSE1BF12SICTOBO1
  • EVAL3K3WTPPFCCCTOBO1 vs EVALPSDPMAINTOBO1
  • EVAL3K3WTPPFCCCTOBO1 vs EVALPM8803-FWD
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you