Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Analog Devices EVAL-ADICUP360
EVAL-ADICUP360
Active
Embedded MCU, DSP Evaluation Boards
Description:
ADUCM360 EVAL BRD
Manufacturer:
Analog Devices
Datasheet:
EVAL-ADICUP360 Datasheet
History Price: $57.95
In Stock: 25760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-ADICUP360 Specification
Specification
Part No
EVAL-ADICUP360
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M3
Platform
-
Utilized IC / Part
ADuCM360
Mounting Type
Fixed
Contents
Board(s)
EVAL-ADICUP360 PDF Datasheet
EVAL-ADICUP360 Datasheet
Click and Download: EVAL-ADICUP360 Datasheet
EVAL-ADICUP360 Related Parts
EVAL-ADICUP3029
Analog Devices
ADUCM3027/ADUCM3029 EVAL BRD
EVAL-ADPDUCZ
Analog Devices
EVAL BOARD MCU
EVAL-ADUC7020MKZ
Analog Devices
MINIKIT ADUC7020 EVAL BRD
EVAL-ADUC7020QSPZ
Analog Devices
QUICKSTART PLUS ADUC7020 EVAL BD
EVAL-ADUC7020QSZ
Analog Devices
QUICKSTART ADUC7020 EVAL BRD
EVAL-ADUC7023QSPZ
Analog Devices
QUICKSTART PLUS ADUC7023 EVAL BD
EVAL-ADUC7023QSPZ1
Analog Devices
QUICKSTART PLUS ADUC7023 EVAL BD
EVAL-ADUC7023QSPZ2
Analog Devices
QUICKSTART PLUS ADUC7023 EVAL BD
EVAL-ADUC7024QSZ
Analog Devices
QUICKSTART ADUC7024 EVAL BRD
EVAL-ADUC7026QSPZ
Analog Devices
QUICKSTART PLUS ADUC7026 EVAL BD
EVAL-ADUC7026QSZ
Analog Devices
QUICKSTART ADUC70XX EVAL BRD
EVAL-ADUC7028QSZ
Analog Devices
QUICKSTART ADUC7028 EVAL BRD
EVAL-ADICUP360 Compare Parts
EVAL-ADICUP360 vs EVALSPEAR310
EVAL-ADICUP360 vs EVALSPEAR300
EVAL-ADICUP360 vs EVALSP320SPLC
EVAL-ADICUP360 vs EVAL-ADUCM420QSP1Z
EVAL-ADICUP360 vs EVAL-ADUCM410QSPZ
EVAL-ADICUP360 vs EVAL-ADUCM410QSP1Z
EVAL-ADICUP360 vs EVAL-ADUCM363QSPZ
EVAL-ADICUP360 vs EVAL-ADUCM362QSPZ
EVAL-ADICUP360 vs EVAL-ADUCM360QSPZ
EVAL-ADICUP360 vs EVAL-ADUCM355QSPZ
EVAL-ADICUP360 vs EVAL-ADUCM320IQSPZ
EVAL-ADICUP360 vs EVAL-ADUCM310QSPZ
EVAL-ADICUP360 vs EVAL-ADUC847QSZ
EVAL-ADICUP360 vs EVAL-ADUC845QSZ
EVAL-ADICUP360 vs EVAL-ADUC845QSPZ
EVAL-ADICUP360 vs EVAL-ADUC842QS
EVAL-ADICUP360 vs EVAL-ADUC841QSZ
EVAL-ADICUP360 vs EVAL-ADUC841QSPZ
EVAL-ADICUP360 vs EVAL-ADUC834QSZ
EVAL-ADICUP360 vs EVAL-ADUC832QSZ
EVAL-ADICUP360 vs EVAL-ADUC831QSZ
EVAL-ADICUP360 vs EVAL-ADUC824QSZ
EVAL-ADICUP360 vs EVAL-ADUC814QSZ
EVAL-ADICUP360 vs EVAL-ADUC7128QSPZ
EVAL-ADICUP360 vs EVAL-ADUC7126QSPZ
EVAL-ADICUP360 vs EVAL-ADUC7124QSPZ
EVAL-ADICUP360 vs EVAL-ADUC7122QSPZ
EVAL-ADICUP360 vs EVAL-ADUC7121QSPZ
EVAL-ADICUP360 vs EVAL-ADUC7061MKZ
EVAL-ADICUP360 vs EVAL-ADUC7060QSPZ
EVAL-ADICUP360 vs EVAL-ADUC7039QSPZ
EVAL-ADICUP360 vs EVAL-ADUC7036QSPZ
EVAL-ADICUP360 vs EVAL-ADUC7028QSZ
EVAL-ADICUP360 vs EVAL-ADUC7026QSZ
EVAL-ADICUP360 vs EVAL-ADUC7026QSPZ
EVAL-ADICUP360 vs EVAL-ADUC7024QSZ
EVAL-ADICUP360 vs EVAL-ADUC7023QSPZ2
EVAL-ADICUP360 vs EVAL-ADUC7023QSPZ1
EVAL-ADICUP360 vs EVAL-ADUC7023QSPZ
EVAL-ADICUP360 vs EVAL-ADUC7020QSZ
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you