Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Infineon Technologies DEVKIT16-MCU540
DEVKIT16-MCU540
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
DEV KIT TOOL KIT PWR MGMT
Manufacturer:
Infineon Technologies
Datasheet:
DEVKIT16-MCU540 Datasheet
History Price: Obsolete
In Stock: 47505
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DEVKIT16-MCU540 Specification
Specification
Part No
DEVKIT16-MCU540
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Infineon Technologies
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
F?MC-16LX
Platform
-
Utilized IC / Part
MB90550, MB90580
Mounting Type
Fixed
Contents
Board(s)
DEVKIT16-MCU540 Related Parts
DEV-00762
SparkFun Electronics
UBW PIC18F2553 EVAL BRD
DEV-09713
SparkFun Electronics
UBW32 PIC32MX795F512L EVAL BRD
DEV-10116
SparkFun Electronics
ARDUINO FIO ATMEGA328 EVAL BRD
DEV-10743
SparkFun Electronics
MEGA PRO MINI ATMEGA2560 EVAL BD
DEV-10744
SparkFun Electronics
MEGA PRO ATMEGA2560 EVAL BRD
DEV-10914
SparkFun Electronics
ARDUINO PRO 3.3V/8MHZ ATMEGA328
DEV-10915
SparkFun Electronics
ARDUINO PRO 5V/16MHZ ATMEGA328
DEV-11007
SparkFun Electronics
MEGA PRO 5V/16MHZ ATMEGA2560
DEV-11113
SparkFun Electronics
ARDUINO PRO MINI 328 5V/16MHZ
DEV-11114
SparkFun Electronics
ARDUINO PRO MINI 328 3.3V/8MHZ
DEV-11229
SparkFun Electronics
ARDUINO ETHERNET REV3 W/O POE
DEV-11520
SparkFun Electronics
FIO V3 ATMEGA32U4 EVAL BRD
DEVKIT16-MCU540 Compare Parts
DEVKIT16-MCU540 vs DEVKIT-S12ZVL
DEVKIT16-MCU540 vs DEVKIT-S12ZVC
DEVKIT16-MCU540 vs DEVKIT-S12XE
DEVKIT16-MCU540 vs DEVKIT-S12VRP
DEVKIT16-MCU540 vs DEVKIT-S12VR64
DEVKIT16-MCU540 vs DEVKIT-S12G128
DEVKIT16-MCU540 vs DEVKIT-MPC5748G
DEVKIT16-MCU540 vs DEVKIT-MPC5744P
DEVKIT16-MCU540 vs DEV-21326
DEVKIT16-MCU540 vs DEV-20360
DEVKIT16-MCU540 vs DEV-20359
DEVKIT16-MCU540 vs DEV-19958
DEVKIT16-MCU540 vs DEV-18771
DEVKIT16-MCU540 vs DEV-18721
DEVKIT16-MCU540 vs DEV-18439
DEVKIT16-MCU540 vs DEV-18288
DEVKIT16-MCU540 vs DEV-18158
DEVKIT16-MCU540 vs DEV-17809
DEVKIT16-MCU540 vs DEV-17745
DEVKIT16-MCU540 vs DEV-17720
DEVKIT16-MCU540 vs DEV-17717
DEVKIT16-MCU540 vs DEV-17713
DEVKIT16-MCU540 vs DEV-17712
DEVKIT16-MCU540 vs DEV-17283
DEVKIT16-MCU540 vs DEV-17256
DEVKIT16-MCU540 vs DEV-17244
DEVKIT16-MCU540 vs DEV-16996
DEVKIT16-MCU540 vs DEV-16791
DEVKIT16-MCU540 vs DEV-16771
DEVKIT16-MCU540 vs DEV-16402
DEVKIT16-MCU540 vs DEV-16401
DEVKIT16-MCU540 vs DEV-16271
DEVKIT16-MCU540 vs DEV-16267
DEVKIT16-MCU540 vs DEV-15799
DEVKIT16-MCU540 vs DEV-15795
DEVKIT16-MCU540 vs DEV-15594
DEVKIT16-MCU540 vs DEV-15583
DEVKIT16-MCU540 vs DEV-15423
DEVKIT16-MCU540 vs DEV-15297
DEVKIT16-MCU540 vs DEV-15170
Customer Reviews
4.95 out of 5.00 stars from 165 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you