Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ NXP Semiconductors DEVKIT-S12ZVL
DEVKIT-S12ZVL
Active
Embedded MCU, DSP Evaluation Boards
Description:
S12ZVL EVAL BRD
Manufacturer:
NXP Semiconductors
Datasheet:
DEVKIT-S12ZVL Datasheet
History Price: $71.08
In Stock: 33710
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DEVKIT-S12ZVL Specification
Specification
Part No
DEVKIT-S12ZVL
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
NXP Semiconductors
Series
S12 MagniV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
HCS12Z
Platform
-
Utilized IC / Part
S12ZVL
Mounting Type
Fixed
Contents
Board(s)
DEVKIT-S12ZVL PDF Datasheet
DEVKIT-S12ZVL Datasheet
Click and Download: DEVKIT-S12ZVL Datasheet
DEVKIT-S12ZVL Related Parts
DEV-00762
SparkFun Electronics
UBW PIC18F2553 EVAL BRD
DEV-09713
SparkFun Electronics
UBW32 PIC32MX795F512L EVAL BRD
DEV-10116
SparkFun Electronics
ARDUINO FIO ATMEGA328 EVAL BRD
DEV-10743
SparkFun Electronics
MEGA PRO MINI ATMEGA2560 EVAL BD
DEV-10744
SparkFun Electronics
MEGA PRO ATMEGA2560 EVAL BRD
DEV-10914
SparkFun Electronics
ARDUINO PRO 3.3V/8MHZ ATMEGA328
DEV-10915
SparkFun Electronics
ARDUINO PRO 5V/16MHZ ATMEGA328
DEV-11007
SparkFun Electronics
MEGA PRO 5V/16MHZ ATMEGA2560
DEV-11113
SparkFun Electronics
ARDUINO PRO MINI 328 5V/16MHZ
DEV-11114
SparkFun Electronics
ARDUINO PRO MINI 328 3.3V/8MHZ
DEV-11229
SparkFun Electronics
ARDUINO ETHERNET REV3 W/O POE
DEV-11520
SparkFun Electronics
FIO V3 ATMEGA32U4 EVAL BRD
DEVKIT-S12ZVL Compare Parts
DEVKIT-S12ZVL vs DEVKIT-S12ZVC
DEVKIT-S12ZVL vs DEVKIT-S12XE
DEVKIT-S12ZVL vs DEVKIT-S12VRP
DEVKIT-S12ZVL vs DEVKIT-S12VR64
DEVKIT-S12ZVL vs DEVKIT-S12G128
DEVKIT-S12ZVL vs DEVKIT-MPC5748G
DEVKIT-S12ZVL vs DEVKIT-MPC5744P
DEVKIT-S12ZVL vs DEV-21326
DEVKIT-S12ZVL vs DEV-20360
DEVKIT-S12ZVL vs DEV-20359
DEVKIT-S12ZVL vs DEV-19958
DEVKIT-S12ZVL vs DEV-18771
DEVKIT-S12ZVL vs DEV-18721
DEVKIT-S12ZVL vs DEV-18439
DEVKIT-S12ZVL vs DEV-18288
DEVKIT-S12ZVL vs DEV-18158
DEVKIT-S12ZVL vs DEV-17809
DEVKIT-S12ZVL vs DEV-17745
DEVKIT-S12ZVL vs DEV-17720
DEVKIT-S12ZVL vs DEV-17717
DEVKIT-S12ZVL vs DEV-17713
DEVKIT-S12ZVL vs DEV-17712
DEVKIT-S12ZVL vs DEV-17283
DEVKIT-S12ZVL vs DEV-17256
DEVKIT-S12ZVL vs DEV-17244
DEVKIT-S12ZVL vs DEV-16996
DEVKIT-S12ZVL vs DEV-16791
DEVKIT-S12ZVL vs DEV-16771
DEVKIT-S12ZVL vs DEV-16402
DEVKIT-S12ZVL vs DEV-16401
DEVKIT-S12ZVL vs DEV-16271
DEVKIT-S12ZVL vs DEV-16267
DEVKIT-S12ZVL vs DEV-15799
DEVKIT-S12ZVL vs DEV-15795
DEVKIT-S12ZVL vs DEV-15594
DEVKIT-S12ZVL vs DEV-15583
DEVKIT-S12ZVL vs DEV-15423
DEVKIT-S12ZVL vs DEV-15297
DEVKIT-S12ZVL vs DEV-15170
DEVKIT-S12ZVL vs DEV-15123
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you