Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Telit Cinterion DEVKIT ENS22-E NB-IOT
DEVKIT ENS22-E NB-IOT
Active
RF Evaluation and Development Kits, Boards
Description:
NB-IOT DEV KIT WITH ENS22 MODULE
Manufacturer:
Telit Cinterion
Datasheet:
DEVKIT ENS22-E NB-IOT Datasheet
History Price: $115.71
In Stock: 8610
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DEVKIT ENS22-E NB-IOT Specification
Specification
Part No
DEVKIT ENS22-E NB-IOT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Telit Cinterion
Series
Cinterion?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Cellular Development Platform
For Use With/Related Products
700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz
Supplied Contents
-
Type
Board(s)
DEVKIT ENS22-E NB-IOT PDF Datasheet
DEVKIT ENS22-E NB-IOT Datasheet
Click and Download: DEVKIT ENS22-E NB-IOT Datasheet
DEVKIT ENS22-E NB-IOT Related Parts
DEV-11197
SparkFun Electronics
ATMEGA128RFA1 DEV BOARD
DEV-13321
SparkFun Electronics
PHOTON REDBOARD SPARKFUN
DEV-13907
SparkFun Electronics
SPARKFUN ESP32 THING
DEV-14431
SparkFun Electronics
ONION OMEGA2+ IOT COMPUTER
DEV-14432
SparkFun Electronics
ONION OMEGA2 IOT COMPUTER
DEV-15025
SparkFun Electronics
PRO NRF52840 MINI - BLUETOOTH DE
DEV-15420
SparkFun Electronics
EDGE 2 DEV BOARD - ARTEMIS
DEV-15442
SparkFun Electronics
REDBOARD ARTEMIS ATP
DEV-15443
SparkFun Electronics
REDBOARD ARTEMIS NANO
DEV-15444
SparkFun Electronics
REDBOARD ARTEMIS
DEV-16828
SparkFun Electronics
SPARKFUN ARTEMIS DEVELOPMENT KIT
DEV-17272
SparkFun Electronics
SPARKFUN MICROMOD ASSET TRACKER
DEVKIT ENS22-E NB-IOT Compare Parts
DEVKIT ENS22-E NB-IOT vs DEV-SYS-MONOHS-1A///
DEVKIT ENS22-E NB-IOT vs DEV-SYS-1824-3A
DEVKIT ENS22-E NB-IOT vs DEV-SYS-1645B3-1A
DEVKIT ENS22-E NB-IOT vs DEV-SYS-1519-1B
DEVKIT ENS22-E NB-IOT vs DEV-SYS-1504-1A
DEVKIT ENS22-E NB-IOT vs DEV-SYS-1487-1B
DEVKIT ENS22-E NB-IOT vs DEV-SYS-1455-2A
DEVKIT ENS22-E NB-IOT vs DEV-SYS-1439-1B
DEVKIT ENS22-E NB-IOT vs DEV-SYS-1309-1C
DEVKIT ENS22-E NB-IOT vs DEV-SYS-0115-1A
DEVKIT ENS22-E NB-IOT vs DEV-SYS-0114-1A
DEVKIT ENS22-E NB-IOT vs DEV-SYS-0104-1B
DEVKIT ENS22-E NB-IOT vs DEV-SYS-0101-1B
DEVKIT ENS22-E NB-IOT vs DEV-RR-SDK-01A
DEVKIT ENS22-E NB-IOT vs DEV-RR-001-1A
DEVKIT ENS22-E NB-IOT vs DEV-PC-1888-3A
DEVKIT ENS22-E NB-IOT vs DEV-PC-1833-4A
DEVKIT ENS22-E NB-IOT vs DEV-PC-1309C
DEVKIT ENS22-E NB-IOT vs DEV-PC-0123-1C
DEVKIT ENS22-E NB-IOT vs DEV-PC-0119-1C
DEVKIT ENS22-E NB-IOT vs DEV-MP3-1A
DEVKIT ENS22-E NB-IOT vs DEV-20270
DEVKIT ENS22-E NB-IOT vs DEV-19957
DEVKIT ENS22-E NB-IOT vs DEV-17725
DEVKIT ENS22-E NB-IOT vs DEV-17272
DEVKIT ENS22-E NB-IOT vs DEV-16828
DEVKIT ENS22-E NB-IOT vs DEV-15444
DEVKIT ENS22-E NB-IOT vs DEV-15443
DEVKIT ENS22-E NB-IOT vs DEV-15442
DEVKIT ENS22-E NB-IOT vs DEV-15420
DEVKIT ENS22-E NB-IOT vs DEV-15025
DEVKIT ENS22-E NB-IOT vs DEV-14432
DEVKIT ENS22-E NB-IOT vs DEV-14431
DEVKIT ENS22-E NB-IOT vs DEV-13907
DEVKIT ENS22-E NB-IOT vs DEV-13321
DEVKIT ENS22-E NB-IOT vs DEV-11197
DEVKIT ENS22-E NB-IOT vs DEV-SYS-EGPS-1B
DEVKIT ENS22-E NB-IOT vs DEV-SYS-1519-1A
DEVKIT ENS22-E NB-IOT vs DEV-RR-CT-SDK-01A
DEVKIT ENS22-E NB-IOT vs DEV
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.