CAB1200
CAB1200
Active
Description:  PICADE WIRING LOOM V2
Manufacturer:  Pimoroni Ltd
Datasheet:   CAB1200 Datasheet
History Price: $5.9
In Stock: 20200
CAB1200 Specification
Specification
Part No
CAB1200
Category
Kits Accessories
Manufacturer
Pimoroni Ltd
Series
Picade
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Cable Assembly
For Use With/Related Products
Picade Arcade
CAB1200 PDF Datasheet
CAB1200 Related Parts
CAB-09556
CAB-09556
SparkFun Electronics
BUS PIRATE CABLE 12" LENGTH
CAB-14988
CAB-14988
SparkFun Electronics
QWIIC CABLE FEMALE JUMPER 4PIN
CAB-17240
CAB-17240
SparkFun Electronics
BREADBOARD TO JST-GHR-04V CABLE
CAB-17261
CAB-17261
SparkFun Electronics
FLEXIBLE QWIIC CABLE - FEMALE JU
CAB-19244
CAB-19244
SparkFun Electronics
MYOWARE 2.0 REFERENCE CABLE
CAB-22726
CAB-22726
SparkFun Electronics
FLEXIBLE QWIIC CABLE - FEMALE JU
CAB-23353
CAB-23353
SparkFun Electronics
BREADBOARD TO JST-GHR-06V CABLE
CAB-24012
CAB-24012
SparkFun Electronics
ESLOV TO ESLOV CABLE - 50MM
CAB-24507
CAB-24507
SparkFun Electronics
MICRO:BIT USB CABLE 300MM GREEN
CAB-24508
CAB-24508
SparkFun Electronics
MICRO:BIT USB CABLE 300MM BLACK
CABLE-SMBUS-3PINZ
CABLE-SMBUS-3PINZ
Analog Devices
CABLE SMBUS 3PIN
CAB-00001-001
CAB-00001-001
MaxLinear
CAB-00001-001
CAB1200 Compare Parts
  • CAB1200 vs CAB-24508
  • CAB1200 vs CAB-24507
  • CAB1200 vs CAB-24012
  • CAB1200 vs CAB-23353
  • CAB1200 vs CAB-22726
  • CAB1200 vs CAB-19244
  • CAB1200 vs CAB-17261
  • CAB1200 vs CAB-17240
  • CAB1200 vs CAB-14988
  • CAB1200 vs CAB-09556
  • CAB1200 vs CAB-LFH-V16A4S0
  • CAB1200 vs CAB-LFH-V16A16S2
  • CAB1200 vs CAB-LFH-V16A16S0
  • CAB1200 vs CAB-LFH-V16A0S0
  • CAB1200 vs CABLE-USB-AB
  • CAB1200 vs CAB-DVI-V8A8S1
  • CAB1200 vs CAB-DVI-V8A8S0-HD
  • CAB1200 vs CAB-DB15-V4A4S0
  • CAB1200 vs CAB-09215
  • CAB1200 vs CAB-00010-001
  • CAB1200 vs CAB-00001-001
  • CAB1200 vs CABLEPTC04-A3
  • CAB1200 vs CABLE-IDC40-15CM
  • CAB1200 vs CABLE-40-40-10CM
  • CAB1200 vs CAB-JTAG
  • CAB1200 vs CAB-ISP6W200
  • CAB1200 vs CAB-ISP10W200
  • CAB1200 vs CAB-ARM-20W
  • CAB1200 vs CAB-ARM-10W-150
  • CAB1200 vs CAB-16W/16W-ISP-RIBBON
  • CAB1200 vs CAB0803
  • CAB1200 vs CAB0802
  • CAB1200 vs CAB0801
  • CAB1200 vs CAB0800
  • CAB1200 vs CAB0306
  • CAB1200 vs CABLE-IDC40-06CM
  • CAB1200 vs CABLE-IDC26-15CM
  • CAB1200 vs CAB-ETM
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended