Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVALSTPM34
EVALSTPM34
Active
Evaluation and Demonstration Boards and Kits
Description:
BOARD EVAL 2-PH BASED ON STPM34
Manufacturer:
STMicroelectronics
Datasheet:
EVALSTPM34 Datasheet
History Price: $75.62
In Stock: 22850
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALSTPM34 Specification
Specification
Part No
EVALSTPM34
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Energy/Power Meter
Embedded
-
Utilized IC / Part
STPM34
Primary Attributes
Isolated
Supplied Contents
Board(s)
EVALSTPM34 PDF Datasheet
EVALSTPM34 Datasheet
Click and Download: EVALSTPM34 Datasheet
EVALSTPM34 Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVALSTPM34 Compare Parts
EVALSTPM34 vs EVAL-VNH5019-P2
EVALSTPM34 vs EVAL-VNH5019-P1
EVALSTPM34 vs EVALTOLL72VDC2KWTOBO1
EVALSTPM34 vs EVALSTWBC-EP
EVALSTPM34 vs EVALSTPM3X-3PH
EVALSTPM34 vs EVALSTPM33
EVALSTPM34 vs EVALSTPM32
EVALSTPM34 vs EVALSTISO62XV1
EVALSTPM34 vs EVALSTGAP2SM
EVALSTPM34 vs EVALSTGAP2SICSC
EVALSTPM34 vs EVALSTGAP2SICS
EVALSTPM34 vs EVALSTGAP2SICD
EVALSTPM34 vs EVALSTGAP2SCM
EVALSTPM34 vs EVALSTGAP2HSM
EVALSTPM34 vs EVALSTGAP2HSCM
EVALSTPM34 vs EVALSTGAP2HDM
EVALSTPM34 vs EVALSTGAP2DM
EVALSTPM34 vs EVALSTGAP1S
EVALSTPM34 vs EVALSTGAP1AS
EVALSTPM34 vs EVALSTDRV600HB8
EVALSTPM34 vs EVALSTDRIVE601
EVALSTPM34 vs EVALSTDRIVE101
EVALSTPM34 vs EVALST7590-1
EVALSTPM34 vs EVALST7540-2
EVALSTPM34 vs EVALST7540-1
EVALSTPM34 vs EVALST7538DUAL
EVALSTPM34 vs EVAL-SPOE-KIT-AZ
EVALSTPM34 vs EVALSP820-XS
EVALSTPM34 vs EVAL-SCS002V1
EVALSTPM34 vs EVAL-SCS001V1
EVALSTPM34 vs EVAL-RS485HDEBZ
EVALSTPM34 vs EVAL-RS485FDEBZ
EVALSTPM34 vs EVAL-RS485FD8EBZ
EVALSTPM34 vs EVALPWD5F60
EVALSTPM34 vs EVALPWD13F60
EVALSTPM34 vs EVALPSIRS200XTOBO1
EVALSTPM34 vs EVALPSE1BF12SICTOBO1
EVALSTPM34 vs EVALPSDPMAINTOBO1
EVALSTPM34 vs EVALPM8803-FWD
EVALSTPM34 vs EVALPM8803-FLY
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you