Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVALSTPM32
EVALSTPM32
Active
Evaluation and Demonstration Boards and Kits
Description:
BOARD EVAL 1-PH BASED ON STPM32
Manufacturer:
STMicroelectronics
Datasheet:
EVALSTPM32 Datasheet
History Price: $75.62
In Stock: 33230
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALSTPM32 Specification
Specification
Part No
EVALSTPM32
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Energy/Power Meter
Embedded
-
Utilized IC / Part
STPM32
Primary Attributes
Isolated
Supplied Contents
Board(s)
EVALSTPM32 PDF Datasheet
EVALSTPM32 Datasheet
Click and Download: EVALSTPM32 Datasheet
EVALSTPM32 Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVALSTPM32 Compare Parts
EVALSTPM32 vs EVAL-VNH5019-P2
EVALSTPM32 vs EVAL-VNH5019-P1
EVALSTPM32 vs EVALTOLL72VDC2KWTOBO1
EVALSTPM32 vs EVALSTWBC-EP
EVALSTPM32 vs EVALSTPM3X-3PH
EVALSTPM32 vs EVALSTPM34
EVALSTPM32 vs EVALSTPM33
EVALSTPM32 vs EVALSTISO62XV1
EVALSTPM32 vs EVALSTGAP2SM
EVALSTPM32 vs EVALSTGAP2SICSC
EVALSTPM32 vs EVALSTGAP2SICS
EVALSTPM32 vs EVALSTGAP2SICD
EVALSTPM32 vs EVALSTGAP2SCM
EVALSTPM32 vs EVALSTGAP2HSM
EVALSTPM32 vs EVALSTGAP2HSCM
EVALSTPM32 vs EVALSTGAP2HDM
EVALSTPM32 vs EVALSTGAP2DM
EVALSTPM32 vs EVALSTGAP1S
EVALSTPM32 vs EVALSTGAP1AS
EVALSTPM32 vs EVALSTDRV600HB8
EVALSTPM32 vs EVALSTDRIVE601
EVALSTPM32 vs EVALSTDRIVE101
EVALSTPM32 vs EVALST7590-1
EVALSTPM32 vs EVALST7540-2
EVALSTPM32 vs EVALST7540-1
EVALSTPM32 vs EVALST7538DUAL
EVALSTPM32 vs EVAL-SPOE-KIT-AZ
EVALSTPM32 vs EVALSP820-XS
EVALSTPM32 vs EVAL-SCS002V1
EVALSTPM32 vs EVAL-SCS001V1
EVALSTPM32 vs EVAL-RS485HDEBZ
EVALSTPM32 vs EVAL-RS485FDEBZ
EVALSTPM32 vs EVAL-RS485FD8EBZ
EVALSTPM32 vs EVALPWD5F60
EVALSTPM32 vs EVALPWD13F60
EVALSTPM32 vs EVALPSIRS200XTOBO1
EVALSTPM32 vs EVALPSE1BF12SICTOBO1
EVALSTPM32 vs EVALPSDPMAINTOBO1
EVALSTPM32 vs EVALPM8803-FWD
EVALSTPM32 vs EVALPM8803-FLY
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you