Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVALST7540-2
EVALST7540-2
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
BOARD EVAL ST7540 PWR LINE TXRX
Manufacturer:
STMicroelectronics
Datasheet:
EVALST7540-2 Datasheet
History Price: Obsolete
In Stock: 18240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALST7540-2 Specification
Specification
Part No
EVALST7540-2
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Power Line Transceiver
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
ST7540
Primary Attributes
-
Supplied Contents
Board(s)
EVALST7540-2 PDF Datasheet
EVALST7540-2 Datasheet
Click and Download: EVALST7540-2 Datasheet
EVALST7540-2 Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVALST7540-2 Compare Parts
EVALST7540-2 vs EVAL-VNH5019-P2
EVALST7540-2 vs EVAL-VNH5019-P1
EVALST7540-2 vs EVALTOLL72VDC2KWTOBO1
EVALST7540-2 vs EVALSTWBC-EP
EVALST7540-2 vs EVALSTPM3X-3PH
EVALST7540-2 vs EVALSTPM34
EVALST7540-2 vs EVALSTPM33
EVALST7540-2 vs EVALSTPM32
EVALST7540-2 vs EVALSTISO62XV1
EVALST7540-2 vs EVALSTGAP2SM
EVALST7540-2 vs EVALSTGAP2SICSC
EVALST7540-2 vs EVALSTGAP2SICS
EVALST7540-2 vs EVALSTGAP2SICD
EVALST7540-2 vs EVALSTGAP2SCM
EVALST7540-2 vs EVALSTGAP2HSM
EVALST7540-2 vs EVALSTGAP2HSCM
EVALST7540-2 vs EVALSTGAP2HDM
EVALST7540-2 vs EVALSTGAP2DM
EVALST7540-2 vs EVALSTGAP1S
EVALST7540-2 vs EVALSTGAP1AS
EVALST7540-2 vs EVALSTDRV600HB8
EVALST7540-2 vs EVALSTDRIVE601
EVALST7540-2 vs EVALSTDRIVE101
EVALST7540-2 vs EVALST7590-1
EVALST7540-2 vs EVALST7540-1
EVALST7540-2 vs EVALST7538DUAL
EVALST7540-2 vs EVAL-SPOE-KIT-AZ
EVALST7540-2 vs EVALSP820-XS
EVALST7540-2 vs EVAL-SCS002V1
EVALST7540-2 vs EVAL-SCS001V1
EVALST7540-2 vs EVAL-RS485HDEBZ
EVALST7540-2 vs EVAL-RS485FDEBZ
EVALST7540-2 vs EVAL-RS485FD8EBZ
EVALST7540-2 vs EVALPWD5F60
EVALST7540-2 vs EVALPWD13F60
EVALST7540-2 vs EVALPSIRS200XTOBO1
EVALST7540-2 vs EVALPSE1BF12SICTOBO1
EVALST7540-2 vs EVALPSDPMAINTOBO1
EVALST7540-2 vs EVALPM8803-FWD
EVALST7540-2 vs EVALPM8803-FLY
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you