Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVAL6474H
EVAL6474H
Active
Evaluation and Demonstration Boards and Kits
Description:
BOARD EVAL FOR L6474
Manufacturer:
STMicroelectronics
Datasheet:
EVAL6474H Datasheet
History Price: $84.02
In Stock: 32560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL6474H Specification
Specification
Part No
EVAL6474H
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
No
Utilized IC / Part
L6474
Primary Attributes
Dual Full-Bridge (H-Bridge) Driver
Supplied Contents
Board(s)
EVAL6474H PDF Datasheet
EVAL6474H Datasheet
Click and Download: EVAL6474H Datasheet
EVAL6474H Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVAL6474H Compare Parts
EVAL6474H vs EVAL-VNH5019-P2
EVAL6474H vs EVAL-VNH5019-P1
EVAL6474H vs EVALTOLL72VDC2KWTOBO1
EVAL6474H vs EVALSTWBC-EP
EVAL6474H vs EVALSTPM3X-3PH
EVAL6474H vs EVALSTPM34
EVAL6474H vs EVALSTPM33
EVAL6474H vs EVALSTPM32
EVAL6474H vs EVALSTISO62XV1
EVAL6474H vs EVALSTGAP2SM
EVAL6474H vs EVALSTGAP2SICSC
EVAL6474H vs EVALSTGAP2SICS
EVAL6474H vs EVALSTGAP2SICD
EVAL6474H vs EVALSTGAP2SCM
EVAL6474H vs EVALSTGAP2HSM
EVAL6474H vs EVALSTGAP2HSCM
EVAL6474H vs EVALSTGAP2HDM
EVAL6474H vs EVALSTGAP2DM
EVAL6474H vs EVALSTGAP1S
EVAL6474H vs EVALSTGAP1AS
EVAL6474H vs EVALSTDRV600HB8
EVAL6474H vs EVALSTDRIVE601
EVAL6474H vs EVALSTDRIVE101
EVAL6474H vs EVALST7590-1
EVAL6474H vs EVALST7540-2
EVAL6474H vs EVALST7540-1
EVAL6474H vs EVALST7538DUAL
EVAL6474H vs EVAL-SPOE-KIT-AZ
EVAL6474H vs EVALSP820-XS
EVAL6474H vs EVAL-SCS002V1
EVAL6474H vs EVAL-SCS001V1
EVAL6474H vs EVAL-RS485HDEBZ
EVAL6474H vs EVAL-RS485FDEBZ
EVAL6474H vs EVAL-RS485FD8EBZ
EVAL6474H vs EVALPWD5F60
EVAL6474H vs EVALPWD13F60
EVAL6474H vs EVALPSIRS200XTOBO1
EVAL6474H vs EVALPSE1BF12SICTOBO1
EVAL6474H vs EVALPSDPMAINTOBO1
EVAL6474H vs EVALPM8803-FWD
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you