☰
SENSORXPLORER
SENSORXPLORER
Active
Description:  SENSOR XPLORER KIT
Manufacturer:  Vishay Optoelectronics
History Price: $37.88
In Stock: 45840
SENSORXPLORER Specification
Specification
Part No
SENSORXPLORER
Category
Sensor Evaluation Boards
Manufacturer
Vishay Optoelectronics
Series
SensorXplorer?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, Biosensor
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
3.3V
Embedded
-
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
-
SENSORXPLORER PDF Datasheet
SENSORXPLORER Related Parts
SEN-08661
SEN-08661
SparkFun Electronics
POLAR HEART RATE MONITOR INTERFA
SEN-08883
SEN-08883
SparkFun Electronics
LOW CURRENT SENSOR BREAKOUT - AC
SEN-09269
SEN-09269
SparkFun Electronics
ADXL335 3AXIS ACCELEROMETER 3G
SEN-09332
SEN-09332
SparkFun Electronics
EVAL BOARD FOR ADXL193
SEN-09695
SEN-09695
SparkFun Electronics
MPR121 PROX/CAP SENSE
SEN-09721
SEN-09721
SparkFun Electronics
MPL115A1 BAROMETRIC PRESS SENSOR
SEN-09836
SEN-09836
SparkFun Electronics
EVAL BOARD FOR ADXL345
SEN-10121
SEN-10121
SparkFun Electronics
IMU COMBO BOARD
SEN-10345
SEN-10345
SparkFun Electronics
EVAL BOARD FOR LIS331HH
SEN-10530
SEN-10530
SparkFun Electronics
EVAL BOARD FOR HMC5883L
SEN-10612
SEN-10612
SparkFun Electronics
TRI-AXIS GYRO BREAKOUT - L3G4200
SEN-10724
SEN-10724
SparkFun Electronics
SENSOR STICK
SENSORXPLORER Compare Parts
  • SENSORXPLORER vs SENSOR-PUCK
  • SENSORXPLORER vs SENSOREMULATOREVM
  • SENSORXPLORER vs SENSEKIT2-EVK-101
  • SENSORXPLORER vs SEN-21231
  • SENSORXPLORER vs SEN-18982
  • SENSORXPLORER vs SEN-18737
  • SENSORXPLORER vs SEN-18088
  • SENSORXPLORER vs SEN-17871
  • SENSORXPLORER vs SEN-17770
  • SENSORXPLORER vs SEN-17589
  • SENSORXPLORER vs SEN-16989
  • SENSORXPLORER vs SEN-16474
  • SENSORXPLORER vs SEN-15870
  • SENSORXPLORER vs SEN-15569
  • SENSORXPLORER vs SEN-15441
  • SENSORXPLORER vs SEN-15338
  • SENSORXPLORER vs SEN-15325
  • SENSORXPLORER vs SEN-15219
  • SENSORXPLORER vs SEN-14985
  • SENSORXPLORER vs SEN-14632
  • SENSORXPLORER vs SEN-14585
  • SENSORXPLORER vs SEN-14544
  • SENSORXPLORER vs SEN-14535
  • SENSORXPLORER vs SEN-14534
  • SENSORXPLORER vs SEN-14520
  • SENSORXPLORER vs SEN-14518
  • SENSORXPLORER vs SEN-14480
  • SENSORXPLORER vs SEN-14350
  • SENSORXPLORER vs SEN-14209
  • SENSORXPLORER vs SEN-14193
  • SENSORXPLORER vs SEN-14186
  • SENSORXPLORER vs SEN-14045
  • SENSORXPLORER vs SEN-14001
  • SENSORXPLORER vs SEN-13963
  • SENSORXPLORER vs SEN-13944
  • SENSORXPLORER vs SEN-13905
  • SENSORXPLORER vs SEN-13763
  • SENSORXPLORER vs SEN-13762
  • SENSORXPLORER vs SEN-13683
  • SENSORXPLORER vs SEN-13679
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.