104124-HMC174MS8
104124-HMC174MS8
Obsolete
Description:  BOARD EVAL HMC174MS8E
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 14800
104124-HMC174MS8 Specification
Specification
Part No
104124-HMC174MS8
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SPDT
For Use With/Related Products
0Hz ~ 3GHz
Supplied Contents
HMC174MS8
Type
Board(s)
104124-HMC174MS8 PDF Datasheet
104124-HMC174MS8 Related Parts
104990762
104990762
Seeed Technology
WT32-SC01 PLUS - ESP32 DEVELOPME
104990763
104990763
Seeed Technology
ESP32-S3 DEVELOPMENT BOARD -WT32
104085-HMC318MS8G
104085-HMC318MS8G
Analog Devices
EVAL BOARD HMC318MS8G
104124-HMC336MS8G
104124-HMC336MS8G
Analog Devices
BOARD EVAL SWITCH SPDT HMC336
104124-HMC574MS8
104124-HMC574MS8
Analog Devices
BOARD EVAL HMC574MS8E
104124-HMC784MS8GE
104124-HMC784MS8GE
Analog Devices
BOARD EVAL SWITCH SPDT HMC784
104130-HMC276LP4
104130-HMC276LP4
Analog Devices
EVAL BOARD HMC276LP4E
104130-HMC596LP4
104130-HMC596LP4
Analog Devices
BOARD EVAL HMC596LP4E
104172-HMC244G16
104172-HMC244G16
Analog Devices
EVAL BOARD HMC244G16
104217-HMC313
104217-HMC313
Analog Devices
EVAL BOARD HMC313
104356-HMC326MS8G
104356-HMC326MS8G
Analog Devices
EVAL BOARD HMC326MS8GE
104527-HMC258LM3
104527-HMC258LM3
Analog Devices
EVAL BOARD HMC258LM3
104124-HMC174MS8 Compare Parts
  • 104124-HMC174MS8 vs 104989-HMC406MS8G
  • 104124-HMC174MS8 vs 104987-HMC407MS8G
  • 104124-HMC174MS8 vs 104976-HMC603QS16
  • 104124-HMC174MS8 vs 104976-HMC274QS16
  • 104124-HMC174MS8 vs 104898-HMC394LP4
  • 104124-HMC174MS8 vs 104882-HMC128G8
  • 104124-HMC174MS8 vs 104769-HMC321LP4
  • 104124-HMC174MS8 vs 104713-HMC358MS8G
  • 104124-HMC174MS8 vs 104711-HMC398QS16G
  • 104124-HMC174MS8 vs 104631-HMC365S8G
  • 104124-HMC174MS8 vs 104631-HMC363S8G
  • 104124-HMC174MS8 vs 104631-HMC362S8G
  • 104124-HMC174MS8 vs 104631-HMC361S8G
  • 104124-HMC174MS8 vs 104527-HMC264LM3
  • 104124-HMC174MS8 vs 104527-HMC258LM3
  • 104124-HMC174MS8 vs 104356-HMC326MS8G
  • 104124-HMC174MS8 vs 104217-HMC313
  • 104124-HMC174MS8 vs 104172-HMC244G16
  • 104124-HMC174MS8 vs 104130-HMC596LP4
  • 104124-HMC174MS8 vs 104130-HMC276LP4
  • 104124-HMC174MS8 vs 104124-HMC784MS8GE
  • 104124-HMC174MS8 vs 104124-HMC574MS8
  • 104124-HMC174MS8 vs 104124-HMC336MS8G
  • 104124-HMC174MS8 vs 104085-HMC318MS8G
  • 104124-HMC174MS8 vs 104990763
  • 104124-HMC174MS8 vs 104990762
  • 104124-HMC174MS8 vs 104631-HMC364S8G
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase