102990004
102990004
Obsolete
Description:  XC2C64A COOLRUNNER-II CPLD DEVEL
Manufacturer:  Seeed Technology
Datasheet:   102990004 Datasheet
History Price: Obsolete
In Stock: 800
102990004 Specification
Specification
Part No
102990004
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Seeed Technology
Series
CoolRunner?- II
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CPLD
For Use With/Related Products
XC2C64A
Platform
Board(s)
Contents
XC2C64A CoolRunner-II CPLD
102990004 PDF Datasheet
102990004 Related Parts
102110202
102110202
Seeed Technology
SIPEED TANG PRIMER FPGA EVAL BRD
102990001
102990001
Seeed Technology
XC9572XL CPLD DEVELOPMENT BOARD
102990010
102990010
Seeed Technology
PAPILIO ONE 250K
102990017
102990017
Seeed Technology
PAPILIO PRO
102990024
102990024
Seeed Technology
PAPILIO ONE 500K
102991277
102991277
Seeed Technology
PERF-V BASED ON XILINX ARTIX-7 F
102991314
102991314
Seeed Technology
SIPEED TANG NANO FPGA BOARD POWE
102010023
102010023
Seeed Technology
XX
102110204
102110204
Seeed Technology
PYNQ Z2 ZYNQ C7Z020 EVAL BRD
102110277
102110277
Seeed Technology
PERF-V BASED ON XILINX ARTIX-7 F
102991137
102991137
Seeed Technology
XX
102990004 Compare Parts
  • 102990004 vs 102991277
  • 102990004 vs 102990024
  • 102990004 vs 102990017
  • 102990004 vs 102990010
  • 102990004 vs 102990001
  • 102990004 vs 102110202
  • 102990004 vs 102991137
  • 102990004 vs 102110277
  • 102990004 vs 102110204
  • 102990004 vs 102010023
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new