The Olimex LTD ESP32-WROVER-KIT is a versatile development board designed for the ESP32-WROVER module, which integrates a powerful dual-core microcontroller with Wi-Fi and Bluetooth capabilities. This kit is ideal for developers and engineers looking to create IoT (Internet of Things) applications, smart home devices, and various wireless communication projects. The ESP32-WROVER-KIT provides a comprehensive platform for prototyping and development, featuring a range of peripherals and interfaces.
## Key Features:
1. ESP32-WROVER Module: The heart of the kit is the ESP32-WROVER module, which features a dual-core 32-bit microcontroller with a clock speed of up to 240 MHz. This module supports both Wi-Fi (802.11 b/g/n) and Bluetooth (Classic and BLE), making it suitable for a wide range of wireless applications.
2. Memory: The ESP32-WROVER module includes 4 MB of external SPI Flash memory and 8 MB of PSRAM (Pseudo Static RAM), providing ample memory for complex applications and data storage.
3. Rich Peripheral Support: The development board includes a variety of peripherals, such as:
- GPIO pins for general-purpose input/output
- I2C, SPI, and UART interfaces for communication with sensors and other devices
- PWM outputs for motor control and other applications
- ADC (Analog-to-Digital Converter) channels for reading analog signals
4. USB-to-UART Bridge: The board features a USB-to-UART bridge (CP2102), allowing for easy programming and debugging via a USB connection. This simplifies the development process by enabling direct communication with a computer.
5. Onboard LEDs and Buttons: The ESP32-WROVER-KIT includes onboard LEDs and user-configurable buttons, which facilitate testing and prototyping. These components allow developers to quickly verify functionality and interact with the board.
6. Power Supply Options: The board can be powered via USB or an external power supply, providing flexibility for different development environments. It supports a wide input voltage range, making it suitable for battery-powered applications.
7. Development Environment: The ESP32-WROVER-KIT is compatible with various development environments, including the Arduino IDE, ESP-IDF (Espressif IoT Development Framework), and PlatformIO. This compatibility allows developers to choose their preferred programming tools and libraries.
8. Compact Design: The development board is designed to be compact and lightweight, making it easy to integrate into various projects and applications.
## Specifications:
- Microcontroller: ESP32-D0WDQ6 (dual-core, 32-bit)
- Clock Speed: Up to 240 MHz
- Wi-Fi: 802.11 b/g/n
- Bluetooth: Classic Bluetooth and BLE
- Flash Memory: 4 MB (external)
- PSRAM: 8 MB
- GPIO Pins: 34 (varies based on configuration)
- ADC Channels: 12-bit ADC with up to 18 channels
- Communication Interfaces: I2C, SPI, UART
- USB Interface: USB-to-UART bridge (CP2102)
- Power Supply: 5V via USB or external power supply
- Operating Temperature Range: -40 °C to +85 °C
- Dimensions: Approximately 102 mm x 25.5 mm
## Applications:
The Olimex ESP32-WROVER-KIT is suitable for a wide range of applications, including:
- IoT devices and smart home automation
- Wireless sensor networks
- Remote monitoring and control systems
- Wearable technology
- Robotics and automation
- Data logging and telemetry
## Conclusion:
The Olimex LTD ESP32-WROVER-KIT is a powerful and flexible development platform that leverages the capabilities of the ESP32-WROVER module. With its rich set of features, including dual-core processing, extensive peripheral support, and wireless communication capabilities, this kit is an excellent choice for developers looking to create innovative IoT solutions and wireless applications. Its compatibility with popular development environments further enhances its usability, making it a valuable tool for both beginners and experienced engineers in the field of embedded systems and IoT development.