ESP32-POE-ISO-EA
ESP32-POE-ISO-EA
Active
Description:  ESP32-POE IOT DEVELOPMENT BOARD
Manufacturer:  Olimex LTD
History Price: $29.56
In Stock: 12800
ESP32-POE-ISO-EA Specification
Specification
Part No
ESP32-POE-ISO-EA
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Olimex LTD
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? Smart 4.x Low Energy (BLE)
For Use With/Related Products
2.4GHz
Supplied Contents
ESP32-WROOM32
Type
Board(s)
ESP32-POE-ISO-EA PDF Datasheet
ESP32-POE-ISO-EA Related Parts
ESP THREAD BR-ZIGBEE GW
ESP THREAD BR-ZIGBEE GW
Espressif Systems
ESP THREAD BORDER ROUTER/ZIGBEE
ESP002
ESP002
Pimoroni Ltd
PUCK.JS
ESP004
ESP004
Pimoroni Ltd
MDBT42Q BREAKOUT
ESP005
ESP005
Pimoroni Ltd
ESPRUINO PIXL.JS
ESP32-AZURE IOT KIT
ESP32-AZURE IOT KIT
Espressif Systems
ESP32 IOT KIT, INTEGRATES ESP32-
ESP32-C3-01M-KIT
ESP32-C3-01M-KIT
RF Solutions
DEV BOARD FOR ESP-C3-01M
ESP32-C3-12F-KIT
ESP32-C3-12F-KIT
RF Solutions
DEV BOARD FOR ESP-C3-12F
ESP32-C3-13-KIT
ESP32-C3-13-KIT
RF Solutions
DEV BOARD FOR ESP-C3-13
ESP32-C3-13U-KIT
ESP32-C3-13U-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-13U
ESP32-C3-32S-KIT
ESP32-C3-32S-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-32S
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
Espressif Systems
THE ESP32-C3-AWS-EXPRESSLINK-DEV
ESP32-C3-DEVKITC-02
ESP32-C3-DEVKITC-02
Espressif Systems
ESP32-C3-WROOM-02 DEV BRD
ESP32-POE-ISO-EA Description

## Overview of Olimex LTD ESP32-POE-ISO-EA

The Olimex LTD ESP32-POE-ISO-EA is a versatile development board based on the ESP32 microcontroller, designed for Internet of Things (IoT) applications. This board features Power over Ethernet (PoE), which allows it to be powered through an Ethernet cable, reducing the need for additional power supplies and simplifying installation in remote or hard-to-reach locations. The board is equipped with isolation features, making it particularly suitable for industrial applications where safety and reliability are critical.

## Key Features

1. Microcontroller:
- ESP32 Chip: The board utilizes the ESP32, a powerful dual-core microcontroller with integrated Wi-Fi and Bluetooth capabilities. It operates at clock speeds up to 240 MHz, providing ample processing power for demanding applications.

2. Power Over Ethernet (PoE):
- IEEE 802.3af Compliance: Supports PoE, allowing the board to receive both power and data through a single Ethernet cable.
- PoE Isolation: The board features isolation circuitry to protect sensitive components and enhance overall system reliability.

3. Power Supply:
- Voltage Input: Operates at 5V, with the ability to derive power from PoE or external sources.
- Power Consumption: Low power consumption characteristics make it ideal for battery-operated applications as well.

4. Connectivity:
- Wi-Fi (802.11 b/g/n): Integrated Wi-Fi allows for seamless connectivity to local networks and the internet.
- Bluetooth: Supports Bluetooth Classic and BLE (Bluetooth Low Energy), enabling communication with a wide range of devices.

5. I/O Capabilities:
- GPIO Pins: The board includes multiple General Purpose Input/Output (GPIO) pins that can be used for various tasks, including digital input/output, PWM, ADC, and more.
- SPI, I2C, UART Interfaces: Provides support for various communication protocols, facilitating easy integration with other sensors and modules.

6. Memory:
- Flash Memory: Typically comes with 4MB of flash memory for program storage, enabling complex applications.
- SRAM: Ample SRAM allows for efficient data processing and storage during operation.

7. Size and Form Factor:
- Compact Design: The board has a small footprint, making it suitable for embedded applications where space is limited.
- Mounting Options: Designed for easy integration into enclosures or equipment.

8. Development Support:
- Arduino IDE and ESP-IDF Compatibility: The ESP32-POE-ISO-EA can be programmed using popular development environments like Arduino IDE or ESP-IDF, providing flexibility for developers.
- Community and Documentation: Extensive community support and documentation are available, making it easier for developers to get started and find resources.

## Specifications

| Specification | Details |
|---------------------------|--------------------------------------|
| Microcontroller | ESP32 |
| Core Architecture | Dual-core, 32-bit |
| Clock Speed | Up to 240 MHz |
| Flash Memory | 4MB |
| RAM | 520 KB |
| Input Voltage | 5V (via PoE or external supply) |
| Power Consumption | Low power consumption |
| Wi-Fi | 802.11 b/g/n |
| Bluetooth | BLE and Bluetooth Classic |
| GPIO | Multiple (configurable) |
| Communication Protocols | SPI, I2C, UART |
| Dimensions | Compact form factor |

## Applications

The Olimex LTD ESP32-POE-ISO-EA is suited for a wide variety of applications, including:

- Smart Home Devices: Integration into home automation systems for controlling lights, thermostats, and security cameras.
- Industrial Automation: Used for monitoring and controlling machinery, sensors, and actuators in factory settings.
- IoT Projects: Ideal for developing IoT solutions that require remote monitoring and control capabilities.
- Networking Equipment: Can be utilized in networking applications where power and data need to be transmitted over the same cable.

## Conclusion

The Olimex LTD ESP32-POE-ISO-EA development board is a powerful tool for engineers and developers working on IoT solutions. Its combination of robust processing power, PoE capability, and flexible connectivity options makes it an excellent choice for a wide range of applications. With comprehensive support for various development environments and a strong community backing, this board facilitates rapid prototyping and deployment of innovative projects. For specific details and further information, referring to the official product documentation is recommended.
ESP32-POE-ISO-EA Compare Parts
  • ESP32-POE-ISO-EA vs ESP-WROVER-KIT-VB
  • ESP32-POE-ISO-EA vs ESP-LAUNCHER
  • ESP32-POE-ISO-EA vs ESP-BAT8
  • ESP32-POE-ISO-EA vs ESP-BAT32
  • ESP32-POE-ISO-EA vs ESP8266-EVB-BAT-BOX
  • ESP32-POE-ISO-EA vs ESP8266-EVB-BAT
  • ESP32-POE-ISO-EA vs ESP8266-EVB
  • ESP32-POE-ISO-EA vs ESP8266-DEVKITC-02U-F
  • ESP32-POE-ISO-EA vs ESP8266-DEVKITC-02D-F
  • ESP32-POE-ISO-EA vs ESP32-WROVER-KIT
  • ESP32-POE-ISO-EA vs ESP32-VAQUITA-DSPG
  • ESP32-POE-ISO-EA vs ESP32-SENSE KIT
  • ESP32-POE-ISO-EA vs ESP32-S3-USB-OTG
  • ESP32-POE-ISO-EA vs ESP32-S3-DEVKITC-1U-N8R8
  • ESP32-POE-ISO-EA vs ESP32-S3-DEVKITC-1-N8R2
  • ESP32-POE-ISO-EA vs ESP32-S3-DEVKITC-1-N8
  • ESP32-POE-ISO-EA vs ESP32-S3-DEVKITC-1-N32R8V
  • ESP32-POE-ISO-EA vs ESP32-S2-SAOLA-1RI
  • ESP32-POE-ISO-EA vs ESP32-S2-SAOLA-1R
  • ESP32-POE-ISO-EA vs ESP32-S2-SAOLA-1MI
  • ESP32-POE-ISO-EA vs ESP32-S2-SAOLA-1M
  • ESP32-POE-ISO-EA vs ESP32-S2-KALUGA-1
  • ESP32-POE-ISO-EA vs ESP32-S2-HMI-DEVKIT-1
  • ESP32-POE-ISO-EA vs ESP32-S2-DEVKITM-1U
  • ESP32-POE-ISO-EA vs ESP32-S2-DEVKITM-1
  • ESP32-POE-ISO-EA vs ESP32-S2-DEVKITC-1U
  • ESP32-POE-ISO-EA vs ESP32-S2-DEVKITC-1RU
  • ESP32-POE-ISO-EA vs ESP32-S2-DEVKITC-1R
  • ESP32-POE-ISO-EA vs ESP32-S2-DEVKITC-1
  • ESP32-POE-ISO-EA vs ESP32-POE-ISO
  • ESP32-POE-ISO-EA vs ESP32-POE-EA
  • ESP32-POE-ISO-EA vs ESP32-POE
  • ESP32-POE-ISO-EA vs ESP32-PICO-V3-ZERO-DEVKIT
  • ESP32-POE-ISO-EA vs ESP32-PICO-KIT-F
  • ESP32-POE-ISO-EA vs ESP32-PICO-KIT
  • ESP32-POE-ISO-EA vs ESP32-PICO-DEVKITM-2U
  • ESP32-POE-ISO-EA vs ESP32-PICO-DEVKITM-2
  • ESP32-POE-ISO-EA vs ESP32-MESHKIT-SENSE
  • ESP32-POE-ISO-EA vs ESP32-MESHKIT
  • ESP32-POE-ISO-EA vs ESP32-LYRAT-MINI
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend