☰
HSP-EVAL
HSP-EVAL
Active
Description:  HSPXX FAMILY EVAL BRD
Manufacturer:  Harris Corporation
Datasheet:   HSP-EVAL Datasheet
History Price: Active
In Stock: 23960
HSP-EVAL Specification
Specification
Part No
HSP-EVAL
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DSP
Core Processor
-
Platform
-
Utilized IC / Part
HSPxx Family
Mounting Type
Fixed
Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend