ESP32-S2-DEVKITM-1U
ESP32-S2-DEVKITM-1U
Active
Description:  ESP32-S2-MINI-1U DEV BRD
Manufacturer:  Espressif Systems
History Price: $8
In Stock: 4900
ESP32-S2-DEVKITM-1U Specification
Specification
Part No
ESP32-S2-DEVKITM-1U
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Espressif Systems
Series
ESP32-S
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
ESP32-S2
Type
Board(s)
ESP32-S2-DEVKITM-1U Related Parts
ESP THREAD BR-ZIGBEE GW
ESP THREAD BR-ZIGBEE GW
Espressif Systems
ESP THREAD BORDER ROUTER/ZIGBEE
ESP002
ESP002
Pimoroni Ltd
PUCK.JS
ESP004
ESP004
Pimoroni Ltd
MDBT42Q BREAKOUT
ESP005
ESP005
Pimoroni Ltd
ESPRUINO PIXL.JS
ESP32-AZURE IOT KIT
ESP32-AZURE IOT KIT
Espressif Systems
ESP32 IOT KIT, INTEGRATES ESP32-
ESP32-C3-01M-KIT
ESP32-C3-01M-KIT
RF Solutions
DEV BOARD FOR ESP-C3-01M
ESP32-C3-12F-KIT
ESP32-C3-12F-KIT
RF Solutions
DEV BOARD FOR ESP-C3-12F
ESP32-C3-13-KIT
ESP32-C3-13-KIT
RF Solutions
DEV BOARD FOR ESP-C3-13
ESP32-C3-13U-KIT
ESP32-C3-13U-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-13U
ESP32-C3-32S-KIT
ESP32-C3-32S-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-32S
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
Espressif Systems
THE ESP32-C3-AWS-EXPRESSLINK-DEV
ESP32-C3-DEVKITC-02
ESP32-C3-DEVKITC-02
Espressif Systems
ESP32-C3-WROOM-02 DEV BRD
ESP32-S2-DEVKITM-1U Description
The Espressif Systems ESP32-S2-DEVKITM-1U is a development board designed for the ESP32-S2, a highly integrated, low-power system-on-chip (SoC) that features Wi-Fi and Bluetooth capabilities. This development kit is ideal for prototyping and developing IoT (Internet of Things) applications, smart home devices, and various wireless communication projects. The ESP32-S2 is known for its rich set of features, including a powerful processor, multiple I/O options, and advanced security features.

## Overview

- Type: Development Board
- Manufacturer: Espressif Systems
- Microcontroller: ESP32-S2
- Package Type: ESP32-S2-WROOM module
- Form Factor: Development Kit

## Key Specifications

1. Microcontroller Specifications:
- Core: Single-core Xtensa® 32-bit LX7 microprocessor.
- Clock Speed: Up to 240 MHz, providing sufficient processing power for various applications.
- Flash Memory: 4 MB of external flash memory for program storage, allowing for the storage of application code and firmware.
- RAM: 320 KB of SRAM for data storage, providing ample space for variable storage during program execution.

2. Wireless Connectivity:
- Wi-Fi: Supports 802.11 b/g/n standards, enabling high-speed wireless communication.
- Bluetooth: Supports Bluetooth 5.0, including BLE (Bluetooth Low Energy), making it suitable for a wide range of wireless applications.

3. I/O Ports:
- GPIO Pins: The ESP32-S2-DEVKITM-1U features multiple General Purpose Input/Output (GPIO) pins that can be configured for various functions, including digital input/output, PWM, and more.
- Analog Inputs: Includes several ADC (Analog-to-Digital Converter) channels for reading analog signals, making it suitable for sensor data acquisition.
- Touch Sensors: Supports capacitive touch sensing, allowing for touch-based user interfaces.

4. Communication Interfaces:
- UART: Multiple UART interfaces for serial communication with other devices.
- SPI: Serial Peripheral Interface for high-speed communication with peripherals such as sensors and memory devices.
- I2C: Inter-Integrated Circuit interface for connecting multiple devices on the same bus, facilitating communication with various sensors and modules.

5. Power Supply:
- Operating Voltage: Typically operates at 3.0 V to 3.6 V, making it suitable for battery-powered applications.
- Low Power Consumption: Designed for low power operation, which is essential for extending battery life in portable devices.

6. Development Features:
- USB Interface: The board includes a USB-to-UART bridge for easy programming and debugging.
- LED Indicators: Onboard LEDs for status indication and debugging purposes.
- Breadboard Compatibility: The design is compatible with standard breadboards, making it easy to prototype and test circuits.

7. Security Features:
- Secure Boot: Supports secure boot to ensure that only authenticated firmware is executed.
- Flash Encryption: Provides flash encryption to protect sensitive data stored in flash memory.

## Applications

The ESP32-S2-DEVKITM-1U is suitable for a variety of applications, including:

- IoT Devices: Ideal for developing smart home devices, wearables, and other IoT applications that require wireless connectivity.
- Sensor Networks: Can be used in sensor networks for environmental monitoring, health tracking, and industrial automation.
- Home Automation: Suitable for creating smart lighting, security systems, and other home automation solutions.
- Prototyping: Excellent for rapid prototyping and development of new electronic products.

## Design Considerations

When designing with the ESP32-S2-DEVKITM-1U, consider the following:

- Development Tools: Espressif provides a range of development tools, including the ESP-IDF (IoT Development Framework) and Arduino IDE support, to facilitate software development.
- External Components: The performance of the development board may be influenced by external components such as sensors, actuators, and power supplies.
- PCB Layout: Proper PCB layout is essential to minimize noise and ensure stable operation. Follow recommended layout guidelines provided in the datasheet.

## Conclusion

The Espressif Systems ESP32-S2-DEVKITM-1U is a powerful and versatile development board that provides an excellent platform for developing a wide range of IoT applications. With its rich feature set, including Wi-Fi and Bluetooth connectivity, multiple I/O options, and robust security features, it is an ideal choice for engineers and developers looking to create innovative wireless solutions. Whether for prototyping or final product development, the ESP32-S2-DEVKITM-
ESP32-S2-DEVKITM-1U Compare Parts
  • ESP32-S2-DEVKITM-1U vs ESP-WROVER-KIT-VB
  • ESP32-S2-DEVKITM-1U vs ESP-LAUNCHER
  • ESP32-S2-DEVKITM-1U vs ESP-BAT8
  • ESP32-S2-DEVKITM-1U vs ESP-BAT32
  • ESP32-S2-DEVKITM-1U vs ESP8266-EVB-BAT-BOX
  • ESP32-S2-DEVKITM-1U vs ESP8266-EVB-BAT
  • ESP32-S2-DEVKITM-1U vs ESP8266-EVB
  • ESP32-S2-DEVKITM-1U vs ESP8266-DEVKITC-02U-F
  • ESP32-S2-DEVKITM-1U vs ESP8266-DEVKITC-02D-F
  • ESP32-S2-DEVKITM-1U vs ESP32-WROVER-KIT
  • ESP32-S2-DEVKITM-1U vs ESP32-VAQUITA-DSPG
  • ESP32-S2-DEVKITM-1U vs ESP32-SENSE KIT
  • ESP32-S2-DEVKITM-1U vs ESP32-S3-USB-OTG
  • ESP32-S2-DEVKITM-1U vs ESP32-S3-DEVKITC-1U-N8R8
  • ESP32-S2-DEVKITM-1U vs ESP32-S3-DEVKITC-1-N8R2
  • ESP32-S2-DEVKITM-1U vs ESP32-S3-DEVKITC-1-N8
  • ESP32-S2-DEVKITM-1U vs ESP32-S3-DEVKITC-1-N32R8V
  • ESP32-S2-DEVKITM-1U vs ESP32-S2-SAOLA-1RI
  • ESP32-S2-DEVKITM-1U vs ESP32-S2-SAOLA-1R
  • ESP32-S2-DEVKITM-1U vs ESP32-S2-SAOLA-1MI
  • ESP32-S2-DEVKITM-1U vs ESP32-S2-SAOLA-1M
  • ESP32-S2-DEVKITM-1U vs ESP32-S2-KALUGA-1
  • ESP32-S2-DEVKITM-1U vs ESP32-S2-HMI-DEVKIT-1
  • ESP32-S2-DEVKITM-1U vs ESP32-S2-DEVKITM-1
  • ESP32-S2-DEVKITM-1U vs ESP32-S2-DEVKITC-1U
  • ESP32-S2-DEVKITM-1U vs ESP32-S2-DEVKITC-1RU
  • ESP32-S2-DEVKITM-1U vs ESP32-S2-DEVKITC-1R
  • ESP32-S2-DEVKITM-1U vs ESP32-S2-DEVKITC-1
  • ESP32-S2-DEVKITM-1U vs ESP32-POE-ISO-EA
  • ESP32-S2-DEVKITM-1U vs ESP32-POE-ISO
  • ESP32-S2-DEVKITM-1U vs ESP32-POE-EA
  • ESP32-S2-DEVKITM-1U vs ESP32-POE
  • ESP32-S2-DEVKITM-1U vs ESP32-PICO-V3-ZERO-DEVKIT
  • ESP32-S2-DEVKITM-1U vs ESP32-PICO-KIT-F
  • ESP32-S2-DEVKITM-1U vs ESP32-PICO-KIT
  • ESP32-S2-DEVKITM-1U vs ESP32-PICO-DEVKITM-2U
  • ESP32-S2-DEVKITM-1U vs ESP32-PICO-DEVKITM-2
  • ESP32-S2-DEVKITM-1U vs ESP32-MESHKIT-SENSE
  • ESP32-S2-DEVKITM-1U vs ESP32-MESHKIT
  • ESP32-S2-DEVKITM-1U vs ESP32-LYRAT-MINI
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend