☰
EVAL6472PD
EVAL6472PD
Active
Description:  BOARD DEMO L6472PD
Manufacturer:  STMicroelectronics
Datasheet:   EVAL6472PD Datasheet
History Price: $84.02
In Stock: 14790
EVAL6472PD Specification
Specification
Part No
EVAL6472PD
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver, Stepper
Embedded
No
Utilized IC / Part
L6472
Primary Attributes
Dual Full-Bridge (H-Bridge) Driver
Supplied Contents
Board(s)
EVAL6472PD PDF Datasheet
EVAL6472PD Related Parts
EVAL_TLE9180D-31QK
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVAL6472PD Compare Parts
  • EVAL6472PD vs EVAL-VNH5019-P2
  • EVAL6472PD vs EVAL-VNH5019-P1
  • EVAL6472PD vs EVALTOLL72VDC2KWTOBO1
  • EVAL6472PD vs EVALSTWBC-EP
  • EVAL6472PD vs EVALSTPM3X-3PH
  • EVAL6472PD vs EVALSTPM34
  • EVAL6472PD vs EVALSTPM33
  • EVAL6472PD vs EVALSTPM32
  • EVAL6472PD vs EVALSTISO62XV1
  • EVAL6472PD vs EVALSTGAP2SM
  • EVAL6472PD vs EVALSTGAP2SICSC
  • EVAL6472PD vs EVALSTGAP2SICS
  • EVAL6472PD vs EVALSTGAP2SICD
  • EVAL6472PD vs EVALSTGAP2SCM
  • EVAL6472PD vs EVALSTGAP2HSM
  • EVAL6472PD vs EVALSTGAP2HSCM
  • EVAL6472PD vs EVALSTGAP2HDM
  • EVAL6472PD vs EVALSTGAP2DM
  • EVAL6472PD vs EVALSTGAP1S
  • EVAL6472PD vs EVALSTGAP1AS
  • EVAL6472PD vs EVALSTDRV600HB8
  • EVAL6472PD vs EVALSTDRIVE601
  • EVAL6472PD vs EVALSTDRIVE101
  • EVAL6472PD vs EVALST7590-1
  • EVAL6472PD vs EVALST7540-2
  • EVAL6472PD vs EVALST7540-1
  • EVAL6472PD vs EVALST7538DUAL
  • EVAL6472PD vs EVAL-SPOE-KIT-AZ
  • EVAL6472PD vs EVALSP820-XS
  • EVAL6472PD vs EVAL-SCS002V1
  • EVAL6472PD vs EVAL-SCS001V1
  • EVAL6472PD vs EVAL-RS485HDEBZ
  • EVAL6472PD vs EVAL-RS485FDEBZ
  • EVAL6472PD vs EVAL-RS485FD8EBZ
  • EVAL6472PD vs EVALPWD5F60
  • EVAL6472PD vs EVALPWD13F60
  • EVAL6472PD vs EVALPSIRS200XTOBO1
  • EVAL6472PD vs EVALPSE1BF12SICTOBO1
  • EVAL6472PD vs EVALPSDPMAINTOBO1
  • EVAL6472PD vs EVALPM8803-FWD
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you