Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Laird Connectivity DVK-ST60-SIPT
DVK-ST60-SIPT
Active
RF Evaluation and Development Kits, Boards
Description:
DVK 60 SERIES STERLING SIPT
Manufacturer:
Laird Connectivity
Datasheet:
DVK-ST60-SIPT Datasheet
History Price: $112.29
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DVK-ST60-SIPT Specification
Specification
Part No
DVK-ST60-SIPT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Laird Connectivity
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? Smart Ready 4.x Dual Mode
For Use With/Related Products
2.4GHz, 5GHz
Supplied Contents
60-SIPT
Type
Board(s)
DVK-ST60-SIPT PDF Datasheet
DVK-ST60-SIPT Datasheet
Click and Download: DVK-ST60-SIPT Datasheet
DVK-ST60-SIPT Related Parts
DVK-AXM0F243-868-1-GEVK
onsemi
AXM0F243 EVALUATION KIT -
DVK-AXM0F243-915-1-GEVK
onsemi
AXM0F243 EVALUATION KIT -
DVK-BASE-2-GEVK
onsemi
DVK-2 BASE KIT
DVK-SFAZ-1-GEVK
onsemi
EVAL BOARD SIGFOX AX-SFAZ
DVK-SFAZ-API-1-GEVK
onsemi
EVAL BOARD SIGFOX AX-SFAZ-API
DVK-SFEU-1-GEVK
onsemi
EVAL BOARD SIGFOX AX-SFEU
DVK-SFEU-API-1-GEVK
onsemi
EVAL BOARD SIGFOX AX-SFEU-API
DVK-SFJK-1-GEVK
onsemi
EVAL BOARD SIGFOX AX-SFJK
DVK-SFJK-API-1-GEVK
onsemi
EVAL BOARD SIGFOX AX-SFJK-API
DVK-SFUS-1-GEVK
onsemi
EVAL BOARD SIGFOX AX-SFUS
DVK-SFUS-API-1-GEVK
onsemi
EVAL BOARD SIGFOX AX-SFUS-API
DVK-SIP-SFEU-1-GEVK
onsemi
SIP SFEU DVK
DVK-ST60-SIPT Compare Parts
DVK-ST60-SIPT vs DVK-SIP-SFEU-1-GEVK
DVK-ST60-SIPT vs DVK-SFUS-API-1-GEVK
DVK-ST60-SIPT vs DVK-SFUS-1-GEVK
DVK-ST60-SIPT vs DVK-SFJK-API-1-GEVK
DVK-ST60-SIPT vs DVK-SFJK-1-GEVK
DVK-ST60-SIPT vs DVK-SFEU-API-1-GEVK
DVK-ST60-SIPT vs DVK-SFEU-1-GEVK
DVK-ST60-SIPT vs DVK-SFAZ-API-1-GEVK
DVK-ST60-SIPT vs DVK-SFAZ-1-GEVK
DVK-ST60-SIPT vs DVK-BASE-2-GEVK
DVK-ST60-SIPT vs DVK-AXM0F243-915-1-GEVK
DVK-ST60-SIPT vs DVK-AXM0F243-868-1-GEVK
DVK-ST60-SIPT vs DVK-AXM0F243-915-1-SMA-GEVB
DVK-ST60-SIPT vs DVK-AXM0F243-915-1-ANT-GEVB
DVK-ST60-SIPT vs DVK-AXM0F243-868-1-SMA-GEVB
DVK-ST60-SIPT vs DVK-AXM0F243-868-1-ANT-GEVB
DVK-ST60-SIPT vs DVK3
DVK-ST60-SIPT vs DVK-WLM402
DVK-ST60-SIPT vs DVK-WLM400
DVK-ST60-SIPT vs DVK-SU60-SIPT
DVK-ST60-SIPT vs DVK-SU60-2230C
DVK-ST60-SIPT vs DVK-RM191-SM-01
DVK-ST60-SIPT vs DVK-RM186-SM-02
DVK-ST60-SIPT vs DVK-RM024-S50-M
DVK-ST60-SIPT vs DVK-RM024-S50-C
DVK-ST60-SIPT vs DVK-RM024-S125-M
DVK-ST60-SIPT vs DVK-RM024-S125-C
DVK-ST60-SIPT vs DVK-RM024-P50-M
DVK-ST60-SIPT vs DVK-RM024-P50-C
DVK-ST60-SIPT vs DVK-RM024-P125-M
DVK-ST60-SIPT vs DVK-RM024-P125-C
DVK-ST60-SIPT vs DVK-RM024-FCC
DVK-ST60-SIPT vs DVK-RM024-CE
DVK-ST60-SIPT vs DVK-PRM241
DVK-ST60-SIPT vs DVK-PRM240
DVK-ST60-SIPT vs DVK-PRM221
DVK-ST60-SIPT vs DVK-PRM220
DVK-ST60-SIPT vs DVK-PRM211
DVK-ST60-SIPT vs DVK-PRM210
DVK-ST60-SIPT vs DVK-PRM123
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK