STM8L1526-EVAL
STM8L1526-EVAL
Obsolete
Description:  STM8L152C6 EVAL BRD
Manufacturer:  STMicroelectronics
History Price: $200.74
In Stock: 19000
STM8L1526-EVAL Specification
Specification
Part No
STM8L1526-EVAL
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
STM8L
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
STM8
Platform
-
Utilized IC / Part
STM8L152C6
Mounting Type
Fixed
Contents
Board(s), LCD
STM8L1526-EVAL PDF Datasheet
STM8L1526-EVAL Related Parts
STM320518-EVAL
STM320518-EVAL
STMicroelectronics
STM32F051R8T6 EVAL BRD
STM32072B-EVAL
STM32072B-EVAL
STMicroelectronics
STM32F072 EVAL BRD
STM32091C-EVAL
STM32091C-EVAL
STMicroelectronics
STM32 EVAL BRD
STM32100B-EVAL
STM32100B-EVAL
STMicroelectronics
STM32F100 EVAL BRD
STM32100E-EVAL
STM32100E-EVAL
STMicroelectronics
STM32F100 EVAL BRD
STM3210B-ARD
STM3210B-ARD
STMicroelectronics
EMBEDDED PI STM32F103 EVAL BRD
STM3210B-EVAL
STM3210B-EVAL
STMicroelectronics
STM32 F1 EVAL BRD
STM3210B-PFSTICK
STM3210B-PFSTICK
STMicroelectronics
HITEX STM32-PERFORMANCESTICK
STM3210B-PRIMER
STM3210B-PRIMER
STMicroelectronics
RAISONANCE EVOPRIMER STM32F103B
STM3210B-SK/HIT
STM3210B-SK/HIT
STMicroelectronics
HITEX STM32F103B EVAL BRD
STM3210B-SK/IAR
STM3210B-SK/IAR
STMicroelectronics
IAR KICKSTART STM32F103 EVAL BRD
STM3210B-SK/KEIL
STM3210B-SK/KEIL
STMicroelectronics
STM32F103B EVAL BRD
STM8L1526-EVAL Compare Parts
  • STM8L1526-EVAL vs STM8-SO8-DISCO
  • STM8L1526-EVAL vs STM8S-DISCOVERY
  • STM8L1526-EVAL vs STM8L-DISCOVERY
  • STM8L1526-EVAL vs STM8L1528-EVAL
  • STM8L1526-EVAL vs STM8L1526PRIMER
  • STM8L1526-EVAL vs STM8L1526PRIM-D
  • STM8L1526-EVAL vs STM8L101-EVAL
  • STM8L1526-EVAL vs STM8A-DISCOVERY
  • STM8L1526-EVAL vs STM8A/128-EVAL
  • STM8L1526-EVAL vs STM8/128-SK/RAIS
  • STM8L1526-EVAL vs STM8/128-EVAL
  • STM8L1526-EVAL vs STM32VLDISCOVERY
  • STM8L1526-EVAL vs STM32U575I-EV
  • STM8L1526-EVAL vs STM32MP157F-EV1
  • STM8L1526-EVAL vs STM32MP157F-DK2
  • STM8L1526-EVAL vs STM32MP157D-EV1
  • STM8L1526-EVAL vs STM32MP157D-DK1
  • STM8L1526-EVAL vs STM32MP157C-DK2
  • STM8L1526-EVAL vs STM32MP157A-EV1
  • STM8L1526-EVAL vs STM32MP157A-DK1
  • STM8L1526-EVAL vs STM32MP135F-DK
  • STM8L1526-EVAL vs STM32L-DISCOVERY
  • STM8L1526-EVAL vs STM32L562E-DK
  • STM8L1526-EVAL vs STM32L552E-EV
  • STM8L1526-EVAL vs STM32L4R9I-EVAL
  • STM8L1526-EVAL vs STM32L4R9I-DISCO
  • STM8L1526-EVAL vs STM32L4P5G-DK
  • STM8L1526-EVAL vs STM32L4A6RG
  • STM8L1526-EVAL vs STM32L496G-DISCO
  • STM8L1526-EVAL vs STM32L476G-EVAL
  • STM8L1526-EVAL vs STM32L476G-DISCO
  • STM8L1526-EVAL vs STM32L1-MAGNET
  • STM8L1526-EVAL vs STM32L1-GAME
  • STM8L1526-EVAL vs STM32L15PRIM-D
  • STM8L1526-EVAL vs STM32L152-SK/IAR
  • STM8L1526-EVAL vs STM32L152RE
  • STM8L1526-EVAL vs STM32L152-EVAL
  • STM8L1526-EVAL vs STM32L152D-EVAL
  • STM8L1526-EVAL vs STM32L152C-DISCO
  • STM8L1526-EVAL vs STM32L100C-DISCO
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.