Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ NVE Corp SHIELD01
SHIELD01
Active
Expansion Boards, Daughter Cards
Description:
40V/50A H-BRIDGE ARDUINO SHIELD
Manufacturer:
NVE Corp
Datasheet:
SHIELD01 Datasheet
History Price: $189.38
In Stock: 33980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SHIELD01 Specification
Specification
Part No
SHIELD01
Category
Expansion Boards, Daughter Cards
Manufacturer
NVE Corp
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
Power Management
Type
Motor Controller/Driver
Function
-
Utilized IC / Part
Board(s)
SHIELD01 PDF Datasheet
SHIELD01 Datasheet
Click and Download: SHIELD01 Datasheet
SHIELD01 Related Parts
SHIELD60ATR24ES01TOBO1
Infineon Technologies
DEMO BOARD FOR BGT60ATR24C
SHIELDAUTONOMBGT60TOBO1
Infineon Technologies
COMPLETE AUTONOMOUS SHIELD WITH
SHIELDBGT60LTR11AIPTOBO1
Infineon Technologies
BGT60LTR11AIP RADAR SHIELD
SHIELDBTF3050TETOBO1
Infineon Technologies
SHIELD FOR ARDUINO W/BTF3050TE
SHIELDBTS500101TADTOBO1
Infineon Technologies
12V PROTECTED SWITCH SHIELD FOR
SHIELDBTS500151TADTOBO1
Infineon Technologies
EVAL 12V PROTECT SWITCH SHIELD
SHIELDBTS500251TEATOBO1
Infineon Technologies
SHIELD_BTS50025-1TEA
SHIELDBTS70021EPPTOBO1
Infineon Technologies
BTS7002-1EPP SHIELD FOR ARDUINO
SHIELDBTS70041EPPTOBO1
Infineon Technologies
BTS7004-1EPP SHIELD FOR ARDUINO
SHIELDBTS70041EPZTOBO1
Infineon Technologies
PROFET+2 12V GRADE0 BTS7004-1EP
SHIELDBTS70061EPPTOBO1
Infineon Technologies
BTS7006-1EPP SHIELD FOR ARDUINO
SHIELDBTS70081EPPTOBO1
Infineon Technologies
BTS7008-1EPP SHIELD FOR ARDUINO
SHIELD01 Compare Parts
SHIELD01 vs SHIELD-EVK-001
SHIELD01 vs SHIELDBTS70802EPZTOBO1
SHIELD01 vs SHIELDBTS70081EPPTOBO1
SHIELD01 vs SHIELDBTS70061EPPTOBO1
SHIELD01 vs SHIELDBTS70041EPZTOBO1
SHIELD01 vs SHIELDBTS70041EPPTOBO1
SHIELD01 vs SHIELDBTS70021EPPTOBO1
SHIELD01 vs SHIELDBTS500251TEATOBO1
SHIELD01 vs SHIELDBTS500151TADTOBO1
SHIELD01 vs SHIELDBTS500101TADTOBO1
SHIELD01 vs SHIELDBTF3050TETOBO1
SHIELD01 vs SHIELDBGT60LTR11AIPTOBO1
SHIELD01 vs SHIELDAUTONOMBGT60TOBO1
SHIELD01 vs SHIELD60ATR24ES01TOBO1
SHIELD01 vs SHIELD-MIDI
SHIELD01 vs SHIELD-LCD16X2
SHIELD01 vs SHIELD-EKG-EMG
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much