ESP32-S2-HMI-DEVKIT-1
ESP32-S2-HMI-DEVKIT-1
Discontinued at Digi-Key
Description:  ESP32-S2 HMI DVKTT BASED ON ESP3
Manufacturer:  Espressif Systems
History Price: Discontinued at Digi-Key
In Stock: 17100
ESP32-S2-HMI-DEVKIT-1 Specification
Specification
Part No
ESP32-S2-HMI-DEVKIT-1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Espressif Systems
Series
ESP32-S
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
2.4GHz
Supplied Contents
ESP32-S2
Type
Board(s)
ESP32-S2-HMI-DEVKIT-1 Related Parts
ESP THREAD BR-ZIGBEE GW
ESP THREAD BR-ZIGBEE GW
Espressif Systems
ESP THREAD BORDER ROUTER/ZIGBEE
ESP002
ESP002
Pimoroni Ltd
PUCK.JS
ESP004
ESP004
Pimoroni Ltd
MDBT42Q BREAKOUT
ESP005
ESP005
Pimoroni Ltd
ESPRUINO PIXL.JS
ESP32-AZURE IOT KIT
ESP32-AZURE IOT KIT
Espressif Systems
ESP32 IOT KIT, INTEGRATES ESP32-
ESP32-C3-01M-KIT
ESP32-C3-01M-KIT
RF Solutions
DEV BOARD FOR ESP-C3-01M
ESP32-C3-12F-KIT
ESP32-C3-12F-KIT
RF Solutions
DEV BOARD FOR ESP-C3-12F
ESP32-C3-13-KIT
ESP32-C3-13-KIT
RF Solutions
DEV BOARD FOR ESP-C3-13
ESP32-C3-13U-KIT
ESP32-C3-13U-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-13U
ESP32-C3-32S-KIT
ESP32-C3-32S-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-32S
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
Espressif Systems
THE ESP32-C3-AWS-EXPRESSLINK-DEV
ESP32-C3-DEVKITC-02
ESP32-C3-DEVKITC-02
Espressif Systems
ESP32-C3-WROOM-02 DEV BRD
ESP32-S2-HMI-DEVKIT-1 Description
The Espressif Systems ESP32-S2-HMI-DEVKIT-1 is a development kit designed for creating Human-Machine Interface (HMI) applications. It leverages the capabilities of the ESP32-S2, a powerful and versatile SoC (System on Chip) that integrates Wi-Fi and Bluetooth connectivity, making it ideal for IoT (Internet of Things) applications. This development kit is particularly suited for developers looking to build interactive and user-friendly interfaces for various applications, including smart home devices, industrial automation, and consumer electronics.

## Overview

The ESP32-S2-HMI-DEVKIT-1 is equipped with a range of features that facilitate the development of HMI applications. It includes a touchscreen display, various input/output interfaces, and the necessary hardware to support the ESP32-S2%27s capabilities. The kit is designed to simplify the development process, allowing engineers and developers to prototype and test their ideas quickly.

## Key Specifications

1. Microcontroller:
- Chip: ESP32-S2
- Architecture: 32-bit Xtensa® dual-core processor
- Clock Speed: Up to 240 MHz

2. Memory:
- RAM: 320 KB of SRAM
- Flash Memory: 4 MB of external flash memory for program storage

3. Connectivity:
- Wi-Fi: 802.11 b/g/n, supporting both station and access point modes
- Bluetooth: Bluetooth 5.0 (BLE) for low-energy applications

4. Display:
- Screen: 4.0-inch TFT LCD touchscreen with a resolution of 480 x 320 pixels
- Touch Technology: Capacitive touch for responsive user interaction

5. Input/Output Interfaces:
- GPIO: Multiple General Purpose Input/Output pins for interfacing with external components
- I2C: Inter-Integrated Circuit interface for connecting sensors and peripherals
- SPI: Serial Peripheral Interface for high-speed communication with external devices
- UART: Universal Asynchronous Receiver-Transmitter for serial communication

6. Power Supply:
- Operating Voltage: 3.3V
- Power Consumption: Low power consumption, suitable for battery-operated applications

7. Development Support:
- Software Development Kit (SDK): Espressif provides the ESP-IDF (IoT Development Framework) for developing applications on the ESP32-S2.
- Programming Languages: Supports C and C++ programming languages, along with compatibility for MicroPython and Arduino frameworks.

8. Dimensions:
- Size: Compact form factor, making it easy to integrate into various projects.

## Features

- Integrated Touchscreen: The built-in touchscreen display allows for intuitive user interaction, making it easier to create engaging HMI applications.
- Rich Peripheral Support: The kit supports a wide range of peripherals, enabling developers to connect various sensors, actuators, and other devices.
- Low Power Modes: The ESP32-S2 supports various low-power modes, making it suitable for battery-powered applications and energy-efficient designs.
- Security Features: The ESP32-S2 includes hardware security features such as secure boot and flash encryption, ensuring the integrity and confidentiality of the application.

## Applications

The ESP32-S2-HMI-DEVKIT-1 is suitable for a variety of applications, including:

- Smart Home Devices: Ideal for creating user interfaces for smart home products, such as lighting controls, thermostats, and security systems.
- Industrial Automation: Can be used in control panels and monitoring systems for industrial equipment, providing operators with an interactive interface.
- Consumer Electronics: Suitable for developing user-friendly interfaces for consumer products, such as appliances and wearable devices.
- IoT Solutions: Facilitates the development of IoT applications that require user interaction and data visualization.

## Conclusion

The Espressif Systems ESP32-S2-HMI-DEVKIT-1 is a powerful and flexible development kit that enables developers to create sophisticated HMI applications with ease. Its combination of a high-performance microcontroller, integrated touchscreen, and extensive connectivity options makes it an excellent choice for a wide range of applications in the IoT and consumer electronics space. With robust development support and a user-friendly design, the ESP32-S2-HMI-DEVKIT-1 is an ideal platform for prototyping and building innovative solutions.
ESP32-S2-HMI-DEVKIT-1 Compare Parts
  • ESP32-S2-HMI-DEVKIT-1 vs ESP-WROVER-KIT-VB
  • ESP32-S2-HMI-DEVKIT-1 vs ESP-LAUNCHER
  • ESP32-S2-HMI-DEVKIT-1 vs ESP-BAT8
  • ESP32-S2-HMI-DEVKIT-1 vs ESP-BAT32
  • ESP32-S2-HMI-DEVKIT-1 vs ESP8266-EVB-BAT-BOX
  • ESP32-S2-HMI-DEVKIT-1 vs ESP8266-EVB-BAT
  • ESP32-S2-HMI-DEVKIT-1 vs ESP8266-EVB
  • ESP32-S2-HMI-DEVKIT-1 vs ESP8266-DEVKITC-02U-F
  • ESP32-S2-HMI-DEVKIT-1 vs ESP8266-DEVKITC-02D-F
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-WROVER-KIT
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-VAQUITA-DSPG
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-SENSE KIT
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-S3-USB-OTG
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-S3-DEVKITC-1U-N8R8
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-S3-DEVKITC-1-N8R2
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-S3-DEVKITC-1-N8
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-S3-DEVKITC-1-N32R8V
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-S2-SAOLA-1RI
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-S2-SAOLA-1R
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-S2-SAOLA-1MI
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-S2-SAOLA-1M
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-S2-KALUGA-1
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-S2-DEVKITM-1U
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-S2-DEVKITM-1
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-S2-DEVKITC-1U
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-S2-DEVKITC-1RU
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-S2-DEVKITC-1R
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-S2-DEVKITC-1
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-POE-ISO-EA
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-POE-ISO
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-POE-EA
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-POE
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-PICO-V3-ZERO-DEVKIT
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-PICO-KIT-F
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-PICO-KIT
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-PICO-DEVKITM-2U
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-PICO-DEVKITM-2
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-MESHKIT-SENSE
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-MESHKIT
  • ESP32-S2-HMI-DEVKIT-1 vs ESP32-LYRAT-MINI
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend