ESP32-LYRAT-MINI
ESP32-LYRAT-MINI
Active
Description:  ESP32 AUDIO DEVELOPMENT BOARD
Manufacturer:  Espressif Systems
History Price: $22
In Stock: 39600
ESP32-LYRAT-MINI Specification
Specification
Part No
ESP32-LYRAT-MINI
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Espressif Systems
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? Smart Ready 4.x Dual Mode
For Use With/Related Products
2.4GHz
Supplied Contents
ESP32-WROVER-B
Type
Board(s)
ESP32-LYRAT-MINI Related Parts
ESP THREAD BR-ZIGBEE GW
ESP THREAD BR-ZIGBEE GW
Espressif Systems
ESP THREAD BORDER ROUTER/ZIGBEE
ESP002
ESP002
Pimoroni Ltd
PUCK.JS
ESP004
ESP004
Pimoroni Ltd
MDBT42Q BREAKOUT
ESP005
ESP005
Pimoroni Ltd
ESPRUINO PIXL.JS
ESP32-AZURE IOT KIT
ESP32-AZURE IOT KIT
Espressif Systems
ESP32 IOT KIT, INTEGRATES ESP32-
ESP32-C3-01M-KIT
ESP32-C3-01M-KIT
RF Solutions
DEV BOARD FOR ESP-C3-01M
ESP32-C3-12F-KIT
ESP32-C3-12F-KIT
RF Solutions
DEV BOARD FOR ESP-C3-12F
ESP32-C3-13-KIT
ESP32-C3-13-KIT
RF Solutions
DEV BOARD FOR ESP-C3-13
ESP32-C3-13U-KIT
ESP32-C3-13U-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-13U
ESP32-C3-32S-KIT
ESP32-C3-32S-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-32S
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
Espressif Systems
THE ESP32-C3-AWS-EXPRESSLINK-DEV
ESP32-C3-DEVKITC-02
ESP32-C3-DEVKITC-02
Espressif Systems
ESP32-C3-WROOM-02 DEV BRD
ESP32-LYRAT-MINI Description
The Espressif Systems ESP32-LYRAT-MINI is a compact and versatile development board designed for evaluating the ESP32 audio development kit. It integrates various functionalities suited for audio applications and is particularly useful for engineers and developers working on audio streaming and processing projects. Here%27s a detailed introduction to its specifications and features:

## Overview

The ESP32-LYRAT-MINI is part of Espressif%27s ESP32 series and is aimed at providing a comprehensive solution for audio applications. It combines the ESP32-WROOM-32 module with various audio components, making it suitable for prototyping and development in the field of smart audio devices, including voice assistants and streaming audio solutions.

## Key Specifications

1. ESP32 Module:
- Model: ESP32-WROOM-32
- Processor: Dual-core 32-bit CPU
- Clock Speed: Up to 240 MHz
- RAM: 520 KB SRAM
- Flash Memory: 4 MB
- Wi-Fi: IEEE 802.11 b/g/n
- Bluetooth: Bluetooth 4.2 (Classic and BLE)

2. Audio Components:
- DAC: Integrated 12-bit DAC for audio output
- ADC: Integrated 12-bit ADC for audio input
- Audio Codec: AKM AK4556 for high-quality audio processing
- Microphone: MEMS microphone for capturing audio input
- Speaker Interface: Includes a Class-D amplifier for driving speakers

3. Connectivity:
- Wi-Fi: 2.4 GHz wireless connectivity
- Bluetooth: BLE and classic Bluetooth support
- Audio Interfaces: I2S for connecting to external audio components

4. Power Management:
- Power Supply: 5V via USB or external power source
- Power Consumption: Low power operation with power-saving modes

5. Input/Output:
- GPIO: Multiple General Purpose I/O pins for various functionalities
- Buttons: Onboard buttons for user interaction
- LEDs: Indicators for power and status

6. Software and Development:
- Development Environment: Compatible with Espressif%27s ESP-IDF (Espressif IoT Development Framework)
- Audio Libraries: Includes support for audio processing libraries and tools
- Examples and Documentation: Comprehensive documentation and example code provided for rapid development

7. Dimensions and Form Factor:
- Board Size: Compact and suitable for integration into smaller devices
- Mounting: Designed for easy integration into various enclosures and systems

## Applications

- Smart Audio Devices: Ideal for developing voice assistants, smart speakers, and other audio-centric products.
- Wireless Audio Streaming: Suitable for applications requiring wireless audio streaming over Wi-Fi or Bluetooth.
- Embedded Audio Solutions: Useful in embedded systems that require high-quality audio input and output.

The ESP32-LYRAT-MINI is a versatile platform for audio applications, offering a robust set of features and capabilities for developers looking to create advanced audio solutions. Its integration with the ESP32-WROOM-32 module and high-quality audio components makes it an excellent choice for a range of audio-focused projects.
ESP32-LYRAT-MINI Compare Parts
  • ESP32-LYRAT-MINI vs ESP-WROVER-KIT-VB
  • ESP32-LYRAT-MINI vs ESP-LAUNCHER
  • ESP32-LYRAT-MINI vs ESP-BAT8
  • ESP32-LYRAT-MINI vs ESP-BAT32
  • ESP32-LYRAT-MINI vs ESP8266-EVB-BAT-BOX
  • ESP32-LYRAT-MINI vs ESP8266-EVB-BAT
  • ESP32-LYRAT-MINI vs ESP8266-EVB
  • ESP32-LYRAT-MINI vs ESP8266-DEVKITC-02U-F
  • ESP32-LYRAT-MINI vs ESP8266-DEVKITC-02D-F
  • ESP32-LYRAT-MINI vs ESP32-WROVER-KIT
  • ESP32-LYRAT-MINI vs ESP32-VAQUITA-DSPG
  • ESP32-LYRAT-MINI vs ESP32-SENSE KIT
  • ESP32-LYRAT-MINI vs ESP32-S3-USB-OTG
  • ESP32-LYRAT-MINI vs ESP32-S3-DEVKITC-1U-N8R8
  • ESP32-LYRAT-MINI vs ESP32-S3-DEVKITC-1-N8R2
  • ESP32-LYRAT-MINI vs ESP32-S3-DEVKITC-1-N8
  • ESP32-LYRAT-MINI vs ESP32-S3-DEVKITC-1-N32R8V
  • ESP32-LYRAT-MINI vs ESP32-S2-SAOLA-1RI
  • ESP32-LYRAT-MINI vs ESP32-S2-SAOLA-1R
  • ESP32-LYRAT-MINI vs ESP32-S2-SAOLA-1MI
  • ESP32-LYRAT-MINI vs ESP32-S2-SAOLA-1M
  • ESP32-LYRAT-MINI vs ESP32-S2-KALUGA-1
  • ESP32-LYRAT-MINI vs ESP32-S2-HMI-DEVKIT-1
  • ESP32-LYRAT-MINI vs ESP32-S2-DEVKITM-1U
  • ESP32-LYRAT-MINI vs ESP32-S2-DEVKITM-1
  • ESP32-LYRAT-MINI vs ESP32-S2-DEVKITC-1U
  • ESP32-LYRAT-MINI vs ESP32-S2-DEVKITC-1RU
  • ESP32-LYRAT-MINI vs ESP32-S2-DEVKITC-1R
  • ESP32-LYRAT-MINI vs ESP32-S2-DEVKITC-1
  • ESP32-LYRAT-MINI vs ESP32-POE-ISO-EA
  • ESP32-LYRAT-MINI vs ESP32-POE-ISO
  • ESP32-LYRAT-MINI vs ESP32-POE-EA
  • ESP32-LYRAT-MINI vs ESP32-POE
  • ESP32-LYRAT-MINI vs ESP32-PICO-V3-ZERO-DEVKIT
  • ESP32-LYRAT-MINI vs ESP32-PICO-KIT-F
  • ESP32-LYRAT-MINI vs ESP32-PICO-KIT
  • ESP32-LYRAT-MINI vs ESP32-PICO-DEVKITM-2U
  • ESP32-LYRAT-MINI vs ESP32-PICO-DEVKITM-2
  • ESP32-LYRAT-MINI vs ESP32-MESHKIT-SENSE
  • ESP32-LYRAT-MINI vs ESP32-MESHKIT
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…