LCDCABLE-AMDLX-10
LCDCABLE-AMDLX-10
Obsolete
Description:  CABLE DISP FOR AMD GEODE LX
Manufacturer:  Beacon EmbeddedWorks
History Price: Obsolete
In Stock: 18200
LCDCABLE-AMDLX-10 Specification
Specification
Part No
LCDCABLE-AMDLX-10
Category
Kits Accessories
Manufacturer
Beacon EmbeddedWorks
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Display Kit Custom Cable
For Use With/Related Products
AMD LX-DB800D-EVAL-KIT
LCDCABLE-AMDLX-10 Related Parts
LCD8000-43T
LCD8000-43T
NXP Semiconductors
ACCY MCIMX6UL LCD MODULE 4.3"
LCD-WVGA-7IN-1
LCD-WVGA-7IN-1
NXP Semiconductors
DISPLAY MOD WVGA I.MX VYBRID 7"
LCD-4.3-WQVGA-10R
LCD-4.3-WQVGA-10R
Beacon EmbeddedWorks
KIT DISPLAY 4.3" WQVGA TFT
LCD-4.3-WQVGA-20R
LCD-4.3-WQVGA-20R
Beacon EmbeddedWorks
KIT DISPLAY 4.3" LQ043T1DG2
LCD-6.4-VGA-10R
LCD-6.4-VGA-10R
Beacon EmbeddedWorks
KIT DISPLAY 6.4" VGA TFT
LCDCABLE-FREESCALE-10
LCDCABLE-FREESCALE-10
Beacon EmbeddedWorks
CABLE DISP FREESCALE M5475,85EVB
LCD-3.5-QVGA-20
LCD-3.5-QVGA-20
Beacon EmbeddedWorks
KIT DISPLAY 3.5" QVGA TFT
LCD-5.7-QVGA-10
LCD-5.7-QVGA-10
Beacon EmbeddedWorks
KIT DISPLAY 5.7" QVGA TFT
LCDADAPTBOARD-AMD-10R
LCDADAPTBOARD-AMD-10R
Beacon EmbeddedWorks
ADAPTER BOARD FOR AMD GEODE KITS
LCDCABLE-AMDLX-10 Compare Parts
  • LCDCABLE-AMDLX-10 vs LCD-WVGA-7IN-1
  • LCDCABLE-AMDLX-10 vs LCDCABLE-FREESCALE-10
  • LCDCABLE-AMDLX-10 vs LCD-6.4-VGA-10R
  • LCDCABLE-AMDLX-10 vs LCD-4.3-WQVGA-20R
  • LCDCABLE-AMDLX-10 vs LCD-4.3-WQVGA-10R
  • LCDCABLE-AMDLX-10 vs LCDADAPTBOARD-AMD-10R
  • LCDCABLE-AMDLX-10 vs LCD-5.7-QVGA-10
  • LCDCABLE-AMDLX-10 vs LCD-3.5-QVGA-20
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!