☰
DEV-16997
DEV-16997
Active
Description:  TEENSY 4.0 (HEADERS)
Manufacturer:  SparkFun Electronics
Datasheet:   DEV-16997 Datasheet
History Price: $28.14
In Stock: 29660
DEV-16997 Specification
Specification
Part No
DEV-16997
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M7
Platform
Teensy 4.0
Utilized IC / Part
RT1062
Mounting Type
Fixed
Contents
Board(s)
DEV-16997 Related Parts
DEV-00762
DEV-00762
SparkFun Electronics
UBW PIC18F2553 EVAL BRD
DEV-09713
DEV-09713
SparkFun Electronics
UBW32 PIC32MX795F512L EVAL BRD
DEV-10116
DEV-10116
SparkFun Electronics
ARDUINO FIO ATMEGA328 EVAL BRD
DEV-10743
DEV-10743
SparkFun Electronics
MEGA PRO MINI ATMEGA2560 EVAL BD
DEV-10744
DEV-10744
SparkFun Electronics
MEGA PRO ATMEGA2560 EVAL BRD
DEV-10914
DEV-10914
SparkFun Electronics
ARDUINO PRO 3.3V/8MHZ ATMEGA328
DEV-10915
DEV-10915
SparkFun Electronics
ARDUINO PRO 5V/16MHZ ATMEGA328
DEV-11007
DEV-11007
SparkFun Electronics
MEGA PRO 5V/16MHZ ATMEGA2560
DEV-11113
DEV-11113
SparkFun Electronics
ARDUINO PRO MINI 328 5V/16MHZ
DEV-11114
DEV-11114
SparkFun Electronics
ARDUINO PRO MINI 328 3.3V/8MHZ
DEV-11229
DEV-11229
SparkFun Electronics
ARDUINO ETHERNET REV3 W/O POE
DEV-11520
DEV-11520
SparkFun Electronics
FIO V3 ATMEGA32U4 EVAL BRD
DEV-16997 Compare Parts
  • DEV-16997 vs DEVKIT-S12ZVL
  • DEV-16997 vs DEVKIT-S12ZVC
  • DEV-16997 vs DEVKIT-S12XE
  • DEV-16997 vs DEVKIT-S12VRP
  • DEV-16997 vs DEVKIT-S12VR64
  • DEV-16997 vs DEVKIT-S12G128
  • DEV-16997 vs DEVKIT-MPC5748G
  • DEV-16997 vs DEVKIT-MPC5744P
  • DEV-16997 vs DEV-21326
  • DEV-16997 vs DEV-20360
  • DEV-16997 vs DEV-20359
  • DEV-16997 vs DEV-19958
  • DEV-16997 vs DEV-18771
  • DEV-16997 vs DEV-18721
  • DEV-16997 vs DEV-18439
  • DEV-16997 vs DEV-18288
  • DEV-16997 vs DEV-18158
  • DEV-16997 vs DEV-17809
  • DEV-16997 vs DEV-17745
  • DEV-16997 vs DEV-17720
  • DEV-16997 vs DEV-17717
  • DEV-16997 vs DEV-17713
  • DEV-16997 vs DEV-17712
  • DEV-16997 vs DEV-17283
  • DEV-16997 vs DEV-17256
  • DEV-16997 vs DEV-17244
  • DEV-16997 vs DEV-16996
  • DEV-16997 vs DEV-16791
  • DEV-16997 vs DEV-16771
  • DEV-16997 vs DEV-16402
  • DEV-16997 vs DEV-16401
  • DEV-16997 vs DEV-16271
  • DEV-16997 vs DEV-16267
  • DEV-16997 vs DEV-15799
  • DEV-16997 vs DEV-15795
  • DEV-16997 vs DEV-15594
  • DEV-16997 vs DEV-15583
  • DEV-16997 vs DEV-15423
  • DEV-16997 vs DEV-15297
  • DEV-16997 vs DEV-15170
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you