LM27762EVM
LM27762EVM
Active
Description:  EVALUATION MODULE
Manufacturer:  Texas Instruments
Datasheet:   LM27762EVM Datasheet
History Price: $58.8
In Stock: 2900
LM27762EVM Specification
Specification
Part No
LM27762EVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down with LDO
Outputs and Type
2, Non-Isolated
Voltage - Output
?.8V ~ ?.2V
Current - Output
250mA, 250mA
Voltage - Input
2.7V ~ 5.5V
Regulator Topology
Inverting
Frequency - Switching
2MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LM27762
Power - Output
-
LM27762EVM Related Parts
LM20123EVAL
LM20123EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20123
LM20124EVAL
LM20124EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20124
LM20125EVAL
LM20125EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20125
LM20133EVAL
LM20133EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20133
LM20134EVAL
LM20134EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20134
LM20136MHEVAL
LM20136MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20136MH
LM20143EVAL
LM20143EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20143
LM20144EVAL
LM20144EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20144
LM20145EVAL
LM20145EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20145
LM20146MHEVAL
LM20146MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20146MH
LM20154EVAL
LM20154EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20154
LM20242EVAL
LM20242EVAL
Texas Instruments
BOARD EVAL 2A POWERWISE LM20242
LM27762EVM Compare Parts
  • LM27762EVM vs LM2853-3.3EVAL
  • LM27762EVM vs LM2853-1.8EVAL/NOPB
  • LM27762EVM vs LM2853-1.8EVAL
  • LM27762EVM vs LM2853-1.2EVAL
  • LM27762EVM vs LM2852Y-3.3EVAL
  • LM27762EVM vs LM2852Y-1.8EVAL
  • LM27762EVM vs LM2852Y-1.2EVAL
  • LM27762EVM vs LM2852X-3.3EVAL
  • LM27762EVM vs LM2852X-1.8EVAL
  • LM27762EVM vs LM2852X-1.2EVAL
  • LM27762EVM vs LM2842XMK-ADJEV/NOPB
  • LM27762EVM vs LM2842XMK-ADJEV
  • LM27762EVM vs LM2841YMK-ADJEV/NOPB
  • LM27762EVM vs LM2833ZSDEVAL
  • LM27762EVM vs LM2833ZMYEVAL
  • LM27762EVM vs LM2833XSDEVAL
  • LM27762EVM vs LM2833XMYEVAL
  • LM27762EVM vs LM2832ZSD EVAL
  • LM27762EVM vs LM2832YSD EVAL
  • LM27762EVM vs LM2832YMY EVAL
  • LM27762EVM vs LM2831ZMF EVAL
  • LM27762EVM vs LM2831YMF EVAL
  • LM27762EVM vs LM2831XMF EVAL
  • LM27762EVM vs LM2787BPEV
  • LM27762EVM vs LM2776EVM
  • LM27762EVM vs LM27761EVM
  • LM27762EVM vs LM2775EVM
  • LM27762EVM vs LM2757TMEV
  • LM27762EVM vs LM2745-19AEVAL
  • LM27762EVM vs LM2744EVAL
  • LM27762EVM vs LM2743EVAL/NOPB
  • LM27762EVM vs LM2743-19AEVAL
  • LM27762EVM vs LM27403EVM-POL600
  • LM27762EVM vs LM27403EVM
  • LM27762EVM vs LM27402SQEVAL/NOPB
  • LM27762EVM vs LM2738YSDEVAL
  • LM27762EVM vs LM2738YMYEVAL
  • LM27762EVM vs LM2738XSDEVAL
  • LM27762EVM vs LM2738XMYEVAL
  • LM27762EVM vs LM2736Y EVAL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you