☰
EV44F42A
EV44F42A
Obsolete
Description:  IEEE802.3AT/BT TYPE 2 / POH PD E
Manufacturer:  Microchip Technology
Datasheet:   EV44F42A Datasheet
History Price: $275
In Stock: 38105
EV44F42A Specification
Specification
Part No
EV44F42A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Function
-
Embedded
-
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
Board(s)
EV44F42A Related Parts
EV4078-S-00A
EV4078-S-00A
Monolithic Power Systems
90VAC/60HZ TO 265VAC/50HZ, 50V/6
EV40S84A
EV40S84A
Microchip Technology
EVAL BOARD FOR PAC1944
EV43U30A
EV43U30A
Microchip Technology
ATMXT640UD-DEV-PCB
EV44C93A
EV44C93A
Microchip Technology
LAN9252-SAMD51 ETHERCAT EVAL SYS
EV49N79A
EV49N79A
Microchip Technology
ATMXT1066TD DEV BOARD
EV40G35A
EV40G35A
Microchip Technology
EVB-EQCO5X31-TYPE-C EXTENDER
EV41V44A
EV41V44A
Microchip Technology
EVALUATION KIT WITH I2C PCB
EV4245-VE-00A
EV4245-VE-00A
Monolithic Power Systems
MP4245 EVALUATION BOARD
EV44018-S-HR1001-S-00A
EV44018-S-HR1001-S-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP44018-A
EV47P62A
EV47P62A
Microchip Technology
VACUUM CLEANER REF. DESIGN
EV4816A-G-00A
EV4816A-G-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP4816A
EV48C78A
EV48C78A
Microchip Technology
EVALUATION BOARD
EV44F42A Compare Parts
  • EV44F42A vs EV44C93A
  • EV44F42A vs EV43U30A
  • EV44F42A vs EV40S84A
  • EV44F42A vs EV4078-S-00A
  • EV44F42A vs EV48C78A
  • EV44F42A vs EV4816A-G-00A
  • EV44F42A vs EV47P62A
  • EV44F42A vs EV44018-S-HR1001-S-00A
  • EV44F42A vs EV4245-VE-00A
  • EV44F42A vs EV41V44A
  • EV44F42A vs EV40G35A
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time