☰
EV41V44A
EV41V44A
Active
Description:  EVALUATION KIT WITH I2C PCB
Manufacturer:  Microchip Technology
Datasheet:   EV41V44A Datasheet
History Price: $600
In Stock: 9280
EV41V44A Specification
Specification
Part No
EV41V44A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
maXTouch?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Touch Screen Controller
Embedded
-
Utilized IC / Part
ATMXT641TD
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Accessories
EV41V44A Related Parts
EV4078-S-00A
EV4078-S-00A
Monolithic Power Systems
90VAC/60HZ TO 265VAC/50HZ, 50V/6
EV40S84A
EV40S84A
Microchip Technology
EVAL BOARD FOR PAC1944
EV43U30A
EV43U30A
Microchip Technology
ATMXT640UD-DEV-PCB
EV44C93A
EV44C93A
Microchip Technology
LAN9252-SAMD51 ETHERCAT EVAL SYS
EV44F42A
EV44F42A
Microchip Technology
IEEE802.3AT/BT TYPE 2 / POH PD E
EV49N79A
EV49N79A
Microchip Technology
ATMXT1066TD DEV BOARD
EV40G35A
EV40G35A
Microchip Technology
EVB-EQCO5X31-TYPE-C EXTENDER
EV4245-VE-00A
EV4245-VE-00A
Monolithic Power Systems
MP4245 EVALUATION BOARD
EV44018-S-HR1001-S-00A
EV44018-S-HR1001-S-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP44018-A
EV47P62A
EV47P62A
Microchip Technology
VACUUM CLEANER REF. DESIGN
EV4816A-G-00A
EV4816A-G-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP4816A
EV48C78A
EV48C78A
Microchip Technology
EVALUATION BOARD
EV41V44A Compare Parts
  • EV41V44A vs EV44F42A
  • EV41V44A vs EV44C93A
  • EV41V44A vs EV43U30A
  • EV41V44A vs EV40S84A
  • EV41V44A vs EV4078-S-00A
  • EV41V44A vs EV48C78A
  • EV41V44A vs EV4816A-G-00A
  • EV41V44A vs EV47P62A
  • EV41V44A vs EV44018-S-HR1001-S-00A
  • EV41V44A vs EV4245-VE-00A
  • EV41V44A vs EV40G35A
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time