☰
EV12F76A
EV12F76A
Active
Description:  DSPIC MOTOR CONTROL STARTERKIT
Manufacturer:  Microchip Technology
Datasheet:   EV12F76A Datasheet
History Price: $253.98
In Stock: 43840
EV12F76A Specification
Specification
Part No
EV12F76A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
Yes, DSC
Utilized IC / Part
dsPIC33CK
Primary Attributes
Motors (BLDC)
Supplied Contents
Board(s)
EV12F76A Related Parts
EV13L63A
EV13L63A
Microchip Technology
PL460-EK
EV14G15A
EV14G15A
Microchip Technology
PD39208 POE EVAL BOARD
EV14Y36A
EV14Y36A
Microchip Technology
PD69210 POE EVAL BOARD
EV16T60A
EV16T60A
Microchip Technology
EVB-KSZ9131RNX PLUG-IN EVALUATIO
EV172A-J-00A
EV172A-J-00A
Monolithic Power Systems
SMALL, UNIVERSAL INPUT NON-ISOLA
EV172A-S-00A
EV172A-S-00A
Monolithic Power Systems
SMALL, UNIVERSAL INPUT NON-ISOLA
EV173A-J-00A
EV173A-J-00A
Monolithic Power Systems
UNIVERSAL INPUT, NON-ISOLATED OF
EV173A-S-00A
EV173A-S-00A
Monolithic Power Systems
UNIVERSAL INPUT, NON-ISOLATED OF
EV17D04A
EV17D04A
Microchip Technology
EVB-USB7006 5-PORT USB 3.2 HUB
EV18H47A
EV18H47A
Microchip Technology
MCLV-48V-300W
EV18R03A
EV18R03A
Microchip Technology
PD70201 POE EVAL BOARD
EV1924-R-00A
EV1924-R-00A
Monolithic Power Systems
EVAL BOARD FOR MP1924
EV12F76A Compare Parts
  • EV12F76A vs EV1HMC891ALP5
  • EV12F76A vs EV1HMC890ALP5
  • EV12F76A vs EV1HMC882ALP5
  • EV12F76A vs EV1HMC832ALP6G
  • EV12F76A vs EV1HMC7545ABLP47
  • EV12F76A vs EV1HMC6832ALP5L
  • EV12F76A vs EV1HMC4069LP4
  • EV12F76A vs EV1924-R-00A
  • EV12F76A vs EV18R03A
  • EV12F76A vs EV18H47A
  • EV12F76A vs EV17D04A
  • EV12F76A vs EV173A-S-00A
  • EV12F76A vs EV173A-J-00A
  • EV12F76A vs EV172A-S-00A
  • EV12F76A vs EV172A-J-00A
  • EV12F76A vs EV16T60A
  • EV12F76A vs EV14Y36A
  • EV12F76A vs EV14G15A
  • EV12F76A vs EV13L63A
  • EV12F76A vs EV1HMC8159LP6C
  • EV12F76A vs EV1HMC5847LP6C
  • EV12F76A vs EV1925-R-00A
  • EV12F76A vs EV1924-S-00A
  • EV12F76A vs EV1924A-R-00A
  • EV12F76A vs EV1909-TL-00A
  • EV12F76A vs EV1907-Q-00A
  • EV12F76A vs EV1906-S-00A
  • EV12F76A vs EV18W53A
  • EV12F76A vs EV18021A-N-00A
  • EV12F76A vs EV13N91A
  • EV12F76A vs EV12V09A
  • EV12F76A vs EV11L78A
  • EV12F76A vs EV1480
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.