☰
EV04B27A
EV04B27A
Active
Description:  EVAL BOARD MIC2128 UCS3205
Manufacturer:  Microchip Technology
Datasheet:   EV04B27A Datasheet
History Price: $66.79
In Stock: 41920
EV04B27A Specification
Specification
Part No
EV04B27A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
5V, 9V, 15V or 20V
Current - Output
5A
Voltage - Input
24V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MIC2128, UCS3205
Power - Output
100 W
EV04B27A Compare Parts
  • EV04B27A vs EV023-S-00A
  • EV04B27A vs EV020A-5-S-01B
  • EV04B27A vs EV020A-5-S-00B
  • EV04B27A vs EV020A-5-S-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.