☰
ATA5746-EK
ATA5746-EK
Active
Description:  UHF- ASK/FSK RECEIVER
Manufacturer:  Atmel
Datasheet:   ATA5746-EK Datasheet
History Price: Active
In Stock: 39920
ATA5746-EK Specification
Specification
Part No
ATA5746-EK
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Atmel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Receiver, ASK/FSK
For Use With/Related Products
313MHz ~ 317MHz
Supplied Contents
ATA5746
Type
Board(s)
ATA5746-EK Related Parts
ATA5723-DK
ATA5723-DK
Microchip Technology
BOARD RF RCVR ARRAKIS 315MHZ
ATA5771-DK1
ATA5771-DK1
Microchip Technology
BOARD XMITTER FOR ATA5771 868MHZ
ATA5773-DK1
ATA5773-DK1
Microchip Technology
BOARD XMITTER FOR ATA5773 315MHZ
ATA5774-DK1
ATA5774-DK1
Microchip Technology
BOARD XMITTER FOR ATA5774 433MHZ
ATA8510-EK1
ATA8510-EK1
Microchip Technology
EVAL KIT FOR ATA8510/ATA8515
ATA8520-EK1-E
ATA8520-EK1-E
Microchip Technology
KIT SIGFOX 868MHZ UP/DOWN
ATA8520-EK3-E
ATA8520-EK3-E
Microchip Technology
KIT SIGFOX XPLAINED PRO 868MHZ
ATAB5423-3-WB
ATAB5423-3-WB
Microchip Technology
KIT DEMO 315MHZ BLACKBIRD
ATAB5425-3-WB
ATAB5425-3-WB
Microchip Technology
KIT DEMO 345MHZ BLACKBIRD
ATAB5428-4-WB
ATAB5428-4-WB
Microchip Technology
KIT DEMO 434MHZ BLACKBIRD
ATAB5428-8-WB
ATAB5428-8-WB
Microchip Technology
KIT DEMO 868MHZ BLACKBIRD
ATAB5429-9-WB
ATAB5429-9-WB
Microchip Technology
KIT DEMO 915MHZ BLACKBIRD
ATA5746-EK Compare Parts
  • ATA5746-EK vs ATAVRRZUSBSTICK
  • ATA5746-EK vs ATAVRRZRAVEN
  • ATA5746-EK vs ATAVRRZ600
  • ATA5746-EK vs ATAVRRZ541
  • ATA5746-EK vs ATAVRRZ502
  • ATA5746-EK vs ATAVRRZ201
  • ATA5746-EK vs ATAVRFEB-P4
  • ATA5746-EK vs ATAVRBLE-IOT
  • ATA5746-EK vs ATAVR128RFA1-EK1
  • ATA5746-EK vs ATAKSTK512-4
  • ATA5746-EK vs ATAKSTK512-3
  • ATA5746-EK vs ATAKSTK511-9
  • ATA5746-EK vs ATAKSTK511-8
  • ATA5746-EK vs ATAKSTK511-3
  • ATA5746-EK vs ATAK5754-43P6-S
  • ATA5746-EK vs ATAK5750-61-N
  • ATA5746-EK vs ATAK5750-60-N
  • ATA5746-EK vs ATAK55002-V3
  • ATA5746-EK vs ATAK55002-V2
  • ATA5746-EK vs ATAK55001-V1
  • ATA5746-EK vs ATAK4015744U
  • ATA5746-EK vs ATAB5754
  • ATA5746-EK vs ATAB5753
  • ATA5746-EK vs ATAB5750-9
  • ATA5746-EK vs ATAB5750-8
  • ATA5746-EK vs ATAB5744-S4
  • ATA5746-EK vs ATAB5744-S3
  • ATA5746-EK vs ATAB5744-N3
  • ATA5746-EK vs ATAB5429-9-WB
  • ATA5746-EK vs ATAB5428-8-WB
  • ATA5746-EK vs ATAB5428-4-WB
  • ATA5746-EK vs ATAB5425-3-WB
  • ATA5746-EK vs ATAB5423-3-WB
  • ATA5746-EK vs ATA8520-EK3-E
  • ATA5746-EK vs ATA8520-EK1-E
  • ATA5746-EK vs ATA8510-EK1
  • ATA5746-EK vs ATA5774-DK1
  • ATA5746-EK vs ATA5773-DK1
  • ATA5746-EK vs ATA5771-DK1
  • ATA5746-EK vs ATA5723-DK
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.