☰
EVBL2172-J-00A
EVBL2172-J-00A
Active
Description:  2A, 5.5V, 2.6MHZ SYNCHRONOUSSTEP
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 19875
EVBL2172-J-00A Specification
Specification
Part No
EVBL2172-J-00A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Function
-
Embedded
-
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
-
EVBL2172-J-00A Related Parts
EVB_RT1025WS_D0
EVB_RT1025WS_D0
Richtek
EVAL MODULE FOR RT1025WS
EVB_RT1650WSC
EVB_RT1650WSC
Richtek
EVAL MODULE FOR RT1650WSC
EVB_RT4801HWSC
EVB_RT4801HWSC
Richtek
EVAL MODULE FOR RT4801HWSC
EVB_RT9480GQW
EVB_RT9480GQW
Richtek
EVAL MODULE FOR RT9480GQW
EVB_RT9536HGQW
EVB_RT9536HGQW
Richtek
EVAL MODULE FOR RT9536HGQW
EVB_RT9742AGJ5F
EVB_RT9742AGJ5F
Richtek
EVAL MODULE FOR RT9742AGJ5F
EVB_RT9746WSC
EVB_RT9746WSC
Richtek
EVAL MODULE FOR RT9746WSC
EVB-2502
EVB-2502
Microchip Technology
BOARD EVALUATION FOR USB2502
EVB-2507
EVB-2507
Microchip Technology
BOARD EVALUATION FOR USB2507
EVB8710
EVB8710
Microchip Technology
EVALUATION BOARD FOR LAN8710
EVB8740
EVB8740
Microchip Technology
EVALUATION BOARD LAN8740/LAN8741
EVB9221-MINI
EVB9221-MINI
Microchip Technology
EVALUATION BOARD LAN9221-ABZJ
EVBL2172-J-00A Compare Parts
  • EVBL2172-J-00A vs EVB-USB82514
  • EVBL2172-J-00A vs EVB-USB7216
  • EVBL2172-J-00A vs EVB-USB7206
  • EVBL2172-J-00A vs EVB-USB7002
  • EVBL2172-J-00A vs EVB-USB5816
  • EVBL2172-J-00A vs EVB-USB5744
  • EVBL2172-J-00A vs EVB-USB5734
  • EVBL2172-J-00A vs EVB-USB4715
  • EVBL2172-J-00A vs EVB-USB4640
  • EVBL2172-J-00A vs EVB-USB3317-CP
  • EVBL2172-J-00A vs EVB-USB3311-CP
  • EVBL2172-J-00A vs EVB-USB2534BC
  • EVBL2172-J-00A vs EVB-USB2514Q36-BAS
  • EVBL2172-J-00A vs EVB-USB2514BC
  • EVBL2172-J-00A vs EVB-USB2513Q36-BAS
  • EVBL2172-J-00A vs EVB-USB2512Q36-BAS
  • EVBL2172-J-00A vs EVB-USB2240-IND
  • EVBL2172-J-00A vs EVB-SEC1210-URT
  • EVBL2172-J-00A vs EVB-MEC1428MECC
  • EVBL2172-J-00A vs EVB-MEC1418MECC
  • EVBL2172-J-00A vs EVB-LAN9500A-MII
  • EVBL2172-J-00A vs EVB-LAN9500A-LC
  • EVBL2172-J-00A vs EVB-LAN9355
  • EVBL2172-J-00A vs EVB-LAN9354
  • EVBL2172-J-00A vs EVB-LAN9353
  • EVBL2172-J-00A vs EVB-LAN9252-SPI
  • EVBL2172-J-00A vs EVB-LAN9252-PICTAIL
  • EVBL2172-J-00A vs EVB-LAN9252-HBIPLUS
  • EVBL2172-J-00A vs EVB-LAN9252-HBI
  • EVBL2172-J-00A vs EVB-LAN9252-DIGIO
  • EVBL2172-J-00A vs EVB-LAN9252-ADD-ON
  • EVBL2172-J-00A vs EVB-LAN9252-3PORT
  • EVBL2172-J-00A vs EVB-LAN7850
  • EVBL2172-J-00A vs EVB-LAN7800LC-1
  • EVBL2172-J-00A vs EVB-LAN7431-EDS
  • EVBL2172-J-00A vs EVB-LAN7430
  • EVBL2172-J-00A vs EVB-KSZ9897-1
  • EVBL2172-J-00A vs EVB-KSZ9897
  • EVBL2172-J-00A vs EVB-KSZ9893
  • EVBL2172-J-00A vs EVB-KSZ9563
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you