☰
TMC2226-EVAL
TMC2226-EVAL
Active
Description:  EVALUATION BOARD WITH TMC2226
Manufacturer:  Trinamic Motion Control
History Price: $66.21
In Stock: 22800
TMC2226-EVAL Specification
Specification
Part No
TMC2226-EVAL
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Trinamic Motion Control
Series
Landungsbr點ke, Startrampe
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver, Stepper
Embedded
-
Utilized IC / Part
TMC2226
Primary Attributes
Motors (Stepper)
Supplied Contents
Board(s)
TMC2226-EVAL PDF Datasheet
TMC2226-EVAL Related Parts
TMC2210-EVAL
TMC2210-EVAL
Maxim Integrated
EVALUATION BOARD FOR TMC2210
TMC2210-EVAL-KIT
TMC2210-EVAL-KIT
Maxim Integrated
EVALUATION KIT FOR TMC2210
TMC2300-MOTOR-EVAL
TMC2300-MOTOR-EVAL
Maxim Integrated
POWER MANAGEMENT IC DEVELOPMENT
TMC2300-THERMO-BOB
TMC2300-THERMO-BOB
Maxim Integrated
POWER MANAGEMENT IC DEVELOPMENT
TMC262-BOB30
TMC262-BOB30
Maxim Integrated
BREAKOUT BOARD FOR TMC262
TMC262-BOB40
TMC262-BOB40
Maxim Integrated
BREAKOUT BOARD FOR TMC262
TMC262-EVAL
TMC262-EVAL
Maxim Integrated
EVAL BOARD FOR TMC262
TMC2660-EVAL
TMC2660-EVAL
Maxim Integrated
EVALUATION BOARD FOR TMC2660-PA
TMC429+TMC26X-EVAL
TMC429+TMC26X-EVAL
Maxim Integrated
EVAL MOD TMC429,260,261,262
TMC429-BOB
TMC429-BOB
Maxim Integrated
BREAKOUT BOARD FOR TMC429
TMC4361A-BOB
TMC4361A-BOB
Maxim Integrated
BREAKOUT BOARD FOR TMC4361A-LA
TMC457-EVAL
TMC457-EVAL
Maxim Integrated
EVAL MODULE FOR TMC457
TMC2226-EVAL Compare Parts
  • TMC2226-EVAL vs TMC2210-EVAL
  • TMC2226-EVAL vs TMCSILENTSTEPSTICK SPI
  • TMC2226-EVAL vs TMC8670-EVAL
  • TMC2226-EVAL vs TMC8462A-EVAL
  • TMC2226-EVAL vs TMC8461-EVAL
  • TMC2226-EVAL vs TMC7300-EVAL-KIT
  • TMC2226-EVAL vs TMC7300-BOB
  • TMC2226-EVAL vs TMC6300-EVAL
  • TMC2226-EVAL vs TMC6300-BOB
  • TMC2226-EVAL vs TMC6140-EVAL-KIT
  • TMC2226-EVAL vs TMC5240-EVAL-KIT
  • TMC2226-EVAL vs TMC5240-EVAL
  • TMC2226-EVAL vs TMC5160-EVAL-KIT
  • TMC2226-EVAL vs TMC5160-EVAL
  • TMC2226-EVAL vs TMC5130A-BOB
  • TMC2226-EVAL vs TMC5072-EVAL-KIT
  • TMC2226-EVAL vs TMC5072-EVAL
  • TMC2226-EVAL vs TMC5062-EVAL
  • TMC2226-EVAL vs TMC5041-EVAL
  • TMC2226-EVAL vs TMC5041-BOB
  • TMC2226-EVAL vs TMC5031-EVAL
  • TMC2226-EVAL vs TMC4671-TOSV-REF
  • TMC2226-EVAL vs TMC4671-EVAL
  • TMC2226-EVAL vs TMC4671-BOB
  • TMC2226-EVAL vs TMC4671+TMC6100-
  • TMC2226-EVAL vs TMC457-EVAL
  • TMC2226-EVAL vs TMC4361A-BOB
  • TMC2226-EVAL vs TMC429-BOB
  • TMC2226-EVAL vs TMC429+TMC26X-EVAL
  • TMC2226-EVAL vs TMC2660-EVAL
  • TMC2226-EVAL vs TMC262-EVAL
  • TMC2226-EVAL vs TMC262-BOB40
  • TMC2226-EVAL vs TMC262-BOB30
  • TMC2226-EVAL vs TMC2300-THERMO-BOB
  • TMC2226-EVAL vs TMC2300-MOTOR-EVAL
  • TMC2226-EVAL vs TMC-UPS-10A70V-EVAL
  • TMC2226-EVAL vs TMC-UPS-10A70V-A-EVAL
  • TMC2226-EVAL vs TMCSILENTSTEPSTICK SPI
  • TMC2226-EVAL vs TMCSILENTSTEPSTICK
  • TMC2226-EVAL vs TMC-SCHRAUBSTOCK
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you