DK-LM3S-DRV8312
DK-LM3S-DRV8312
Obsolete
Description:  KIT DEV LM3S MOTOR CTRL
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 46000
DK-LM3S-DRV8312 Specification
Specification
Part No
DK-LM3S-DRV8312
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
Stellaris?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
No
Utilized IC / Part
DRV8312
Primary Attributes
Motors (BLDC, PMSM)
Supplied Contents
Board(s)
DK-LM3S-DRV8312 Related Parts
DK-LM4F-DRV8312
DK-LM4F-DRV8312
Texas Instruments
KIT MOTOR CONTROL LM4F
DK-PCIE-2SGX90N
DK-PCIE-2SGX90N
Intel
PCIE KIT W/S II GX EP2SGX90N
DK-PS21767
DK-PS21767
Powerex Inc
KIT DEV INTERFACE FOR IPM DIP
DK-PS21963
DK-PS21963
Powerex Inc
KIT DEV INTERFACE IPM MINIDIP
DK-RV-1.8.TRK-33
DK-RV-1.8.TRK-33
ams OSRAM
EVAL KIT SQUIGGLE MOTOR + SENSOR
DK-RV-1.8-33
DK-RV-1.8-33
ams OSRAM
EVAL KIT SQUIGGLE MOTOR
DK-TM4C123G
DK-TM4C123G
Texas Instruments
DEV BOARD FOR TM4C123G
DK-PCIE-ECP2M-011
DK-PCIE-ECP2M-011
Lattice Semiconductor
KIT DEV ECP2M PCI EXPRESS
DK-PS21765
DK-PS21765
Powerex Inc
KIT DEV INTERFACE IPM MINIDIP
DK-PS21962
DK-PS21962
Powerex Inc
KIT DEV INTERFACE IPM MINIDIP
DK-PS21964
DK-PS21964
Powerex Inc
KIT DEV INTERFACE IPM MINIDIP
DK-PS21965
DK-PS21965
Powerex Inc
KIT DEV INTERFACE IPM MINIDIP
DK-LM3S-DRV8312 Compare Parts
  • DK-LM3S-DRV8312 vs DK-RV-1.8-33
  • DK-LM3S-DRV8312 vs DK-RV-1.8.TRK-33
  • DK-LM3S-DRV8312 vs DK-PS21963
  • DK-LM3S-DRV8312 vs DK-PS21767
  • DK-LM3S-DRV8312 vs DK-PCIE-2SGX90N
  • DK-LM3S-DRV8312 vs DK-LM4F-DRV8312
  • DK-LM3S-DRV8312 vs DK-PS21965
  • DK-LM3S-DRV8312 vs DK-PS21964
  • DK-LM3S-DRV8312 vs DK-PS21962
  • DK-LM3S-DRV8312 vs DK-PS21765
  • DK-LM3S-DRV8312 vs DK-PCIE-ECP2M-011
  • DK-LM3S-DRV8312 vs DK-U5C
  • DK-LM3S-DRV8312 vs DK-SAT-E3940A-WE1064
  • DK-LM3S-DRV8312 vs DK-SAT-E3940A-LNX64
  • DK-LM3S-DRV8312 vs DK-M9FT
  • DK-LM3S-DRV8312 vs DK-M7PLUSFT
  • DK-LM3S-DRV8312 vs DK-M3-RS-U2-4.5-360
  • DK-LM3S-DRV8312 vs DK-M3-LS-U2-8
  • DK-LM3S-DRV8312 vs DK-M3-LS-3.4-15
  • DK-LM3S-DRV8312 vs DK-M3-LS-1.8-6
  • DK-LM3S-DRV8312 vs DK-M3-L-1.8-TRK-6.0-S
  • DK-LM3S-DRV8312 vs DK-M3-FS-1.8-1.5-M12/16
  • DK-LM3S-DRV8312 vs DK-M3-F-1.8-TRK-1.5-S
  • DK-LM3S-DRV8312 vs DK-LAS43-88-000A-P01-10E
  • DK-LM3S-DRV8312 vs DK-LAS28-53-000A-P01-12E
  • DK-LM3S-DRV8312 vs DK-LAS16-23-000A-P01-4E
  • DK-LM3S-DRV8312 vs DK-LAS13-18-000A-P01-3E
  • DK-LM3S-DRV8312 vs DK-LAS04-19-000A
  • DK-LM3S-DRV8312 vs DK-ISOMOV-04
  • DK-LM3S-DRV8312 vs DK-ISOMOV-03
  • DK-LM3S-DRV8312 vs DK-ISOMOV-02
  • DK-LM3S-DRV8312 vs DK-ISOMOV-01
  • DK-LM3S-DRV8312 vs DK-47WQT-RX62N
  • DK-LM3S-DRV8312 vs DK-43WQH-1788
  • DK-LM3S-DRV8312 vs DK-414N-4
  • DK-LM3S-DRV8312 vs DK-409N-1
  • DK-LM3S-DRV8312 vs DK-2000-0303
  • DK-LM3S-DRV8312 vs DK-153308-D
  • DK-LM3S-DRV8312 vs DK-136M-1
  • DK-LM3S-DRV8312 vs DK-114N-3
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you