SHIELD01
SHIELD01
Active
Description:  40V/50A H-BRIDGE ARDUINO SHIELD
Manufacturer:  NVE Corp
Datasheet:   SHIELD01 Datasheet
History Price: $189.38
In Stock: 25200
SHIELD01 Specification
Specification
Part No
SHIELD01
Category
Expansion Boards, Daughter Cards
Manufacturer
NVE Corp
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
Power Management
Type
Motor Controller/Driver
Function
-
Utilized IC / Part
Board(s)
SHIELD01 PDF Datasheet
SHIELD01 Related Parts
SHIELD60ATR24ES01TOBO1
SHIELD60ATR24ES01TOBO1
Infineon Technologies
DEMO BOARD FOR BGT60ATR24C
SHIELDAUTONOMBGT60TOBO1
SHIELDAUTONOMBGT60TOBO1
Infineon Technologies
COMPLETE AUTONOMOUS SHIELD WITH
SHIELDBGT60LTR11AIPTOBO1
SHIELDBGT60LTR11AIPTOBO1
Infineon Technologies
BGT60LTR11AIP RADAR SHIELD
SHIELDBTF3050TETOBO1
SHIELDBTF3050TETOBO1
Infineon Technologies
SHIELD FOR ARDUINO W/BTF3050TE
SHIELDBTS500101TADTOBO1
SHIELDBTS500101TADTOBO1
Infineon Technologies
12V PROTECTED SWITCH SHIELD FOR
SHIELDBTS500151TADTOBO1
SHIELDBTS500151TADTOBO1
Infineon Technologies
EVAL 12V PROTECT SWITCH SHIELD
SHIELDBTS500251TEATOBO1
SHIELDBTS500251TEATOBO1
Infineon Technologies
SHIELD_BTS50025-1TEA
SHIELDBTS70021EPPTOBO1
SHIELDBTS70021EPPTOBO1
Infineon Technologies
BTS7002-1EPP SHIELD FOR ARDUINO
SHIELDBTS70041EPPTOBO1
SHIELDBTS70041EPPTOBO1
Infineon Technologies
BTS7004-1EPP SHIELD FOR ARDUINO
SHIELDBTS70041EPZTOBO1
SHIELDBTS70041EPZTOBO1
Infineon Technologies
PROFET+2 12V GRADE0 BTS7004-1EP
SHIELDBTS70061EPPTOBO1
SHIELDBTS70061EPPTOBO1
Infineon Technologies
BTS7006-1EPP SHIELD FOR ARDUINO
SHIELDBTS70081EPPTOBO1
SHIELDBTS70081EPPTOBO1
Infineon Technologies
BTS7008-1EPP SHIELD FOR ARDUINO
SHIELD01 Compare Parts
  • SHIELD01 vs SHIELD-EVK-001
  • SHIELD01 vs SHIELDBTS70802EPZTOBO1
  • SHIELD01 vs SHIELDBTS70081EPPTOBO1
  • SHIELD01 vs SHIELDBTS70061EPPTOBO1
  • SHIELD01 vs SHIELDBTS70041EPZTOBO1
  • SHIELD01 vs SHIELDBTS70041EPPTOBO1
  • SHIELD01 vs SHIELDBTS70021EPPTOBO1
  • SHIELD01 vs SHIELDBTS500251TEATOBO1
  • SHIELD01 vs SHIELDBTS500151TADTOBO1
  • SHIELD01 vs SHIELDBTS500101TADTOBO1
  • SHIELD01 vs SHIELDBTF3050TETOBO1
  • SHIELD01 vs SHIELDBGT60LTR11AIPTOBO1
  • SHIELD01 vs SHIELDAUTONOMBGT60TOBO1
  • SHIELD01 vs SHIELD60ATR24ES01TOBO1
  • SHIELD01 vs SHIELD-MIDI
  • SHIELD01 vs SHIELD-LCD16X2
  • SHIELD01 vs SHIELD-EKG-EMG
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4